"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","1002235","","Lexmark","20R0255","1002235","","Multifunction Printers","304","","","X632s","20240118173445","ICECAT","","26280","https://images.icecat.biz/img/norm/high/1002235-6230.jpg","200x222","https://images.icecat.biz/img/norm/low/1002235-6230.jpg","https://images.icecat.biz/img/gallery_mediums/img_1002235_medium_1480986662_9994_5647.jpg","https://images.icecat.biz/thumbs/1002235.jpg","","","Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm","Lexmark X632s MFP","Lexmark X632s, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4","Lexmark X632s. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","Compact, affordable and very easy to use, the Lexmark X632s brings all the benefits of multifunction printing to small workgroups with A4 mono needs. It integrates seamlessly into your existing network environment and offers a wide range of options, including advanced finishing and an extended warranty of up to four years! \r\n--------------------------------------------------------------------------------\r\nAffordable multifunction A4 monochrome laser\r\n\r\n--------------------------------------------------------------------------------\r\nConsolidated printing, copying, faxing and colour scanning\r\n\r\n--------------------------------------------------------------------------------\r\nRapid 40 pages per minute for printing and copying\r\n\r\n--------------------------------------------------------------------------------\r\nLess than 8.5 seconds warm-up time to first printed page\r\n\r\n--------------------------------------------------------------------------------\r\n300 MHz RISC processor and standard 65 MB of memory\r\n\r\n--------------------------------------------------------------------------------\r\nNetwork-ready with 10/100 Ethernet adapter\r\n\r\n--------------------------------------------------------------------------------\r\nEfficient document transmission via LDAP support\r\n\r\n--------------------------------------------------------------------------------\r\nEnhanced data security and authentication features\r\n\r\n--------------------------------------------------------------------------------\r\nMarkVision Professional software to simplify network management\r\n\r\n--------------------------------------------------------------------------------\r\nWide range of advanced finishing options\r\n\r\n--------------------------------------------------------------------------------\r\nStandard onsite support and extended warranty options","https://images.icecat.biz/img/norm/high/1002235-6230.jpg","200x222","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 38 ppm","Time to first page (black, normal): 8,5 s","Copying","Copying: Mono copying","Copy speed (black, normal quality, A4): 38 cpm","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 600 DPI","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Features","Digital sender: No","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 500 sheets","Maximum input capacity: 2600 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Executive, Folio, Legal, Letter, Statement","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Ethernet LAN: Yes","Performance","Maximum internal memory: 320 MB","Built-in processor: Yes","Processor frequency: 350 MHz","Sound pressure level (printing): 54 dB","Mac compatibility: Yes","Design","Market positioning: Business","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 16 - 32 °C","Certificates","Certification: Energy Star, CSA, ICES Class A, CS03, FCC Class A, UL 60950 3rd Edition, IEC 60320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, FIMKO FI mark, UL AR, CS, TÜV Rh, ACATS001, AS/NZS 3260, ACA A-tick mark Class A, CCC Class A","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 25,4 kg","Other features","Networking features: Fast Ethernet","Dimensions (WxDxH): 787 x 457 x 584 mm","Compatible operating systems: Apple Mac OS 8.6 - 9.x \nApple Mac OS X\nRed Hat Linux 7.3, 8.0, 9.0 \nSuSE Linux 8.0, 8.1, 8.2, 9.0 \nRed Hat Enterprise Linux WS 3.0 \nMicrosoft Windows 2000 (Professional/Server/Advanced Server) \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows Me \nMicrosoft Windows XP (Home, Professional) \nMicrosoft Windows Server 2003 (Standard, Enterprise)","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: No"