"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","95384234","","Tripp Lite","U444F3-10M-H4K6","95384234","0037332259844|037332259844","Video Cable Adapters","2926","","","U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.)","20240219221458","ICECAT","1","24461","https://images.icecat.biz/img/gallery/95384234_3295762848.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/95384234_3295762848.jpg","https://images.icecat.biz/img/gallery_mediums/95384234_3295762848.jpg","https://images.icecat.biz/img/gallery_thumbs/95384234_3295762848.jpg","http://objects.icecat.biz/objects/mmo_95384234_1708377290_667_4191384.pdf","","Tripp Lite U444F3-10M-H4K6 video cable adapter USB Type-C HDMI Black","High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.)","Tripp Lite U444F3-10M-H4K6, 10 m, USB Type-C, HDMI, Male, Male, Straight","Tripp Lite U444F3-10M-H4K6. Cable length: 10 m, Connector 1: USB Type-C, Connector 2: HDMI. Sustainability certificates: CE, REACH, RoHS. Cable diameter: 5,8 mm, Weight: 100 g. Quantity per pack: 1 pc(s), Package width: 199,9 mm, Package depth: 190 mm. Master (outer) case width: 395 mm, Master (outer) case length: 220 mm, Master (outer) case height: 215,1 mm","4K USB-C to HDMI Cable Connects Home Theater, Office and Digital Signage Components\nThis USB Type-C to HDMI fiber optic cable (M/M) securely connects the USB-C or Thunderbolt 3 port on your MacBook, Windows laptop or other compatible device to an HDTV, monitor or projector with HDMI input. Because the cable uses optical fiber, it can transmit audio/video signals longer distances with no latency or loss. It also is immune to EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C end to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video with HDR and 4:2:2 Color\nThe U444F3-10M-H4K6 supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance (backwards compatible with HDCP 1.4) and 4:2:2 chroma subsampling allow you to stream 4K Amazon and Netflix content with no complications.\n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper cables, the U444F3-10M-H4K6 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the audio/video signal across the longer distances unique to fiber optic cabling. Note: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.\n\nPremium Construction for Superior Performance\nHigh-quality materials ensure outstanding performance throughout the cable’s lifetime. The PVC jacket carries a CL3 rating, making it suitable for in-wall cable installation in residential or commercial settings. Contacts and connectors are gold-plated to provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\n10 m (33 ft.) Cable Lets You Design an Audio/Video Application to Your Specifications\nThis long cable allows you greater flexibility in placing your home theater or digital signage components. For instance, your laptop or media server may be concealed some distance from the connected display for security purposes.","https://images.icecat.biz/img/gallery/95384234_3295762848.jpg|https://images.icecat.biz/img/gallery/95384234_5142940192.jpg|https://images.icecat.biz/img/gallery/95384234_6893215435.jpg|https://images.icecat.biz/img/gallery/95384234_2775941115.jpg|https://images.icecat.biz/img/gallery/95384234_6466483446.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 10 m","Connector 1: USB Type-C","Connector 2: HDMI","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","Power source: USB","HDMI version: 2.0","HDCP: Yes","HDCP version: 1.4/2.2","High Dynamic Range (HDR) supported: Yes","Maximum resolution: 3840 x 2160 pixels","Supported graphics resolutions: 3840 x 2160","Data transfer rate: 5 Gbit/s","Maximum refresh rate: 60 Hz","Product colour: Black","Jacket material: Polyvinyl chloride (PVC)","Colour depth: 36 bit","Colour sampling: 4:2:0, 4:2:2","Country of origin: Vietnam","Certification: FCC","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: CE, REACH, RoHS","Weight & dimensions","Cable diameter: 5,8 mm","Weight: 100 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 199,9 mm","Package depth: 190 mm","Package height: 40,1 mm","Package type: Box","Package weight: 350 g","Logistics data","Master (outer) case width: 395 mm","Master (outer) case length: 220 mm","Master (outer) case height: 215,1 mm","Master (outer) case weight: 3,85 kg","Quantity per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332259841"