"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91" "","","9406974","","LevelOne","FCS-3091","9406974","0846359014912|846359014912|4015867164969","Security Cameras","1557","","","Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night","20230925123518","ICECAT","1","78777","https://images.icecat.biz/img/gallery/9406974_6964.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/9406974_6964.jpg","https://images.icecat.biz/img/gallery_mediums/9406974_6964.jpg","https://images.icecat.biz/img/gallery_thumbs/9406974_6964.jpg","","","LevelOne FCS-3091 security camera Dome IP security camera 1600 x 1200 pixels Ceiling","2MP, IP, 1600x1200px, 15 fps, 2~1/40000 sec, CMOS 1/3.2"", AVI, Fast Ethernet, PoE 802.3af","LevelOne FCS-3091, IP security camera, Wired, CE, FCC, Ceiling, Black, White, Dome","LevelOne FCS-3091. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 1,5 lx, Lens viewing angle, horizontal: 180°. Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2""). Digital zoom: 10x, Fixed focal length: 1,25 mm","The LevelOne FCS-3091 is a H.264 2-Megapixel Fish-Eye camera that allows you to monitor all angles of a location using just one camera. The FCS-3091 features a fish-eye lens for a 360° panoramic wide angle view without blind spot.\n\nThe panoramic coverage ability enables a cost-effective deployment, as less cameras need to be installed and with easy maintenance. It is a perfect solution for stores, schools, offices and lobby applications. The FCS-3091 hardware enables users up to 5 video layouts for ceiling mount, additional wall mount and table view applications.\n\nThe e-PTZ function without moving parts performs as a mechanical PTZ camera without Pan/Tilt to reduce costs. FCS-3091 provides built-in ICR (removable IR-cut filter) for day/night surveillance, 802.3af PoE, 2-way audio, built-in microphone and speaker, DI/DO alarm and Micro SD card for local storage.\n\nWithout installing any software, users can access live view and utilize functions such as motion detection and alert notification through the Web interface using an IE browser.\n\n- 2-Megapixel (1600 x 1200) high-definition resolution\n- Offers various 360°/180° video modes for panoramic wide-angle surveillance\n- IEEE 802.3af PoE compliant to simplify deployment and installation\n- Built-in microphone and speaker for 2-way audio communication\n- ePTZ function for digitally move and enlarge monitoring area\n- Supports motion detection and event notification via e-mail or FTP\n- Built-in Micro SD/SDHC card slot for local storage\n- Removable IR-cut filter for day and night surveillance\n- Compression: H.264/MJPEG\n- Dual power support: 12VDC/PoE (IEEE 802.3af)\n- Free 64-channel monitoring software included (supports iCamSecure App)\n\nFree bundled 64-channel Management Software\nWe aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.","https://images.icecat.biz/img/gallery/9406974_6964.jpg|https://images.icecat.biz/img/gallery/9406974_7141.jpg|https://images.icecat.biz/img/gallery/9406974_9122.jpg|https://images.icecat.biz/img/gallery/9406974_2060.jpg|https://images.icecat.biz/img/gallery/9406974_3821.jpg","3000x2250|3000x2250|3000x2250|1000x541|1000x540","||||","","","","","","","","","","Performance","Type: IP security camera","Connectivity technology: Wired","PTZ control: Yes","Day/night mode: Yes","Certification: CE, FCC","Design","Mounting type: Ceiling","Product colour: Black, White","Form factor: Dome","LED indicators: Link, Power","Country of origin: Taiwan","Camera","Minimum illumination: 1,5 lx","Lens viewing angle, horizontal: 180°","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"")","Progressive scan: Yes","Lens system","Zoom capability: Yes","Digital zoom: 10x","Focus adjustment: 2.0","Fixed focal length: 1,25 mm","Video","Maximum resolution: 1600 x 1200 pixels","Total megapixels: 2 MP","Video formats supported: AVI","Video compression formats: H.264, M-JPEG","Frame rate: 15 fps","Automatic gain control: Yes","Image quality adjustment: Brightness, Contrast, Saturation, Sharpness","Time stamp overlay: Yes","Text caption overlay: Yes","Audio","Built-in speaker(s): Yes","Audio system: 2-way","Built-in microphone: Yes","Voice codecs: G.711","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet interface type: Fast Ethernet","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u","Supported network protocols: HTTP, HTTPS, TCP/IP, IPv4, UPnP, UDP, SMTP, FTP, DHCP, DDNS, NTP, DNS, ARP, RTSP, RTP, Bonjour","Storage","Built-in hard drive: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC","Maximum memory card size: 16 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Terminal block port: Yes","DC-in jack: Yes","Interface: RJ-45","Security","Password protection type: User","HTTPS encryption: Yes","Motion sensor: Yes","Management features","Reset button: Yes","Power","Power source type: PoE","Power consumption (typical): 5 W","Power over Ethernet (PoE): Yes","Battery life: 12 year(s)","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 20 - 80%","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Weight & dimensions","Width: 180 mm","Depth: 180 mm","Height: 55 mm","Weight: 380 g","Packaging content","Cables included: LAN (RJ-45)","Mounting brackets included: Yes","Manual: Yes","AC adapter included: Yes","Quick installation guide: Yes","Technical details","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 85258900","Technical details","Back light compensation method: Y","Number of video streams: 3"