"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","909871","","HP","Q6503A","909871","0882780146747|882780146747|0882780146556|882780146556|0882780146754|882780146754|0882780146907|882780146907|0882780146723|882780146723|0882780146686|882780146686|0882780146792|882780146792|0882780146808|882780146808|0882780146815|882780146815|0882780146822|882780146822|0882780443570|882780443570|0882780443587|882780443587|0882780443594|882780443594|0882780443600|882780443600|0882780443617|882780443617|0882780443624|882780443624|0882780146563|882780146563|0882780146570|882780146570|0882780146587|882780146587|0882780146594|882780146594|0882780146600|882780146600|0882780146617|882780146617|0882780146624|882780146624|0882780146631|882780146631|0882780146648|882780146648|0882780146839|882780146839|0882780146846|882780146846|0882780146853|882780146853|0882780146860|882780146860|0882780146877|882780146877|0882780146884|882780146884|0882780146891|882780146891|0882780146914|882780146914|0882780146921|882780146921|0882780146938|882780146938|0882780261235|882780261235|0882780146945|882780146945|0882780146952|882780146952|0882780261280|882780261280|0882780146969|882780146969|0882780146655|882780146655|0882780146662|882780146662|0882780146679|882780146679|0882780146693|882780146693|0882780146709|882780146709|0882780146716|882780146716|0882780146730|882780146730|0882780261334|882780261334|0882780146761|882780146761|0882780303027|882780303027|0882780146778|882780146778|0882780146785|882780146785","Printer Multifungsi","304","LaserJet","","3055","20221021101432","ICECAT","1","204839","https://images.icecat.biz/img/gallery/909871_3892921073.jpg","3888x3328","https://images.icecat.biz/img/gallery_lows/909871_3892921073.jpg","https://images.icecat.biz/img/gallery_mediums/909871_3892921073.jpg","https://images.icecat.biz/img/gallery_thumbs/909871_3892921073.jpg","","","HP LaserJet 3055 18 ppm"," LaserJet 3055 All-in-One Printer","HP LaserJet 3055, Colour scanning, Mono faxing","HP LaserJet 3055. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing","HP LaserJet 3055 All-in-One: Same as HP LaserJet 3052 All-in-One plus 33.6 Kbps faxing (V.34, Super G3), with two RJ-11 ports\nReliable, high-quality laser printing, copying, faxing and colour scanning for the small office.","https://images.icecat.biz/img/gallery/909871_3892921073.jpg|https://images.icecat.biz/img/gallery/909871_7845508703.jpg|https://images.icecat.biz/img/gallery/909871_1066976431.jpg|https://images.icecat.biz/img/gallery/909871_3883178624.jpg","3888x3328|3944x3328|3992x3328|4064x3328","|||","","","","","","","","","Printing","Printing: No","Print speed (black, normal quality, A4/US Letter): 18 ppm","Time to first page (black, normal): 8 s","Economical printing: Yes","Copying","Copying: No","Maximum copy resolution: 600 x 600 DPI","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 381 mm","Input colour depth: 24 bit","Grayscale levels: 256","Fax","Faxing: Mono faxing","Fax memory: 110 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 120","Fax forwarding: Yes","Fax broadcasting: 119 locations","Fax delayed sending: Yes","Distinctive ring: Yes","Features","Maximum duty cycle: 7000 pages per month","Number of print cartridges: 1","Digital sender: No","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 260 sheets","Total output capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Maximum input capacity: 260 sheets","Maximum output capacity: 100 sheets","Performance","Internal memory: 64 MB","Processor family: NXP ColdFire","Processor frequency: 264 MHz","Mac compatibility: Yes","Power","Power consumption (PowerSave): 10 W","Power consumption (standby): 13 W","Power consumption (off): 1 W","System requirements","Minimum RAM: 64 MB","Minimum hard disk space: 10 MB","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Storage temperature (T-T): -20 - 40 °C","Operating temperature (T-T): 15 - 32,5 °C","Storage relative humidity (H-H): 0 - 95%","Sustainability","Sustainability certificates: Blue Angel, ENERGY STAR","Weight & dimensions","Weight: 12 kg","Packaging data","Package weight: 14,5 kg","Logistics data","Pallet weight: 250 kg","Quantity per pallet: 16 pc(s)","Other features","Dimensions (WxDxH): 497 x 406 x 393 mm","Network ready: Yes","Scan file formats: BMP, GIF, PDF, PNG","Maximum internal memory: 64 GB","Size: 49,8 cm (19.6"")","Maximum scan area (ADF): 216 x 381 mm","Minimum scan area (ADF): 127 x 127 mm","All-in-one functions: Fax, Scan","Colour all-in-one functions: Scan, No","Package dimensions (WxDxH): 600 x 500 x 505 mm","Printing","Print speed (black, best quality, A4): 18 ppm","Copying","Maximum copy speed (black, A4): 18 cpm","Fax","Fax speed (A4): 3 sec/page","Input & output capacity","Standard output capacity for envelopes: 10 sheets","Operational conditions","Recommended operating temperature range (T-T): 15 - 32,5 °C","Non-operating relative humidity (non-condensing): 0 - 95%","Other features","Acoustic pressure emissions: 50 dB","Pallet dimensions (W x D x H): 1200 x 1000 x 2160 mm","Print quality (black, draft quality): 1200 DPI","Print quality (black, best quality): 1200 x 1200 DPI","Print quality (black, normal quality): 1200 DPI","Print margin bottom (A4): 4 mm","Print margin left (A4): 4 mm","Print margin right (A4): 4 mm","Print margin top (A4): 4 mm","Standard output capacity for transparencies: 10 sheets","Maximum scan area: 21,6 cm (8.5"")","Package dimensions (W x D x H): 600,2 x 500,1 x 505,2 mm (23.6 x 19.7 x 19.9"")","Pallet dimensions (W x D x H) (imperial): 1219,2 x 1016 x 2159 mm (48 x 40 x 85"")","Pallet weight (imperial): 249 kg (549 lbs)"