"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57" "","","86099","","Viewsonic","VE510B","86099","","Computer Monitors","222","E2 Series","","VE510B","20240219190538","ICECAT","1","59382","https://images.icecat.biz/img/gallery/86099_3094.jpg","200x212","https://images.icecat.biz/img/gallery_lows/86099_3094.jpg","https://images.icecat.biz/img/gallery_mediums/img_86099_medium_1480600366_8074_22029.jpg","https://images.icecat.biz/img/gallery_thumbs/86099_3094.jpg","","","Viewsonic E2 Series VE510B computer monitor 38,1 cm (15"") 1024 x 768 pixels LCD Black","","Viewsonic E2 Series VE510B, 38,1 cm (15""), 1024 x 768 pixels, LCD, LCD, 16 ms, Black","Viewsonic E2 Series VE510B. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Height adjustment. Product colour: Black","","https://images.icecat.biz/img/gallery/86099_3094.jpg","200x212","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Display technology: LCD","Touchscreen: No","Panel type: TFT","Contrast ratio (typical): 450:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 16 ms","Display surface: Matt","Supported graphics resolutions: 1024 x 768 (XGA)","Aspect ratio: 4:3","Viewing angle, horizontal: 120°","Viewing angle, vertical: 100°","Horizontal scan range: 30 - 62 kHz","Vertical scan range: 50 - 85 Hz","Viewable size, horizontal: 30,4 cm","Viewable size, vertical: 22,8 cm","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Certification: TCO’99, ISO13046-2 (Pixelfehlerklasse II), Energy®, TÜV/GS, MPRII, UL, c-UL, FCC-B, CB, CE, IC-B, EPA, NOM, VCCI, BSMI, PSB (S-Mark), C-Tick, GOST-R (PCT-BZ02), PCBC (B-mark), EMI/B, Green Mark","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: No","HDCP: No","AC (power) in: Yes","Ergonomics","Cable lock slot: No","Height adjustment: Yes","Plug and Play: Yes","Power","Power consumption (typical): 32 W","Power consumption (PowerSave): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width (without stand): 343 mm","Depth (without stand): 169 mm","Height (without stand): 326 mm","Weight (without stand): 3 kg","Thin Client","Thin client installed: No","Other features","Display: LCD","On/off switch: Yes","TV tuner integrated: No","Operational conditions","Maximum operating temperature range (T-T): 0 - 40 °C"