"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","8517448","","TP-Link","TL-R470T+ V1","8517448","0845973040390|845973040390|6935364040413|6935364040390","Wired Routers","244","","","Load Balance Broadband Router","20240309140425","ICECAT","1","325580","https://images.icecat.biz/img/gallery/79344154_3639294690.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/79344154_3639294690.jpg","https://images.icecat.biz/img/gallery_mediums/79344154_3639294690.jpg","https://images.icecat.biz/img/gallery_thumbs/79344154_3639294690.jpg","http://objects.icecat.biz/objects/mmo_8517448_1702462837_2153_12902.pdf","","TP-Link TL-R470T+ wired router Fast Ethernet Black","10/100BASE, LAN/WAN, 16MB Flash, 128MB DRAM, 158 × 101 × 25mm","TP-Link TL-R470T+, Ethernet WAN, Fast Ethernet, Black","TP-Link TL-R470T+. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS. Security algorithms: HTTPS, VPN support: PPTP/L2TP/IP Sec. Flash memory: 4 MB, Internal memory: 64 MB, Internal memory type: DRAM. Product colour: Black, LED indicators: LAN, Power, System, WAN, WLAN","What This Product Does\nThe TL-R470T+ load balance broadband router is a wise choice for small business. It brings you high return on investment with low overhead. Featuring three changeable WAN/LAN ports, TL-R470T+ supports up to 4 WAN ports, which can satisfy various Internet access requirements through one device. TL-R470T+ integrates multiple load balancing strategies, advanced QoS and strong firewall to provide you with consistent network uptime and reliable Ethernet connectivity. Moreover, it is easy to manage the TL-R470T+ via a web-based utility, which makes building and managing your network more convenient. \n\nThree Changeable WAN/LAN Ports\nThe TL-R470T+ features three changeable ports that can be set to either LAN or WAN, allowing the router to support up to four WAN ports to satisfy various Internet access requirements through one device. The router also has an integrated smart load balancing function which automatically selects the most efficient line according to load and bandwidth requirements, providing users with consistent network uptime and reliable Ethernet connectivity. \n\nAbundant Security Features\nFor defense against external threats, TL-R470T+ can automatically detect and block Denial of service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death and other related threats. Moreover, this router provides IP/MAC/URL/WEB ­filtering functions, which forcefully prevent attacks from intruders and viruses. For applications such as FTP, H.323, SIP, IPsec and PPTP which are not well compatible with NAT, TL-R470T+ offers administrators one-click enable of ALG choices corresponding to the above five applications.\n\nEfficient Access Management\nBy setting a PPPoE Server to allocate PPPoE accounts to private network users, the router only allows users with legal accounts that have passed authentication to access the Internet. Cooperating with IP-based Bandwidth Control, it is capable of confining bandwidth usage of certain PPPoE accounts. Moreover, the E-Bulletin function is able to release a bulletin in the form of webpage to certain user groups periodically, which notifies the users about the expiration date of the PPPoE account. With the above features, the router will prioritize different users in surfer jurisdictions for more efficient management.\n\nSafety Minded Enterprise Investments\nProfessional lightning protection technology is designed to prevent electrical surges from penetrating the interior of the device, to be discharged harmlessly into the Earth. This router is designed to prevent lightning damage of up to 4KV in the well-grounded connection conditions. This feature ensures that networking infrastructure investments remain as safe as possible from one of Mother Nature’s more violent elements.","https://images.icecat.biz/img/gallery/79344154_3639294690.jpg|https://images.icecat.biz/img/gallery/79344154_4535623727.jpg|https://images.icecat.biz/img/gallery/79344154_9189903568.jpg","1000x1000|1000x1000|1000x1000","||","","","","","","","","","Up to 4 WAN ports equipped with advanced load balance to guarantee maximum bandwidth and backup capabilities|Portal Authentication enables efficient access management|Marshals bandwidth resource to specific clients based on their unique application environments|Smaller case for cost-effective solution in the small office or Internet cafes network","WAN connection","Ethernet WAN: Yes","DSL WAN: No","SIM card slot: No","3G/4G USB modem compatibility: No","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","Ethernet interface type: Fast Ethernet","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Full duplex: No","Static route: Yes","VLAN support: Yes","Traffic control: Yes","Policy-based routing: Yes","Concurrent connections: 10000","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Universal Plug and Play (UPnP): Yes","Reset button: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 5","Fast Ethernet (copper) ports quantity: 5","DC-in jack: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","DMZ support: Yes","Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS","Security","Security algorithms: HTTPS","Firewall: Yes","MAC address filtering: Yes","URL filtering: Yes","IP address filtering: Yes","DoS attack prevention: Yes","ARP attack prevention: Yes","Network address translation (NAT): Yes","System event log: Yes","VPN support: PPTP/L2TP/IP Sec","Features","Flash memory: 4 MB","Internal memory: 64 MB","Internal memory type: DRAM","Windows operating systems supported: Windows 7, Windows 8, Windows Vista, Windows XP","Mac operating systems supported: macOS","Linux operating systems supported: Yes","Certification: CE, FCC, RoHS","Design","Product colour: Black","Rack mounting: No","LED indicators: LAN, Power, System, WAN, WLAN","Power","Power consumption (typical): 1,56 W","Power source type: AC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 209 mm","Depth: 126 mm","Height: 26 mm","Packaging data","Cables included: AC, LAN (RJ-45)","Package width: 190 mm","Package depth: 254 mm","Package height: 60 mm","Package weight: 630 g","Logistics data","Harmonized System (HS) code: 85176990"