"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","8509307","","ATEN","VE500T","8509307","4710423777163","AV Extenders","1906","","","VE500T","20240116104733","ICECAT","1","126514","https://images.icecat.biz/img/gallery/8509307_2073722560.jpg","800x549","https://images.icecat.biz/img/gallery_lows/8509307_2073722560.jpg","https://images.icecat.biz/img/gallery_mediums/8509307_2073722560.jpg","https://images.icecat.biz/img/gallery_thumbs/8509307_2073722560.jpg","http://objects.icecat.biz/objects/mmo_8509307_1670758123_5737_2010508.pdf","","ATEN VE500T AV extender AV transmitter Black","VGA/Audio/RS-232 Cat 5 Transmitter with Auto Compensation (1280 x 1024@300m (RQ))","ATEN VE500T, AV transmitter, 300 m, Black","ATEN VE500T. Type: AV transmitter, Cable types supported: Cat5, Cat5e, Maximum transfer distance: 300 m. Operating voltage: 5,3 V. Dimensions (WxDxH): 80 x 200 x 25 mm, Weight: 480 g","The VE500T A/V Over Cat 5 Transmitter is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch to extend signals up to 300m from the source to the switch using Cat 5e cables. The VE300 is ideal for installations such as construction sites, factory floors, and control and security centers – where the system equipment can reside in a safe and secure location, while the display is conveniently located in public view.","https://images.icecat.biz/img/gallery/8509307_2073722560.jpg|https://images.icecat.biz/img/gallery/8509307_3644975221.jpg|https://images.icecat.biz/img/gallery/8509307_8124365866.jpg","800x549|800x549|800x549","||","","","","","","","","","Long Distance Transmission up to 300 m|Superior audio quality - balanced audio provides flawless long-distance transmission|Provides RS-232 channel|Supports wide screen|Rack Mountable","Features","Type: AV transmitter","Cable types supported: Cat5, Cat5e","Maximum transfer distance: 300 m","LED indicators: Yes","Product colour: Black","Compatible products: VE500R\nVE500RQ","Ports & interfaces","RJ-45 output ports: 1","VGA (D-Sub) input ports: 1","VGA (D-Sub) output ports: 1","DC-in jack: Yes","Power","Operating voltage: 5,3 V","External power adapter: Yes","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Dimensions (WxDxH): 80 x 200 x 25 mm","Weight: 480 g"