"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98"
"","","7580275","","ASUS","90OA28B18115A81E105Q","7580275","","Laptops","151","","","1018P-WHI122S","20240307153452","ICECAT","","19944","https://images.icecat.biz/img/norm/high/7574692-4281.jpg","678x600","https://images.icecat.biz/img/norm/low/7574692-4281.jpg","https://images.icecat.biz/img/gallery_mediums/img_7574692_medium_1481546585_9483_14419.jpg","https://images.icecat.biz/thumbs/7574692.jpg","","","ASUS 1018P-WHI122S Intel Atom® N550 Netbook 25,6 cm (10.1"") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White","1018P-WHI122S - Intel Atom N550 (1M Cache, 1.50 GHz), 10.1"" LED WSVGA 1024x600, 1GB DDR3, 250GB SATA HDD, Intel GMA 3150, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0+HS, 0.3M WebCam, Windows 7 Starter","ASUS 1018P-WHI122S, Intel Atom®, 1,5 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, 250 GB","ASUS 1018P-WHI122S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1,5 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,1 kg","Confidently take 1018P wherever you go\r\nLifestyle-oriented, the 1018P’s modern and graceful design ties in seamlessly with haute couture, and ensuring that you turn heads anytime, anywhere. From the boardrooms to the cafes, the Eee PC™ 1018P will never look out of place. Ultra-thin, light, and with the capacity for all day computing, the Eee PC™ 1018P has been designed to cater to the computing needs of your always on-the-go social lifestyle. \r\n\r\nRaising the Bar in Design Evolution\r\nThe classic Eee PC™ gets reinvented with the Eee PC™ 1018P. This newest iteration of the netbook that started it all features an all-new metallic chassis to deliver a sleek and clean finish. Designed from the ground up for the social elite, the 1018P has a slim, 18mm form factor, and weights in at just 1.1kg. It will ignite your passion for style and sophistication.\r\n\r\nThe 1018P is designed to reflect your personality and your premium lifestyle. Its elegant finish comes by way of an aluminum coat on its flat surfaces, and that is further accented by a 10.1” WSVGA display, a seamless palm rest, and an embedded chiclet keyboard.\r\n\r\nHigh Speed Connectivity \r\nThe Eee PC™ 1018P comes with USB 3.0**, enabling you to transfer data at speeds up to 10 times*** faster than current USB 2.0 connections. Speed and efficiency in a stylish mobile platform, your Eee PC™ 1018P is a perfect combination of beauty and performance. \r\n\r\nAlso, the 1018P is capable of charging mobile phones via USB** even when the Eee PC is switched off. The mobile phone can also draw power from the Eee PC’s battery. \r\n\r\nThe 1018P’s built-in 0.3M Pixels webcam lets you videoconference with business associates a world away, while Gigabit Ethernet** with up-to 1Gbps*** transfer rate, Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you step out of the office. \r\n\r\nData Security and Protection Evolved – Fingerprint**\r\nThe Eee PC™ 1018P comes with an array of security features that have been designed to protect you and your data. Its biometric fingerprint scanner adds an extra barrier of protection to prevent unauthorized access.\r\n\r\nData Security and Protection Evolved– Camera Cover\r\nThe 1018P’s built-in webcam has a mindful camera lens cover. It could be switched off for additional privacy protection. \r\n\r\nEfficiency Evolved \r\nThe Eee PC™ 1018P is powered by the new Intel® Atom™ N455/475 processor to deliver a more efficient and productive computing performance. Together with the ASUS-exclusive Super Hybrid Engine power management system, the 1018P delivers up to 9 hours* of battery life for all day computing.\r\n\r\nData Security and Protection Evolved -- Syncables**\r\nSyncables Desktop DE keeps your photos, videos, music, documents, bookmarks, emails in sync wherever you check them, no matter which device you use. Even though you are not convenient to use Notebook, you could check the file on Syncables Desktop DE via cell phone or other devices. Moreover, this software supports cross-platform usage such as PC, Mac, Linux and mobile devices.\r\n\r\n* Operation lifetime subject to product model, normal usage conditions and configurations. For more information, please visit here. \r\n** Availability is dependent on selected model, country or operator support. Check with your local ASUS website for more details. \r\n***Speeds quoted are component specification. Actual speeds may vary by configuration and devices used.\r\n****Complimentary one-year 500GB ASUS WebStorage trial. Please visit www.asuswebstorage.com for more details. Specifications are subject to change without prior notice. Please visit www.asus.com for more information.","https://images.icecat.biz/img/norm/high/7574692-4281.jpg|https://images.icecat.biz/img/gallery/img_5892063_high_1470978917_1258_16180.jpg|https://images.icecat.biz/img/gallery/img_5892063_high_1470978917_7856_16180.jpg|https://images.icecat.biz/img/gallery/img_5892063_high_1470978918_8963_16180.jpg|https://images.icecat.biz/img/gallery/img_5892063_high_1470978924_6171_16180.jpg","678x600|783x600|507x600|800x546|800x455","||||","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: N550","Processor frequency: 1,5 GHz","Processor cores: 2","Processor threads: 4","System bus rate: 2,5 GT/s","Processor cache: 1 MB","Processor cache type: L2","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Pineview","Bus type: DMI","Thermal Design Power (TDP): 8,5 W","Number of Processing Die Transistors: 176 M","Processing Die size: 87 mm²","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 250 GB","Hard drive capacity: 250 GB","Hard drive interface: SATA","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","On-board graphics card base frequency: 200 MHz","Audio","Audio system: HDA","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0,3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethernet, WLAN","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 3.0+HS","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Jenis lubang pengisian: DC-in jack","Performance","GPS (satellite): No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Starter","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: No","Intel Demand Based Switching: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Processor ARK ID: 50154","Conflict-Free processor: Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery capacity: 6000 mAh","Battery life (max): 9 h","Power","AC adapter power: 40 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19 V","Weight & dimensions","Weight: 1,1 kg","Width: 262 mm","Depth: 179 mm","Height (front): 1,8 cm","Height (rear): 2,19 cm","Other features","Wireless technology: 802.11 b/g/n","Graphics card: GMA 3150"