"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","724377","","KYOCERA","1102G63NL0","724377","","Laser Printers","235","","","FS1030D ","20221021101432","ICECAT","1","21476","https://images.icecat.biz/img/norm/high/724377-3599.jpg","200x168","https://images.icecat.biz/img/norm/low/724377-3599.jpg","https://images.icecat.biz/img/gallery_mediums/img_724377_medium_1480937908_2006_7799.jpg","https://images.icecat.biz/thumbs/724377.jpg","","","KYOCERA FS1030D 1800 x 600 DPI A4","FS1030D- laser printer 22ppm A4","KYOCERA FS1030D, Laser, 1800 x 600 DPI, A4, 22 ppm","KYOCERA FS1030D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm","Imagine how much more you could achieve with a fully featured workgroup printer right on your desktop. That’s exactly what the FS-1030D can offer you. With its compact size, fast 22ppm print speed and integrated duplex functionality it is ideal for every desktop environment. Its powerful controller, very attractive purchase price and outstandingly low cost per page, the lowest in its class, make it even more appealing.\r\n\r\n- 22ppm A4 ECOSYS laser printer. \r\n- Speedy time to first page of 10 seconds. \r\n- Ultra fast 266MHz PowerPC processor. \r\n- Double sided printing (duplex) as standard. \r\n- 32MB RAM (expandable to 288MB). \r\n- 300-sheet input from 2 sources as standard. \r\n- Free one year warranty as standard. \r\n- Lowest cost per page in its class. \r\n","https://images.icecat.biz/img/norm/high/724377-3599.jpg","200x168","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 1800 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Warm-up time: 15 s","Time to first page (black, normal): 10 s","Features","Maximum duty cycle: 20000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 250 sheets","Maximum input capacity: 550 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Letter","Media weight (tray 1): 60-105 g/m2","Performance","Internal memory: 32 MB","Maximum internal memory: 288 MB","Built-in processor: Yes","Processor model: PowerPC 405","Processor frequency: 266 MHz","Sound pressure level (printing): 53 dB","Design","Certification: TÜV/GS, CE, PTS","Power","Power consumption (printing): 370 W","Power consumption (standby): 8,4 W","Power consumption (PowerSave): 4,3 W","Weight & dimensions","Weight: 10,5 kg","Dimensions (WxDxH): 378 x 375 x 235 mm","Other features","Power requirements: AC 220 ~ 240V, 50/60Hz","Custom media sizes: 148 x 210- 216 x 356mm"