"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","6826227","","HP","EM886AT#ABH","6826227","","Computer Monitors","222","","","LE1711","20240307153452","ICECAT","1","121150","https://images.icecat.biz/img/norm/high/15743_3844546-1535.jpg","1024x768","https://images.icecat.biz/img/norm/low/15743_3844546-1535.jpg","https://images.icecat.biz/img/norm/medium/15743_3844546-1535.jpg","https://images.icecat.biz/thumbs/3844546.jpg","","","HP LE1711 computer monitor 43,2 cm (17"") 1280 x 1024 pixels","17"" TN, 5:4, 1280x1024, 250 cd/m², 1000:1, 5 ms, VGA, 3.9 kg","HP LE1711, 43,2 cm (17""), 1280 x 1024 pixels, LCD, 5 ms","HP LE1711. Display diagonal: 43,2 cm (17""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting","Make a positive impact on your business and take advantage of the energy efficient features of HP’s Essential Series HP Compaq LE1711 Monitor, which can help reduce your energy consumption while you grow your business.\n\n- The HP Compaq LE1711 offers 1280x1024 resolutions, 160-degree viewing angles, 1000:1 contrast ratio and adjustable tilt for crisper, clearer views of your work.\n- The HP Compaq LE1711 monitor offers guaranteed out-of-the-box compatibility with all HP business products as well as several HP LCD monitor options to enhance your computing experience.\n- The HP Compaq LE1711 is TCO 5.0 Certified, offers up to 38% reduction in power consumption, contains 50% less mercury than previous generation models and includes a low power panel.\n- The HP Compaq LE1711 comes with a limited three year parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.","https://images.icecat.biz/img/norm/high/15743_3844546-1535.jpg|https://images.icecat.biz/img/gallery/img_16668384_high_1472559719_3578_26430.jpg|https://images.icecat.biz/img/gallery/img_16668384_high_1472559719_757_26430.jpg|https://images.icecat.biz/img/gallery/img_16668384_high_1472559720_0321_26430.jpg|https://images.icecat.biz/img/gallery/img_16668384_high_1472559720_341_26430.jpg|https://images.icecat.biz/img/gallery/img_16668384_high_1472559720_7057_26430.jpg","1024x768|451x480|480x201|327x480|407x480|435x480","|||||","","","","","","","","","","Display","Display diagonal: 43,2 cm (17"")","Display resolution: 1280 x 1024 pixels","Native aspect ratio: 5:4","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 720 x 400, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)","Aspect ratio: 5:4","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Horizontal scan range: 24 - 83 kHz","Vertical scan range: 50 - 76 Hz","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Country of origin: China","Certification: EPEAT Silver, IT ECO, TCO 5.0","Ports & interfaces","VGA (D-Sub) ports quantity: 1","HDCP: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Dutch, English, Spanish, French, Italian","Plug and Play: Yes","LED indicators: Yes","Power","Power consumption (typical): 23 W","Power consumption (PowerSave): 2 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Current rating: 0,50 A","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width (with stand): 377 mm","Depth (with stand): 206 mm","Height (with stand): 386 mm","Width (without stand): 377 mm","Depth (without stand): 57 mm","Height (without stand): 316 mm","Weight (without stand): 3,9 kg","Packaging data","Package width: 448 mm","Package depth: 472 mm","Package height: 121 mm","Package weight: 5,1 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","TV tuner integrated: No"