"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","62574","","Fujitsu","S26361-F2405-L32","62574","","Interface Cards/Adapters","175","","","RAID Controller PCI 1xU160 RAID 32MB","20170819202536","ICECAT","1","23316","https://images.icecat.biz/img/norm/high/15743_62574-3833.jpg","640x420","https://images.icecat.biz/img/norm/low/15743_62574-3833.jpg","https://images.icecat.biz/img/norm/medium/15743_62574-3833.jpg","https://images.icecat.biz/thumbs/62574.jpg","","","Fujitsu RAID Controller PCI 1xU160 RAID 32MB interface cards/adapter","RAID Controller PCI 1xU160 RAID 32MB","Fujitsu RAID Controller PCI 1xU160 RAID 32MB, PCI, 0 - 55 °C, 160 Mbit/s, Wired, Plug-in, -Intel PC or equivalent -5 volt or 3.3 volt -PCI 2.2 compliant PCI slot","Fujitsu RAID Controller PCI 1xU160 RAID 32MB. Host interface: PCI. Data transfer rate: 160 Mbit/s, Connectivity technology: Wired, Form factor: Plug-in","This 32-bit PCI single-channel Ultra160 SCSI RAID Controller is designed for entry-level SCSI servers on both conventional and rackmount platforms. Delivers data rates of up to 160 MB per second. Ships with a 32 MB cache module (expandable to 128 MB). Provides one internal 68-pin high-density connector and one external 68-pin VHDCI connector, allowing for the connection of up to fifteen SCSI devices. RAID Levels 0, 1, 0/1, 5, and 0/5 are supported.","https://images.icecat.biz/img/norm/high/15743_62574-3833.jpg","640x420","","","","","","","","","","Ports & interfaces","Host interface: PCI","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Other features","Data transfer rate: 160 Mbit/s","Connectivity technology: Wired","Form factor: Plug-in","Minimum system requirements: -Intel PC or equivalent \n-5 volt or 3.3 volt\n-PCI 2.2 compliant PCI slot\n","Dimensions (WxDxH): 171 x 107","Compatible operating systems: Microsoft Windows NT 4.0, SCO OpenServer 5, Microsoft Windows 95/98, Novell NetWare 4.2, SCO Unix 3.2.2 or later, Linux, Microsoft Windows 2000, Novell NetWare 5.x, UnixWare 7 or later","Internal memory: 32 MB","Slot type: 32-bit/33 MHz PCI","I/O ports: 1 x storage - Ultra160 SCSI - 68 pin HD D-Sub (HD-68) (internal) \n1 x storage - Ultra160 SCSI - 68 PIN VHDCI (Mini-Centronics) (external)"