"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","5889926","","AVM","20002484","5889926","4023125024849","Wireless Routers","3982","FRITZ!Box","","FRITZ!Box 7390 International","20221021103210","ICECAT","1","281288","https://images.icecat.biz/img/gallery/5889926_9081.jpg","3000x2200","https://images.icecat.biz/img/gallery_lows/5889926_9081.jpg","https://images.icecat.biz/img/gallery_mediums/5889926_9081.jpg","https://images.icecat.biz/img/gallery_thumbs/5889926_9081.jpg","","","FRITZ!Box 7390 International wireless router Gigabit Ethernet Red, Silver","AVM FRITZ!Box 7390 International","FRITZ!Box 7390 International, Ethernet LAN, Red, Silver","FRITZ!Box 7390 International. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3. DSL specification: ADSL (ITU G.992.1 Annex A, Annex B), ADSL2 (ITU G.992.3 Annex A, Annex B), ADSL2+ (ITU G.992.5.... Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WDS, WPA, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK. Voice codecs: G.711, G.726, G.729, iLBC","The FRITZ!Box connects all computers with the Internet – at lightning speed using VDSL or ADSL2+! With internal flash memory and fast WLAN N, it is the ideal platform for networked applications such as IPTV, video on demand, and media streaming.\n\n- Fast Internet thanks to integrated VDSL/ADSL2+ modem\n- Wireless network via WLAN N with up to 300 Mbit/s\n- Router operation at cable modem or with UMTS stick\n- DECT base station for connecting up to 6 cordless telephones\n- Connection of analog terminal devices, ISDN telephones, and telephone systems\n- Telephone calls via the Internet (VoIP), even if the PC is switched off\n- Up to 5 answering machines and fax function integrated, voice-to-mail and fax-to-mail\n- 2 USB ports for USB devices such as printers and storage media for shared use in the network\n- MyFRITZ! – access your FRITZ!Box securely from anywhere in the world\n- Guest access – secure surfing for friends and visitors\n- Integrates iPhones and Android smartphones into the home network over WLAN\n- Media server for music, images, and videos in the network\n- Integrated network storage with NAS functionality","https://images.icecat.biz/img/gallery/5889926_9081.jpg|https://images.icecat.biz/img/gallery/5889926_9518.jpg|https://images.icecat.biz/img/gallery/5889926_5483.jpg|https://images.icecat.biz/img/gallery/5889926_9022.jpg|https://images.icecat.biz/img/gallery/16713_5889926_5570.jpg","3000x2200|2360x1139|3000x3000|3000x3000|250x288","||||","","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","WLAN data transfer rate (max): 300 Mbit/s","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3","Supports ISDN connection: Yes","VPN support: Yes: LAN-LAN, Client-LAN Scenarios, IPSec based, free VPN application","DSL features","DSL specification: ADSL (ITU G.992.1 Annex A, Annex B), ADSL2 (ITU G.992.3 Annex A, Annex B), ADSL2+ (ITU G.992.5 Annex A, Annex B), VDSL2 (ITU G.993.2 Annex A, Annex B)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 2","DC-in jack: Yes","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Security","Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WDS, WPA, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK","Filtering: Yes","MAC address filtering: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Voice codecs: G.711, G.726, G.729, iLBC","Design","Product colour: Red, Silver","Indication light: Yes","LED indicators: DSL, LAN, Power, Status, WLAN, Yes","Packaging content","Cables included: LAN (RJ-45)","AC adapter included: Yes","Antenna","Antenna design: Internal","Features","Plug and Play: Yes","Firmware upgradeable: Yes","Power","Power consumption (typical): 8 W","Power over Ethernet (PoE): No","Other features","WLAN data transfer rates supported: 300 Mbit/s","USB ports quantity: 2","Compatible operating systems: Windows 7, Vista, XP, 2000, Me, 98; Linux (SuSE 9.0 +); Mac OS X (10.3.3 +)","Dimensions (WxDxH): 210 x 155 x 25 mm","Supported WAN type: ADSL, ADSL2, ADSL2+, VDSL2","Input voltage: 230 V","Frequency range: 2.4 GHz, 5 GHz","Modem speed: 100,000 Kbit/s","Rack mounting: No","Remote administration: Y","Downstream data rate: 100 Mbit/s","xDSL connection: Yes"