"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","4555120","","StarTech.com","MDISPLPORT6","4555120","0065030838887|065030838887","DisplayPort Cables","2925","","","6ft (2m) Mini DisplayPort Cable - 4K x 2K Ultra HD Video - Mini DisplayPort 1.2 Cable - Mini DP to Mini DP Cable for Monitor - mDP Cord works with Thunderbolt 2 Ports - M/M","20240307153452","ICECAT","1","79082","https://images.icecat.biz/img/norm/high/4555120-StarTech.com.jpg","600x600","https://images.icecat.biz/img/norm/low/4555120-StarTech.com.jpg","https://images.icecat.biz/img/norm/medium/4555120-StarTech.com.jpg","https://images.icecat.biz/thumbs/4555120.jpg","http://objects.icecat.biz/objects/mmo_4555120_1629287517_1453_10968.pdf","","StarTech.com MDISPLPORT6 DisplayPort cable 1,8 m mini DisplayPort Black","StarTech.com 6ft (2m) Mini DisplayPort Cable - 4K x 2K Ultra HD Video - Mini DisplayPort 1.2 Cable - Mini DP to Mini DP Cable for Monitor - mDP Cord - M/M (MDISPLPORT6)","StarTech.com MDISPLPORT6, 1,8 m, mini DisplayPort, mini DisplayPort, Male, Female, 3840 x 2400 pixels","StarTech.com MDISPLPORT6. Cable length: 1,8 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Cable diameter: 4,8 mm, Weight: 62 g, Quantity per pack: 1 pc(s). Master (outer) case width: 492 mm, Master (outer) case height: 209 mm, Quantity per master (outer) case: 80 pc(s)","Create a high-resolution 4k x 2k connection with HBR2 support between your Mini DisplayPort™-equipped laptop and monitorThe StarTech.com Advantage","https://images.icecat.biz/img/norm/high/4555120-StarTech.com.jpg|https://images.icecat.biz/img/gallery/4556270-Startech-StarTech.com-MDISPLPORT3-2037-2.jpg","600x600|600x600","|","","","","","","","","","MINI DISPLAYPORT 1.2 CABLE: This 6ft (1.8m) Mini DisplayPort v1.2 cable supports 4K x 2K video (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)|COMPATIBILITY NOTE: This is not a Thunderbolt cable and is not compatible with Thunderbolt peripherals such as Docking Stations, Displays or External Enclosures; It can however be used to connect a Thunderbolt 2 laptop to a Mini-DisplayPort monitor|RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief and jacket prevents fraying or damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding|QUALITY CONSTRUCTION: 30AWG wire with gold-plated connectors for improved signal integrity & reliability; Superior EMI shielding with double sided copper foil provides higher quality video and audio; mDP cable is Backward compatible with DP1.1|SPECS: 6 feet (1.8 meter); Black Mini DP Cable; DisplayPort v1.2; mDP Male to mDP Male Cord; 30 AWG; PVC cable jacket, ABS connector shell; Shield: Al-Mylar foil with Braid; Protocols: HBR2, MST, GTC; Backed for Life","Features","Cable length: 1,8 m","Connector 1: mini DisplayPort","Connector 2: mini DisplayPort","Connector 1 gender: Male","Connector 2 gender: Female","Maximum resolution: 3840 x 2400 pixels","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel","DisplayPort version: 1.2","Maximum refresh rate: 60 Hz","Cable rating: CMG (CM)","Cable shielding: Aluminum mylar foil","Jacket material: Polyvinyl chloride (PVC)","AWG wire size: 32","Bandwidth: 21600 MB/s","Multi-Stream Transport (MST): Yes","Number of conductors: 19","Operational conditions","Operating temperature (T-T): -20 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 75%","Packaging data","Cable diameter: 4,8 mm","Weight: 62 g","Quantity per pack: 1 pc(s)","Package width: 17 mm","Package depth: 194 mm","Package height: 213 mm","Package weight: 71 g","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 492 mm","Master (outer) case height: 209 mm","Quantity per master (outer) case: 80 pc(s)"