"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","449097","","Acer","LX.AA705.155","449097","","Laptops","151","Aspire","","Aspire 5672WLMi","20221021101432","ICECAT","1","213205","https://images.icecat.biz/img/norm/high/449097-8493.jpg","300x300","https://images.icecat.biz/img/norm/low/449097-8493.jpg","https://images.icecat.biz/img/gallery_mediums/img_449097_medium_1480928494_8231_26509.jpg","https://images.icecat.biz/thumbs/449097.jpg","","","Acer Aspire 5672WLMi Intel® Core™ Duo 39,1 cm (15.4"") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition","Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA 16ms CrystalBrite, 1024MB DDR II RAM (2x512), 100GB HDD (5400rpm), Super Multi DVD-RW Double Layer (tray), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, ATI X1400 128MB/512MB HM , DVI, 1.3MP Camera, 5-in-1 card reader","Acer Aspire 5672WLMi, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 1 GB, 100 GB","Acer Aspire 5672WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Weight: 2,95 kg","Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.","https://images.icecat.biz/img/norm/high/449097-8493.jpg","300x300","","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Display response rise/fall: 16 ms","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1,66 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD Super Multi DL","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X1400","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Sound Blaster Pro & MS Sound compatible","Number of built-in speakers: 2","Camera","Front camera: Yes","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: Yes","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Jenis lubang pengisian: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Serial ports quantity: 2","Performance","Motherboard chipset: Intel® 945PM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: -Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management)\n-AcerGridVista\n-Acer Launch manager\n-Acer Arcade\n-Norton AntiVirus\n-Adobe Acrobat Reader\n-CyberLink PowerDVD\n-NTI CD Maker","Battery","Number of battery cells: 8","Battery capacity: 4800 mAh","Battery life (max): 3,5 h","Weight & dimensions","Weight: 2,95 kg","Width: 364 mm","Depth: 275 mm","Height: 36 mm","Other features","Wireless technology: IEEE 802.11a/IEEE 802.11b/IEEE 802.11g","AC adapter included: Yes","Infrared data port: Yes","Dimensions (WxDxH): 364 x 275 x 36 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Ports & interfaces","I/O ports: 1 x ExpressCard/34","Keyboard","Keyboard function keys: 12"