"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94"
"","","3988332","","HP","CC490A","3988332","0884420585213|884420585213|0884420585107|884420585107|3610170533122|5711045282805|0884962347874|884962347874|0884962176559|884962176559|0884962176603|884962176603|0884420585084|884420585084|0884420585282|884420585282|0884962347867|884962347867|0884420585176|884420585176|0884420585169|884420585169|0884420585183|884420585183|0884420585190|884420585190|0884420585206|884420585206|0884420585220|884420585220|0884420585237|884420585237|0884420585244|884420585244|0884420585251|884420585251|0884420585268|884420585268|0884420585275|884420585275|0884420585299|884420585299|0884420585091|884420585091|0884420585114|884420585114|0884420585121|884420585121|0884420585138|884420585138|0884420585145|884420585145|0884420585152|884420585152|0885631140901|885631140901|0884962347881|884962347881|0888182819951|888182819951","Laser Printers","235","LaserJet","","Color LaserJet Enterprise CP4025dn Printer","20240310101044","ICECAT","1","580233","https://images.icecat.biz/img/gallery/16670210_3916174646.jpg","5000x4925","https://images.icecat.biz/img/gallery_lows/16670210_3916174646.jpg","https://images.icecat.biz/img/gallery_mediums/16670210_3916174646.jpg","https://images.icecat.biz/img/gallery_thumbs/16670210_3916174646.jpg","","","HP LaserJet CP4025dn Colour 1200 x 1200 DPI A4","Color LaserJet Enterprise CP4025dn, 1200 x 1200 dpi, HP ImageREt 3600, Up to 35 ppm, 800 MHz, 512 MB, USB 2.0/Ethernet/EIO","HP LaserJet CP4025dn, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing","HP LaserJet CP4025dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready","Print professional-quality colour documents at high speeds. Efficient paper handling and intuitive controls keep workgroups productive. With energy-saving features, your business can save money while reducing your environmental impact.\n\nPowerful performance.\n- Improve workgroup efficiency with print speeds up to 35 ppm A4 and a first page out in as fast as 9.5 seconds with Instant-on Technology.\n- Handle a steady stream of print jobs and still stay productive.\n- With 512 MB of memory, expandable up to 1 GB (1024 MB), this printer can store and process a large queue of documents.\n- Easily integrate best-in-class networking and robust security options into your printing set-up.\n- Expand the number of IP addresses on your network with IPv6.\n\nBrilliant, professional-quality colour communications.\n- Achieve consistent, accurate colour with HP ImageREt 3600 and up to 1200 x 1200 dpi for smooth colour transitions, crisp text and sharp images.\n- Save IT time and make printing easy for every user with the improved HP Universal Print Driver and HP EasyColor.\n- Use Original HP supplies for outstanding, reliable results.\n- Manage your colour printing costs using award-winning HP colour access controls, which enable you to assign colour access by user or by application, or turn off colour capability completely.\n\nEasy and efficient operation.\n- Produce documents efficiently with automatic two-sided printing and a paper capacity of 600 sheets, expandable to 1,100 sheets.\n- A 4-line colour display panel makes operation easy and straightforward.\n- Simplify printing for multiple users and print jobs with HP Advanced Auto Media Sensing, which automatically adjusts settings according to paper type.\n- With twenty-five years of continuous innovation and reliable, professional-quality printing, HP LaserJet remains the brand businesses count on.\n\nMinimise your environmental impact.\n- Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.\n- Reduce your impact on the environment and use up to 50 percent less paper with two-sided printing.\n- Reduce packaging waste with pre-installed toner cartridges — no boxes, wrappers or manuals.\n- Implement energy-saving settings across your entire fleet with HP Web Jetadmin.","https://images.icecat.biz/img/gallery/16670210_3916174646.jpg|https://images.icecat.biz/img/gallery/3988332_4305025066.jpg|https://images.icecat.biz/img/gallery/3988332_1572216938.jpg|https://images.icecat.biz/img/gallery/3988332_7237692529.jpg|https://images.icecat.biz/img/gallery/7907873_5167367000.jpg|https://images.icecat.biz/img/gallery/16670208_6169765013.jpg|https://images.icecat.biz/img/gallery/3988332_7303326287.jpg","5000x4925|5154x5100|5000x4775|5000x4791|5000x4725|5000x4693|5000x4731","||||||","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Print speed (colour, normal quality, A4/US Letter): 35 ppm","Time to first page (black, normal): 9,5 s","Time to first page (colour, normal): 9,5 s","Features","Maximum duty cycle: 100000 pages per month","Number of print cartridges: 4","Page description languages: PCL 5c, PCL 6, PostScript 3","Recommended duty cycle: 7500","Input & output capacity","Total number of input trays: 2","Total input capacity: 600 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 2100 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Coated paper, Glossy paper, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Performance","Internal memory: 512 MB","Maximum internal memory: 1024 MB","Built-in processor: Yes","Processor family: Intel® Celeron®","Processor model: LE80578","Processor frequency: 800 MHz","Design","Display: LCD","Power","Power consumption (printing): 740 W","Power consumption (standby): 72 W","Power consumption (PowerSave): 19 W","Power consumption (off): 0,3 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Linux operating systems supported: SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11","Minimum processor: Intel Pentium II, Celeron, 1 GHz","Minimum RAM: 512 MB","Minimum hard disk space: 220 MB","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 50 - 86 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 38,5 kg","Dimensions (WxDxH): 540 x 522 x 420 mm","Packaging data","Package weight: 44 kg","Logistics data","Pallet weight: 374,7 kg","Quantity per pallet: 8 pc(s)","Other features","Mac compatibility: Yes","Minimum system requirements: CD-ROM, USB","Product dimensions when open (LxWxD): 76,5 cm (30.1"")","Size: 54,1 cm (21.3"")","Package dimensions (WxDxH): 746 x 644 x 549 mm","Weight & dimensions","Maximum dimensions (W x D x H): 765 x 522 x 420 mm","Pallet dimensions (W x D x H): 1325 x 756 x 2323 mm","Other features","Print quality (black, normal quality): 600 DPI","Recommended operating temperature range (T-T): 15 - 27 °C","Input capacity for envelopes (primary tray): 20 sheets","Print margin bottom (A4): 4,3 mm","Print margin left (A4): 4,3 mm","Print margin right (A4): 4,3 mm","Print margin top (A4): 4,3 mm","Acoustic pressure emissions: 54 dB","Print quality (black, best quality): 1200 x 1200 DPI","Standard output capacity for transparencies: 100 sheets","Package dimensions (W x D x H): 746,8 x 645,2 x 548,6 mm (29.4 x 25.4 x 21.6"")","Pallet dimensions (W x D x H) (imperial): 1325,9 x 756,9 x 2324,1 mm (52.2 x 29.8 x 91.5"")"