"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","3954844","","StarTech.com","MDP2DPMM6","3954844","0065030837019|065030837019|4058829169725","DisplayPort Cables","2925","","","6ft (2m) Mini DisplayPort to DisplayPort 1.2 Cable - 4K x 2K UHD Mini DisplayPort to DisplayPort Adapter Cable - Mini DP to DP Cable for Monitor - mDP to DP Converter Cord","20240906143155","ICECAT","1","453901","https://images.icecat.biz/img/gallery/5123252_7867166053.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/5123252_7867166053.jpg","https://images.icecat.biz/img/gallery_mediums/5123252_7867166053.jpg","https://images.icecat.biz/img/gallery_thumbs/5123252_7867166053.jpg","http://objects.icecat.biz/objects/mmo_3954844_1667899568_723_5262.pdf","","StarTech.com MDP2DPMM6 DisplayPort cable 1,8 m Mini DisplayPort Black","StarTech.com 6ft (2m) Mini DisplayPort to DisplayPort 1.2 Cable - 4K x 2K UHD Mini DisplayPort to DisplayPort Adapter Cable - Mini DP to DP Cable for Monitor - mDP to DP Converter Cord (MDP2DPMM6)","StarTech.com MDP2DPMM6, 1,8 m, Mini DisplayPort, DisplayPort, Male, Male, 3840 x 2400 pixels","StarTech.com MDP2DPMM6. Cable length: 1,8 m, Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Compliance certificates: RoHS, CE. Cable diameter: 4,8 mm, Weight: 69 g. Package width: 200 mm, Package depth: 220 mm, Package height: 11 mm. Quantity per pack: 1 pc(s)","Create a high-resolution 4k x 2k connection with HBR2 support between your Mini DisplayPort™-equipped laptop and a standard DP monitor
The MDP2DPMM6 6ft Mini DisplayPort™ to DisplayPort Adapter Cable, features a Mini DP male connector on one end, and a DP male connector on the other, allowing you to connect any Mini DisplayPort-equipped laptop (including the Mac® family of products) to an HDTV, monitor or projector that uses a standard DisplayPort connection.
The mDP to DP cable supports high resolutions of up to 4k x 2k (3840 x 2160) @ 60Hz with a maximum HBR2 bandwidth of 21.6 Gbps. The cable also supports Multi-Stream (MST) for daisy chaining multiple monitors and provides optional audio support.
The MDP2DPMM6 is backed by StarTech.com’s Lifetime Warranty, for guaranteed reliability and ensures that digitally protected content is displayed properly, with both HDCP and DPCP capability.
Please Note : Newer laptop and desktop computers (e.g. Apple®) come equipped with Thunderbolt™ ports only. Our Mini DP to DP Cables can be connected to the Thunderbolt ports, enabling you to connect your DP compatible displays.
The StarTech.com Advantage
","- 6ft/1.8m Mini-DP to DisplayPort v1.2 cable supports 4Kx2K(3840x2400 60Hz); 21.6 Gbps bandwidth/HBR2/8Ch Audio/MST/GTC/3D Stereo(2560x1600 120Hz) - Durable 32AWG cable w/flexible PVC strain relief prevents damage due to bends/rough use; Latching DP connectors prevent accidental disconnection - For home/office/boardroom/classroom use w/ laptop/workstation and UHD monitor/projector/large display; Samsung/Sony/Dell/Apple TV - Supports DP1.2 and earlier versions - StarTech.com Lifetime Warranty","StarTech.com 6ft (2m) Mini DisplayPort to DisplayPort 1.2 Cable - 4K x 2K UHD Mini DisplayPort to DisplayPort Adapter Cable - Mini DP to DP Cable for Monitor - mDP to DP Converter Cord (MDP2DPMM6)","Create a high-resolution 4k x 2k connection with HBR2 support between your Mini DisplayPort™-equipped laptop and a standard DP monitor","mini displayport to displayport cable, thunderbolt to displayport cable, mini displayport to displayport 1.2 cable, mini displayport to displayport adapter cable, mdp to dp cable","https://images.icecat.biz/img/gallery/5123252_7867166053.jpg|https://images.icecat.biz/img/gallery/3954844_4818201032.jpg|https://images.icecat.biz/img/gallery/5123252_4305312125.jpg|https://images.icecat.biz/img/gallery/5123241_1895227326.jpg|https://images.icecat.biz/img/gallery/5123241_5910187976.jpg|https://images.icecat.biz/img/gallery/5123241_9390154856.jpg|https://images.icecat.biz/img/gallery/5123241_4943306122.jpg","2000x2000|2000x2000|2000x2000|2560x2560|2560x2560|2560x2560|2560x2560","||||||","","","","","https://www.youtube.com/watch?v=Il38VCQ9AFA","","","","MINI-DP to DISPLAYPORT 1.2 CABLE: This 6.6ft (2m) DisplayPort v1.2 cable supports 4K x 2K (3840x2400p 60Hz), 21.6 Gbps bandwidth , HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)|RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief & jacket prevents fraying/damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding; Latching DP connectors prevent accidental disconnection|QUALITY CONSTRUCTION: 32AWG wire with gold-plated connectors for improved signal integrity and reliability; Superior EMI shielding with Al-Mylar foil and copper braid provides higher quality video and audio; Backwards compatible with DP 1.1|APPLICATIONS: Ideal for home/office/boardroom/classroom works w/laptop (with Mini-DP port)/professional workstations with AMD FirePro™ W9100/8100, Nvidia NVS 810/510 graphic card; UHD/4K monitor/projector/display; Microsoft Surface Pro 6/4|SPECS: 6.6 ft (2 m); Black; DisplayPort v1.2; Mini-DP Male to Standard DP Latching Male; 32 AWG; PVC cable jacket, ABS connector shell; Shield: Al-Mylar foil with Braid; Protocols: HBR 2, MST, GTC; Backed for Life","","Features","Cable length: 1,8 m","Connector 1: Mini DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 3840 x 2400 pixels","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","DisplayPort version: 1.2","Supported graphics resolutions: 3840 x 2400, 2560 x 1600 (WQXGA)","Maximum refresh rate: 120 Hz","HDCP: Yes","DisplayPort Content Protection (DPCP): Yes","Connector 2 lockable: Yes","Cable rating: CMG (CM)","Cable shielding: Aluminum mylar foil","Jacket material: Polyvinyl chloride (PVC)","Connector housing material: Acrylonitrile butadiene styrene (ABS)","AWG wire size: 32","Bandwidth: 21600 MB/s","Plug and Play: Yes","Multi-Stream Transport (MST): Yes","Number of conductors: 19","Cable type: Round cable","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Compliance certificates: RoHS, CE","Weight & dimensions","Cable diameter: 4,8 mm","Weight: 69 g","Packaging data","Package width: 200 mm","Package depth: 220 mm","Package height: 11 mm","Package weight: 78 g","Packaging content","Quantity per pack: 1 pc(s)","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 330 mm","Master (outer) case length: 500 mm","Master (outer) case height: 220 mm","Quantity per master (outer) case: 60 pc(s)"