"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","39502599","","LevelOne","FEP-1600W90","39502599","4015867199831","Network Switches","258","","","16-Port Fast Ethernet PoE Switch, 90W","20240314175438","ICECAT","1","57021","https://images.icecat.biz/img/gallery/3970c527db1ba95c3c1492fda58e726d.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/3970c527db1ba95c3c1492fda58e726d.jpg","https://images.icecat.biz/img/gallery_mediums/3970c527db1ba95c3c1492fda58e726d.jpg","https://images.icecat.biz/img/gallery_thumbs/3970c527db1ba95c3c1492fda58e726d.jpg","http://objects.icecat.biz/objects/mmo_39502599_1510215448_3308_7732.pdf","http://objects.icecat.biz/objects/mmo_39502599_1510216170_7763_23641.pdf","LevelOne FEP-1600W90 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Grey","16 x 10/100 RJ-45, 3.2Gbps, 4K, PoE, 90W, 1200 g","LevelOne FEP-1600W90, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable","LevelOne FEP-1600W90. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries, Switching capacity: 3,2 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. DC input voltage: 56 V. Power over Ethernet (PoE). Wall mountable","FEP-1600 is a 16-port 10/100Mbps Fast Ethernet Switch with Power over Ethernet (PoE) capability. With 16 dip switches, each PoE port can be manually set for On-Off control. FEP-1600 supports up to 30W on each LAN port when the DIP switch is in the ON position . Using a LevelOne PoE repeater, it is possible to extend the connection a further 100 meters, or even daisy-chain several PoE repeaters together for greater distances. Dual 10/100Mbps ports can connect with other edge switches or NVR as uplink ports.\n\n- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission\n- 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX\n- PoE on/off control per port by dip switches\n- Simple Plug and Play installation","https://images.icecat.biz/img/gallery/3970c527db1ba95c3c1492fda58e726d.jpg|https://images.icecat.biz/img/gallery/f5a9e0b78503e81e45d3f7cc4be766ff.jpg","3000x2250|3000x2250","|","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 16","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX","Full duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Auto-negotiation: Yes","Data transmission","MAC address table: 4000 entries","Switching capacity: 3,2 Gbit/s","Store-and-forward: Yes","Packet forwarding rate (100 Mbps): 148000 pps","Packet forwarding rate (10 Mbps): 14880 pps","Design","Product colour: Grey","LED indicators: Activity, PoE, Power","Wall mountable: Yes","On/off switch: Yes","Country of origin: Taiwan","Certification: FCC, CE, RoHS","Performance","Buffer size: 160 KB","Plug and Play: Yes","Power","DC input voltage: 56 V","Power consumption (typical): 90 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): Yes","Power over Ethernet (PoE) power per port: 30 W","Total Power over Ethernet (PoE) budget: 82 W","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 188 mm","Depth: 118 mm","Height: 38 mm","Weight: 2,1 kg","Packaging data","Cables included: AC","Manual: Yes","AC adapter included: Yes","Package type: Box","Package width: 534 mm","Package depth: 255 mm","Package height: 95 mm","Package weight: 2,5 kg","Logistics data","Master (outer) case width: 555 mm","Master (outer) case length: 510 mm","Master (outer) case height: 280 mm","Harmonized System (HS) code: 85176990","Master (outer) case weight: 13,5 kg","Quantity per master (outer) case: 5 pc(s)"