"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","3864678","","Samsung","NP-R720-FS03DE","3864678","8808993470754","Laptops","151","R","","R720-Aura T3400 Sifu","20201201161756","ICECAT","1","50063","https://images.icecat.biz/img/norm/high/3864678-5862.jpg","400x265","https://images.icecat.biz/img/norm/low/3864678-5862.jpg","https://images.icecat.biz/img/gallery_mediums/img_3864678_medium_1481106033_4281_23568.jpg","https://images.icecat.biz/thumbs/3864678.jpg","","","Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43,9 cm (17.3"") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black","","Samsung R R720-Aura T3400 Sifu, Intel Pentium Mobile, 2,16 GHz, 43,9 cm (17.3""), 1600 x 900 pixels, 4 GB, 500 GB","Samsung R R720-Aura T3400 Sifu. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 43,9 cm (17.3""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2,88 kg","","https://images.icecat.biz/img/norm/high/3864678-5862.jpg|https://images.icecat.biz/img/gallery/img_3864678_high_1470926624_614_16180.jpg|https://images.icecat.biz/img/gallery/img_3864678_high_1470926625_2999_16180.jpg|https://images.icecat.biz/img/gallery/img_3864678_high_1470926625_7755_16180.jpg|https://images.icecat.biz/img/gallery/img_3864678_high_1470926626_0551_16180.jpg","400x265|450x382|650x510|270x330|1000x1025","||||","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 43,9 cm (17.3"")","Display resolution: 1600 x 900 pixels","HD type: HD+","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor model: T3400","Processor frequency: 2,16 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 1 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium T3000 Series for Mobile","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 13","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobilty Radeon HD 4330","Audio","Audio system: 16/20/24 bit ADC & DAC","Number of built-in speakers: 2","Speaker power: 4 W","Camera","Front camera resolution (numeric): 1,3 MP","Optical drive","CD read speed: 24x","CD write speed: 24x","DVD-R write speed: 8x","DVD-RAM write speed: 5x","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Jenis lubang pengisian: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® PM45 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Home Premium","Drivers included: Yes","Trial software: McAfee Security Center\nMicrosoft Office 2007","Bundled software: SAMSUNG Recovery Solution III\nAdobe Acrobat Reader","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor code: SLB3P","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35583","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 2 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,88 kg","Width: 411,4 mm","Depth: 272,4 mm","Height: 39,6 mm","Height (front): 3,26 cm","Height (rear): 3,96 cm","Other features","Wireless technology: 802.11 b/g","Infrared data port: No","Graphics card family: AMD","Type: PC","Dimensions (WxDxH): 411,4 x 272,4 x 39,6 mm","Power requirements: 100 - 240V","TV-in port: No","HDD user password: Yes","Internal modem: No","Audio","Audio drivers: REALTEK ALC272","Ports & interfaces","I/O ports: 1 x PCI Express 54 mm","Other features","Wireless communication data transfer rate: 1000 Mbit/s"