"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69"
"","","3843771","","LG","BL20.AESPBK","3843771","","Mobile Phones","119","","","BL20 ","20240307153452","ICECAT","","101335","https://images.icecat.biz/img/norm/high/3843771-5929.jpg","560x385","https://images.icecat.biz/img/norm/low/3843771-5929.jpg","https://images.icecat.biz/img/gallery_mediums/img_3843771_medium_1481103312_6373_23568.jpg","https://images.icecat.biz/thumbs/3843771.jpg","","","LG BL20 6,1 cm (2.4"") 115 g","BL20 New Chocolate, Black Red, Slider, 2.4"" TFT 262k Touchscreen, 130MB Memory, MicroSD 8GB, 5MP Camera, Quad-Band, 115g ","LG BL20, Slider, 6,1 cm (2.4""), 240 x 320 pixels, 5 MP, Bluetooth, 900 mAh","LG BL20. Form factor: Slider. Display diagonal: 6,1 cm (2.4""), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 270 h. Weight: 115 g","The Chocolate legend continues…\r\nThe new LG Chocolate BL20 phone features a sliding keypad and is the newest addition to the Chocolate series. The BL20 also features a 5-megapixel camera with autofocus and flash in a slim casing measuring just 12.3mm in depth. Widget Hotkeys enable users to personalise the phone to directly access favourite features for weather, news or personal updates. A new feature also includes Clear Memo Capture which captures text, handwritten notes and drawings with maximum clarity, offering a different way to record information.\r\n\r\nHidden navigation keys\r\nThe new Chocolate BL20 features an upgraded version of the Hidden Navigation Keys, invisible until the phone is slid open\r\n\r\nClear Memo Capture with TextScan\r\nUse the new Chocolate BL20 TextScan function with its 5.0 megapixel camera to scan texts or drawings from hand written notes to communicate with your loved ones more personally. So you can now jot down a map and store it in your phone. Or send to a friend via email or MMS \r\n\r\nWidget Hotkeys\r\nLocated at the lower right corner of the Hidden Touch Navigation, the Widget Hotkey provides one-touch direct access to four of your most frequently used functions such as Weekly Schedule, Memo, News, Today’s Weather or Alarm\r\n\r\nSide Touch Control\r\nLike using a laptop’s touch pad, the new Chocolate BL20 employs touch sensitive sidekeys that support convenient vertical scrolling. When controlling the camera zoom or increasing the volume, side touch control provides ease of se without interrupting the design of the phone\r\n\r\nSlim 3G with 5 megapixel camera\r\nWith its 5 megapixel camera the new Chocolate BL20 combines state of the art technology with beautiful design. The inclusion of AutoFocus and Flash enables it to boast the highest performance in a slim 3G slider","https://images.icecat.biz/img/norm/high/3843771-5929.jpg|https://images.icecat.biz/img/gallery/img_3871802_high_1470842795_2465_9027.jpg|https://images.icecat.biz/img/gallery/img_3871802_high_1470842795_8313_9027.jpg|https://images.icecat.biz/img/gallery/img_3871802_high_1470842798_9314_9027.jpg|https://images.icecat.biz/img/gallery/img_3843771_high_1470842799_6138_9027.jpg","560x385|448x381|300x400|286x424|233x371","||||","","","","","","","","","","Display","Display diagonal: 6,1 cm (2.4"")","Display resolution: 240 x 320 pixels","Touchscreen: Yes","Display type: TFT","Panel type: TFT","Display number of colours: 262144 colours","Memory","Flash card support: Yes","Internal memory: 130 MB","Internal storage capacity: 8 GB","Camera","Rear camera: Yes","Front camera: No","Rear camera resolution (numeric): 5 MP","Rear camera resolution: 2560 x 1920 pixels","Built-in flash: Yes","Digital zoom: 9x","Auto focus: Yes","Network","Mobile network generation: 3G","Data network: 3G, Edge, GPRS","Data transmission","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Infrared data port: No","Messaging","Multimedia Messaging Service (MMS): Yes","Instant messaging (IM): Yes","Video","Video call: No","Video capture resolution (max): 320 x 240 pixels","Video compression formats: 3GP, H.263, H.264, MPEG4, WMV","Maximum frame rate: 15 fps","Audio","FM radio: Yes","Ringer type: Polyphonic","Music player: Yes","Polyphonic rings quantity: 64","Voice recording: Yes","Power","Battery capacity: 900 mAh","Talk time (2G): 4 h","Standby time (2G): 270 h","Battery technology: Lithium-Ion (Li-Ion)","Weight & dimensions","Weight: 115 g","Width: 50,8 mm","Depth: 12,3 mm","Height: 106,9 mm","Phone features","Form factor: Slider","Personal info management (PIM): Alarm clock, Calculator, Calendar, Notes","Java technology: Yes","Vibrating alert: Yes","Phonebook capacity: 1000 entries","Speakerphone: Yes","Embedded games: 2","Text prediction system type: T9","Text prediction system: Yes","GPS Performance","Position location: No","GPS (satellite): No","Other features","Networking type: GSM/GPRS/EDGE/UMTS/HSDPA","Operating frequency: 850/900/1800/1900/2100 MHz","Browser supported: xHTML, HTML","Video capability: Yes","Playback formats: MP3, AMR, MIDI, AAC, AAC+, 3GP"