"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","37985765","","LevelOne","WAB-8011","37985765","4015867200384","Wireless Access Points","909","","","AC1200 Dual Band Outdoor PoE Wireless Access Point, Controller Managed","20240314195012","ICECAT","1","62896","https://images.icecat.biz/img/gallery/37985765_4344190402.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/37985765_4344190402.jpg","https://images.icecat.biz/img/gallery_mediums/37985765_4344190402.jpg","https://images.icecat.biz/img/gallery_thumbs/37985765_4344190402.jpg","http://objects.icecat.biz/objects/mmo_37985765_1507646506_1362_26602.pdf","http://objects.icecat.biz/objects/mmo_37985765_1510068155_2908_15996.pdf|http://objects.icecat.biz/objects/mmo_37985765_1510068207_0068_19907.pdf","LevelOne WAB-8011 wireless access point 1200 Mbit/s Grey Power over Ethernet (PoE)","1200 Mbps, 802.11a/b/g/n/ac, 2.4/5 GHz, IP65, PoE, 4 kg","LevelOne WAB-8011, 1200 Mbit/s, 433 Mbit/s, 10,100,1000 Mbit/s, 2.4 - 2.483, 5.15 - 5.35, 5.46 - 5.72, 5.725 - 5.82 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n,..., 100 user(s)","LevelOne WAB-8011. Maximum data transfer rate: 1200 Mbit/s, Wi-Fi data rate (max): 433 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Fitur SSID (Service Set Identifier): SSID broadcast on/off. WAN connection: Ethernet (RJ-45). Power consumption (typical): 30 W. Product colour: Grey, International Protection (IP) code: IP65, Country of origin: China","The LevelOne WAB-8011 is a managed, outdoor dual-band 802.11ac/n wireless access point, capable of a combined speed of up to 1200 Mbps. The device runs on 2.4 and 5 GHz frequencies, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAB-8011 also offers PoE, removing the need for an external power supply, which makes it easy to install. Advanced weatherproof design, rated to IP65 means the WAP is designed for outdoor deployments, and can withstand rain, humidity, dust, snow and extremely hot conditions. A fast, versatile and secure access point for a wide variety of outdoor network requirements. The LevelOne WAB-8011 is a managed, outdoor dual-band 802.11ac/n wireless access point, capable of a combined speed of up to 1200 Mbps. The device runs on 2.4 and 5 GHz frequencies, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAB-8011 also offers PoE, removing the need for an external power supply, which makes it easy to install. Advanced weatherproof design, rated to IP65 means the WAP is designed for outdoor deployments, and can withstand rain, humidity, dust, snow and extremely hot conditions. A fast, versatile and secure access point for a wide variety of outdoor network requirements.","https://images.icecat.biz/img/gallery/37985765_4344190402.jpg|https://images.icecat.biz/img/gallery/37985765_9998593485.jpg|https://images.icecat.biz/img/gallery/37985765_7721525149.jpg|https://images.icecat.biz/img/gallery/37985765_0619301914.jpg|https://images.icecat.biz/img/gallery/37985765_8802802914.jpg|https://images.icecat.biz/img/gallery/37985765_5037273054.jpg","3000x2250|3000x2250|3000x2250|3000x2250|1417x1063|3000x2250","|||||","","","","","","","","","","Features","2.4 GHz: Yes","5 GHz: Yes","Maximum data transfer rate: 1200 Mbit/s","Wi-Fi data rate (max): 433 Mbit/s","Ethernet LAN data rates: 10,100,1000 Mbit/s","Frequency band: 2.4 - 2.483, 5.15 - 5.35, 5.46 - 5.72, 5.725 - 5.82 GHz","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u","Number of users: 100 user(s)","Channels quantity: 165 channels","Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM","Wi-Fi Multimedia (WMM)/(WME): Yes","Operating modes: Access Point (AP),Gateway,Repeater,WISP","Quality of Service (QoS) support: Yes","Security","Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Fitur SSID (Service Set Identifier): SSID broadcast on/off","Number of SSID supported: 4","Management features","Web-based management: Yes","Firmware upgradeable: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","WAN connection: Ethernet (RJ-45)","Power","Power over Ethernet (PoE): Yes","Power consumption (typical): 30 W","Design","Product colour: Grey","International Protection (IP) code: IP65","Reset button: Yes","Country of origin: China","Certification: CE, FCC","Internal: No","Antenna","Antenna connector type: N-type","Number of connectors: 4","Weight & dimensions","Width: 230 mm","Depth: 380 mm","Height: 85 mm","Weight: 4 kg","Packaging data","CD manual: Yes","CD quick installation guide: Yes","Package width: 285 mm","Package depth: 455 mm","Package height: 125 mm","Package weight: 4,4 kg","Package type: Box","Packaging content","Mounting kit: Yes","Quick start guide: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): -40 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 5 - 90%","Logistics data","Harmonized System (HS) code: 85176990","Master (outer) case width: 475 mm","Master (outer) case length: 650 mm","Master (outer) case height: 305 mm","Master (outer) case weight: 23,5 kg","Quantity per master (outer) case: 5 pc(s)"