"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124"
"","","37165486","","Sony","5013493353169","37165486","5013493353169","Digital Cameras","575","","","α7S II+ XLR-K2M","20240314193857","ICECAT","1","108713","https://images.icecat.biz/img/gallery/2ff0d748ad182da6cd3249e7902c2621.jpg","577x408","https://images.icecat.biz/img/gallery_lows/2ff0d748ad182da6cd3249e7902c2621.jpg","https://images.icecat.biz/img/gallery_mediums/2ff0d748ad182da6cd3249e7902c2621.jpg","https://images.icecat.biz/img/gallery_thumbs/2ff0d748ad182da6cd3249e7902c2621.jpg","","","Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black","Body, 12.2MP, 35mm Full Frame Exmor CMOS, 4240 x 2384 Max, ISO 100 - 409600, 169-Point AF, 4K Video, 5-Axis IS, WiFi 802.11b/g/n, NFC, HDMI micro, Micro USB, MS Duo / SD, 2.95"" LCD VariAngle, E-Mount + XLR-K2M Mic Kit","Sony α7S II+ XLR-K2M, 12,2 MP, 4240 x 2832 pixels, CMOS, 4K Ultra HD, 584 g, Black","Sony α7S II+ XLR-K2M. Camera type: MILC Body, Megapixel: 12,2 MP, Sensor type: CMOS, Maximum image resolution: 4240 x 2832 pixels. ISO sensitivity (max): 409600. Digital zoom: 4x. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,49 cm (2.95""). Viewfinder type: Electronic. Weight: 584 g. Product colour: Black","Sensitivity mastered\n\nMeet the α7S II — with ultra-high sensitivity, wide dynamic range, internal 4K movie recording and superior shooting stability.\n\nExpand your expressive freedom\n\nBrilliant features realize what you can imagine\n\nExtend your powers of perception with the new α7S II, for extra sensitivity, wide dynamic range, accurate focusing, and unshakeable stability to shoot with solid assurance.\n\nMore dynamic detail\n\nUltra-high sensitivity, extra-wide dynamic range and improved image processing algorithm deliver high-quality images with spectacular details.\n\nAt the forefront of 4K\n\nNow internally records 4K movies in full-frame format featuring full pixel readout5 without pixel binning, and includes an array of advanced movie functions.\n\nExtra stability for all shooting\nBuilt-in stabilization clarifies every situation\n\nCompensation for five types of camera shake that can blur stills/movies shot handheld matches the camera's great sensitivity so you can use more shutter speed/ISO/aperture settings.\n\nExtra stability for all shooting\n\nBuilt-in stabilization clarifies every situation\n\nCompensation for five types of camera shake that can blur stills/movies shot handheld matches the camera's great sensitivity so you can use more shutter speed/ISO/aperture settings.\n\nFocus with more finesse\n\nFast Intelligent AF accelerates speed and precision\n\nWith advanced Fast Intelligent AF featuring enhanced accuracy even in the dark and accelerated AF for movie shooting, the α7S II helps to assure that you capture clear stills and movies.\n\nOptimal operability\n\nExpertly engineered for durability under duress\n\nReady for action under all conditions, even using large lenses, the α7S II integrates advanced functions that are worthy of extraordinary imaging performance in the long run.\n\nWide-ranging accessories meet every need\n\nProfessional level options open up new possibilities\n\nFurther expand your shooting pleasure and give your photography a professional edge with accessories designed for exceptional performance, durability and practicality.\n\nSupported in Capture One Express (for Sony)\n\nOne of the world's best RAW converters by Phase One\n\nCapture One Express (for Sony) is one of the world's best RAW converters, rendering precise colors and incredible detail. It contains flexible digital asset management, all the essential adjustment tools and fast, responsive performance in one customizable and integrated solution.1","https://images.icecat.biz/img/gallery/2ff0d748ad182da6cd3249e7902c2621.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73206.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73207.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73208.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-732010.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73205.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73209.jpg|https://images.icecat.biz/img/gallery/3c5f9033d0805d1090da05a3c10a288d.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73204.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73202.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-732011.jpg|https://images.icecat.biz/img/gallery/29910802-Sony-ILCE7SM2B_CEC-73203.jpg|https://images.icecat.biz/img/gallery/943da4e6c61a0299bde800134f5e3174.jpg|https://images.icecat.biz/img/gallery/8535ea4b5c83fa061cf2847bd2389f08.jpg|https://images.icecat.biz/img/gallery/2da37df9777a8210455cbbd316b66556.jpg|https://images.icecat.biz/img/gallery/333461bfe24c767923f13e3785c25e65.jpg|https://images.icecat.biz/img/gallery/3d7fd9807f64716e02c078a15cc95a62.jpg|https://images.icecat.biz/img/gallery/53d8ca3ebb71d2ad15b8dbfdfeb0c8ac.jpg|https://images.icecat.biz/img/gallery/ec1ab90fab0e27f9428dd6a062f79d4c.jpg|https://images.icecat.biz/img/gallery/3303e4e447b85d1e68958b4a136d409f.jpg","577x408|1000x391|1000x391|1000x391|1000x391|1000x391|1000x391|676x400|1000x391|1000x391|1000x391|1000x391|676x400|676x400|676x400|676x400|676x400|676x400|676x400|676x400","|||||||||||||||||||","","","","","http://objects.icecat.biz/objects/29910802_2576940.mp4","","","","","Picture quality","Camera type: MILC Body","Megapixel: 12,2 MP","Sensor type: CMOS","Maximum image resolution: 4240 x 2832 pixels","Still image resolution(s): 3:2:\nL: 4240 x 2832 (12M), M: 2768 x 1848 (5.1M), S: 2128 x 1416 (3.0M), APS-C L: 2768 x 1848 (5.1M), M: 2128 x 1416 (3.0M), S: 1376 x 920 (1.3M)\n16:9:\nL: 4240 x 2384 (10M), M: 2768 x 1560 (4.3M), S: 2128 x 1200 (2.6M), APS-C L: 2768 x 1560 (4.3M), M: 2128 x 1200 (2.6M), S: 1376 x 776 (1.1M)","Image stabilizer: Yes","Image formats supported: JPG, RAW","Image stabilizer location: Body","Supported aspect ratios: 3:2, 16:9","Total megapixels: 12,4 MP","Image sensor size (W x H): 35,6 x 23,8 mm","Sensor format: Full-frame","Lens system","Digital zoom: 4x","Extra/Smart zoom: 2x","Lens mount interface: Sony E","Focusing","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Contrast Detection Auto Focus, Single Auto Focus","Auto Focus (AF) object detection: Face","Auto Focus (AF) points: 169","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 50","ISO sensitivity (max): 409600","Light exposure modes: Aperture priority AE, Auto, Shutter priority AE","Light exposure correction: ±5EV (1/2; 1/3 EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 102400, 50, 100, 12800, 409600","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/8000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Second curtain synchro, Slow synchronization","External flash connector: Yes","Flash sync-speed: 1/250 s","Flash exposure compensation: Yes","Flash exposure correction: ±3EV (1/2; 1/3 EV step)","Shoe mounting point: Yes","Video","Video recording: Yes","Maximum video resolution: 3840 x 2160 pixels","HD type: 4K Ultra HD","Video resolutions: 1280 x 720,1920 x 1080,3840 x 2160","Resolution at capture speed: 3840x2160@24fps, 1920x1080@120fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 1920x1080@50fps, 1920x1080@60fps, 3840x2160@25fps, 3840x2160@30fps","Analog signal format system: NTSC, PAL","Video formats supported: AVC, AVCHD, H.264, MP4, MPEG4, XAVC-I","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Voice recording: Yes","Audio formats supported: AC3, LC-AAC, LPCM","Memory","Compatible memory cards: MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Touchscreen: No","Display diagonal: 7,49 cm (2.95"")","Display resolution (numeric): 1228800 pixels","Vari-angle LCD display: Yes","Second display: No","Viewfinder","Viewfinder type: Electronic","Magnification: 0,78x","Viewfinder screen size: 0.5""","Ports & interfaces","USB version: 2.0","HDMI: Yes","USB connector: Micro-USB","HDMI connector type: Micro","Microphone in: Yes","Headphone outputs: 1","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Data network: Not supported","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Shade, Underwater","Scene modes: Night, Night portrait, Panorama, Portrait, Sports, Sunset, Twilight, Landscape","Shooting modes: Aperture priority, Auto, Program, Shutter priority","Photo effects: Black&White, Neutral, Sepia, Vivid","Self-timer delay: 2,5,10 s","Contrast adjustment: Yes","Saturation adjustment: Yes","Camera playback: Highlights, Single image, Slide show, Thumbnails","Dioptre correction: Yes","Diopter adjustment (D-D): -4 - 3","Histogram: Yes","Camera file system: DCF 2.0, Exif 2.3, MPF, RAW","Anti-dust function: Yes","Eye relief: 2,3 cm","Image processor: BIONZ","Design","Product colour: Black","Battery","Battery life (CIPA standard): 370 shots","Battery life (max): 1 h","Battery type: NP-FW50","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 126,9 mm","Depth: 60,3 mm","Height: 95,7 mm","Weight: 584 g","Weight (including battery): 627 g","Packaging content","Hand strap: Yes","AC adapter included: Yes","Cables included: Micro-USB","Battery charger included: Yes","Batteries included: Yes","Other features","Power source type: Battery","Technical details","Memory function: Yes","Self-timer: Yes"