"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","3511883","","Epson","C11CA52307","3511883","","Printer Multifungsi","304","Stylus","Photo","Epson Stylus Photo PX810FW","20240307153452","ICECAT","1","109530","https://images.icecat.biz/img/norm/high/3511883-4053.jpg","200x125","https://images.icecat.biz/img/norm/low/3511883-4053.jpg","https://images.icecat.biz/img/gallery_mediums/img_3511883_medium_1481104532_2562_23531.jpg","https://images.icecat.biz/thumbs/3511883.jpg","","","Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi","Stylus Photo PX810FW, Hi-Definition 4-in-1, 5760 x 1440, CIS 4800x4800 dpi, USB 2.0, Wi-Fi","Epson Stylus Photo PX810FW, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, A4, Direct printing","Epson Stylus Photo PX810FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing","Print, scan, copy and fax from anywhere in the home with this wireless, Hi-Definition 4-in-1. It is easy to use thanks to the large, clear 19.8 cm touch panel that guides you through everything you want to do.\r\n\r\nIt prints glossy photos that look better and last longer than lab prints, allows you to personalise your CDs/DVDs with direct printing onto suitable discs, and prints A4 documents at speeds of up to 40 ppm.*²\r\n\r\nThe Automatic Document Feeder makes faxing or copying multi-page documents fast and effortless. Its two paper trays are ideal for storing A4 and photo-size paper simultaneously, so you won’t need to change paper each time you swap between photo and document printing.\r\n\r\nIt’s economical too. You can save paper by printing on both sides with the included auto-duplexer. And you save money with individual inks, as you only need to replace the colour used.","https://images.icecat.biz/img/norm/high/3511883-4053.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-30282.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-30283.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-30285.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-30286.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-30288.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-302810.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302811.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302812.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302813.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302814.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302815.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302816.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302818.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302819.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302820.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302821.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302824.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302825.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302826.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302827.jpg|https://images.icecat.biz/img/gallery/3590497-Epson-C11CA52306CS-302830.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-302831.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-302832.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-238921.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-238924.jpg|https://images.icecat.biz/img/gallery/3511883-Epson-C11CA52307-238925.jpg","200x125|400x314|400x197|400x266|400x266|400x266|400x393|400x265|400x245|400x282|400x282|400x282|400x266|400x180|400x180|400x171|400x170|400x330|400x202|387x400|400x266|400x371|400x180|400x212|400x266|400x266|400x266","||||||||||||||||||||||||||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 5760 x 1440 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Print speed (colour, normal quality, A4/US Letter): 40 ppm","DVD/CD printing: Yes","Copying","Copying: Mono copying","Scanning","Scanning: Colour scanning","Scanner type: Flatbed scanner","Maximum scan resolution: 4800 x 4800 DPI","Scan technology: CIS","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Fax memory: 180 pages","Fax speed dialing (max numbers): 60","Error Correction Mode (ECM): Yes","Features","Digital sender: No","Country of origin: Indonesia","Input & output capacity","Total input capacity: 120 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: C6, DL","Media weight (tray 1): 60-95 g/m2","Ports & interfaces","Direct printing: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Performance","Mac compatibility: Yes","Design","Market positioning: Home & office","Weight & dimensions","Weight: 11,3 kg","Packaging data","Package width: 535 mm","Package depth: 560 mm","Package height: 310 mm","Package weight: 14,4 kg","Quantity per pack: 1 pc(s)","Logistics data","Pallet width: 80 cm","Pallet length: 120 cm","Pallet height: 2,01 m","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 12 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 2,01 m","Products per pallet layer (UK): 2 pc(s)","Products per pallet (UK): 12 pc(s)","Other features","Standard input trays: 2","Networking features: 100BASE-TX, 10BASE-T","Dimensions (WxDxH): 466 x 458 x 198 mm","Wireless technology: 802.11b/g","Print head: Micro Piezo","Compatible operating systems: Windows 2000/XP /XP-x64 /Vista /7, Mac OS 10.3.9 +","PictBridge: Yes","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Print, Scan","Fax","Fax speed (A4): 3 sec/page"