"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","33442430","","Tripp Lite","P018-002-ARD","33442430","0037332199089|037332199089","Power Cables","869","","","P018-002-ARD Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 2 ft. (0.61 m), Red","20240310101044","ICECAT","1","61096","https://images.icecat.biz/img/gallery/444b7b780715561e76c012982f62ea2c.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/444b7b780715561e76c012982f62ea2c.jpg","https://images.icecat.biz/img/gallery_mediums/444b7b780715561e76c012982f62ea2c.jpg","https://images.icecat.biz/img/gallery_thumbs/444b7b780715561e76c012982f62ea2c.jpg","http://objects.icecat.biz/objects/mmo_33442430_1708369398_8611_2120970.pdf","","Tripp Lite P018-002-ARD power cable Red 0,6 m C14 coupler C15 coupler","Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 2 ft. (0.61 m), Red","Tripp Lite P018-002-ARD, 0,6 m, C14 coupler, C15 coupler, SJT, 250 V, 15 A","Tripp Lite P018-002-ARD. Cable length: 0,6 m, Connector 1: C14 coupler, Connector 2: C15 coupler, Cable type: SJT. Input voltage: 250 V, Input current: 15 A","C15 to C14 Power Cord for Network Devices That Require a Heavy-Gauge Connection\nThis 250V C15 to C14 cable features 14 AWG wire suitable for high power connections, making it reliable for large server applications that require a higher-rated, heavier-gauge cable. The C15 connector is designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This IEC C14 to IEC C15 cord can also replace or upgrade the standard power cord provided by the device's manufacturer. The 2-ft. (0.61 m) length helps reduce cable clutter and minimize the risk of tripping.\n\nColor-Coded to Avoid Misidentification That Can Cause Costly Downtime\nThis C15 to C14 power cable features a red SJT jacket and fully molded red ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.","https://images.icecat.biz/img/gallery/444b7b780715561e76c012982f62ea2c.jpg|https://images.icecat.biz/img/gallery/e1e4c1a34a8d04f0acd465c19f12ec60.jpg|https://images.icecat.biz/img/gallery/33442440_2954992296.jpg|https://images.icecat.biz/img/gallery/33442440_5187818243.jpg|https://images.icecat.biz/img/gallery/33442440_1952156325.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Recommended for powering PoE switches with high-wattage power supplies|2-ft. (0.61 m) length allows flexibility in placing devices, while avoiding cable clutter|C14 to C15 power cable replaces or upgrades original manufacturer's power cord|Color-coded red for fast, easy identification in a crowded rack or workstation|Thick 14 AWG wire gauge manages high power levels required for larger equipment","Features","Product colour: Red","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 0,6 m","Connector 1: C14 coupler","Connector 2: C15 coupler","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 14","Cable type: SJT","Certification: UL","Power","Input voltage: 250 V","Input current: 15 A","Operational conditions","Operating temperature (T-T): -20 - 105 °C","Storage temperature (T-T): -20 - 105 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 10 - 85%","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 278,9 mm","Package weight: 130 g","Technical details","Applicability: Universal","Master (outer) case GTIN (EAN/UPC): 10037332199086","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 350 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 500,1 mm","Master (outer) case weight: 1,31 kg","Quantity per master (outer) case: 10 pc(s)","Other features","Country of origin: Vietnam"