"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","3239923","","Fujitsu","VFY:R3005SF010NL","3239923","","Servers","156","PRIMERGY","RX300","PRIMERGY RX300 S5","20221021101432","ICECAT","1","103074","https://images.icecat.biz/img/norm/high/3239923-5314.jpg","5347x1955","https://images.icecat.biz/img/norm/low/3239923-5314.jpg","https://images.icecat.biz/img/gallery_mediums/img_3239923_medium_1481025532_7414_12489.jpg","https://images.icecat.biz/thumbs/3239923.jpg","","","Fujitsu PRIMERGY RX300 S5 server 146 GB Rack (2U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 800 W","PRIMERGY RX300 S5, Rack 2U, Intel Xeon E5504 (4C, 2.00GHz, SLC: 4x 256 KB , TLC: 4MB, 80W), 2GB DDR3-1066 PC3-8500F RAM, 2x 73GB SAS 3 Gb/s 10000rpm 2.5"" HDD, DVD Super Multi, Gigabit Ethernet","Fujitsu PRIMERGY RX300 S5, 2 GHz, E5504, 2 GB, DDR3-SDRAM, 146 GB, Rack (2U)","Fujitsu PRIMERGY RX300 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 146 GB, Hard drive size: 2.5"", Hard drive interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)","Virtualization needs a reliable basis - RX300 S5 to meet the highest demands\r\n\r\nThe consolidation of dedicated servers and the use of efficient virtualized run environments provide measurable benefits and\r\nnew flexibility regarding IT operations management. Services can thus be flexibly moved to other servers during operation to allow hardware maintenance without operational interruption or to use systems with more performance during peak-load times. Test systems can be easily converted to productive systems via live migration.\r\n\r\nVirtualized environments are the main application for RX300 systems and their new multi-core CPUs in the Intel® Xeon® 5500 series. Operating systems and installed applications may run simultaneously on one and the same physical hardware.\r\nRX300 S5 provides all the platform features required for efficient virtualization: \r\n-High, scalable I/O performance with PCIe Gen2, x4/x8 Turbo mode, up to 7 free PCIe slots - so that disk I/O and network/SAN accesses do not become a bottleneck!.\r\n-The generosity of the maximum 144 GB main memory for a high-performance determinable, optimal sizing of the virtual server environment making the main memory never become the point of contention for Hypervisors, operating systems nor consolidated applications.\r\n-Top performance with state-of-the-art Dual-, Quad- or Turbo Quad-Core Intel® Xeon® 5500 series CPUs as well as doubled I/O performance with PCIe Gen2.0 let every virtual system work at a higher performance level than before.\r\n-The reliability of a premium server system in a space-saving 2 U design so that the cost benefits arising from standardized rack servers and virtual systems do not become a survival risk!\r\n\r\nThe reliability of the RX300 server platform also leaves nothing to be desired in other application areas, e.g. as database servers or application servers for business-critical processes.","https://images.icecat.biz/img/norm/high/3239923-5314.jpg|https://images.icecat.biz/img/gallery/3239923_4969.jpg|https://images.icecat.biz/img/gallery/3239923_2637.jpg|https://images.icecat.biz/img/gallery/3239923_1737.jpg|https://images.icecat.biz/img/gallery/3239923_4945.jpg|https://images.icecat.biz/img/gallery/3239923_2888.jpg|https://images.icecat.biz/img/gallery/3239923_5771.jpg|https://images.icecat.biz/img/gallery/3239923_9724.jpg|https://images.icecat.biz/img/gallery/img_3239923_high_1473175483_8912_32631.jpg|https://images.icecat.biz/img/gallery/img_3239923_high_1473175509_5426_32631.jpg","5347x1955|5594x1896|5594x1896|5693x1955|5693x1955|5347x1955|5237x1961|5347x1955|5708x3627|5708x3627","|||||||||","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5504","Processor frequency: 2 GHz","Processor cores: 4","Processor cache: 4 MB","Motherboard chipset: Intel® 5520","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 4,8 GT/s","Maximum number of SMP processors: 2","Processor socket: Socket B (LGA 1366)","Processor lithography: 45 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: D0","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Nehalem EP","Tcase: 76 °C","Maximum internal memory supported by processor: 144 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800 MHz","Memory bandwidth supported by processor (max): 19,2 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 42.5 x 45 mm","Processor code: SLBF9","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 40 bit","Embedded options available: Yes","CPU multiplier (bus/core ratio): 15","Processor system type: DP","Processor series: Intel Xeon 5500 Series","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 144 GB","Memory slots: 18","ECC: Yes","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 146 GB","Optical drive type: DVD Super Multi","Number of hard drives installed: 2","Hard drive capacity: 73 GB","Hard drive interface: Serial Attached SCSI (SAS)","Hard drive size: 2.5""","Number of hard drives supported: 8","RAID levels: 1, 5, 6, 10, 50, 60","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 2","Serial ports quantity: 2","Expansion slots","PCI Express x4 slots: 5","PCI Express x8 slots: 2","Design","Chassis type: Rack (2U)","Performance","Noise level: 45 dB","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 40711","Power","Redundant power supply (RPS) support: Yes","Power supply: 800 W","Power requirements: 100 - 240V@50 - 60Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Compliance industry standards: ASR&R, PDA","Certification: GS, CE,CSAc/us, FCC Class A, CB, RoHS, WEEE, VCCI, C-Tick","Weight & dimensions","Weight: 25 kg","Other features","Dimensions (WxDxH): 482,6 x 770 x 85,9 mm","Ventilation fan(s): 5","Features","Images Type Map:
","Other features","Drive bays: 1x 5.25"", 2x 3.5""","DVD interface type: SATA"