"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","32127114","","Samsung","LS24C65UPCK","32127114","","Computer Monitors","222","","","S24C650PL","20240307153452","ICECAT","1","155811","https://images.icecat.biz/img/gallery/22106018_3635.jpg","900x600","https://images.icecat.biz/img/gallery_lows/22106018_3635.jpg","https://images.icecat.biz/img/gallery_mediums/22106018_3635.jpg","https://images.icecat.biz/img/gallery_thumbs/22106018_3635.jpg","","http://objects.icecat.biz/objects/mmo_32127114_1473159241_9223_24934.pdf","Samsung S24C650PL LED display 59,9 cm (23.6"") 1920 x 1080 pixels Full HD Black","23"", 16:9, LED, 16.7 M, 1920x1080","Samsung S24C650PL, 59,9 cm (23.6""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Samsung S24C650PL. Display diagonal: 59,9 cm (23.6""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black","Improve your work with HAS design\nFind the perfect viewing experience with the help of Samsung’s Height Adjustable Stand (HAS). Its simple controls allow for users to tailor their monitor height and angle to meet their exact eye level and therefore improve their productivity when working. It ensures that users are always benefitting from the best\n\nUpgrade to the next level with Mega Dynamic Contrast\nMega Dynamic Contrast Ratio delivers new levels of color and picture quality to your viewing experience with images that are real-to-life. A breathtaking Mega∞ DCR contrast ratio shows blacks at their absolute darkest and pristine whites and other colors at their brightest. You will notice the crystal clear picture clarity. It is like explosions of colors that make other screens seem dull in comparison. Enjoy your multimedia content with the professionalism it deserves. \n\nThe USB Hub that sets you free\nStreamline your desk with simple and hassle-free connectivity. The built-in USB Hub features 2 USB ports and replaces the need for a docking station. Furthermore, the enhanced connectivity also means that all your devices can be connected and controlled through the monitor. So, everything from your mouse and keyboard to your external speakers, printers and USB devices can simply connect to your Samsung Business Monitor. This monitor really sets you PC free!\n\n*This feature may vary by model.\n\nThe total audio-video solution with built-in speakers\nWith a built-in Samsung Stereo Speaker, a 2 way Speaker delivers high-quality stereo sound and a richer multimedia experience. You’ll enjoy enhanced movies and music, as if you were in a theatre or concert, thanks to Samsung’s outstanding audio. Experience total convenience and make the most of home or office space with cost-efficient built-in speakers.\n\nKeep your work space as efficient as your monitor \nIf you need a work monitor that uses office space efficiently, then Samsung LED Business Monitor SC650/SC450 is the perfect choice. From physically moving the monitor with the carrying handle to quickly installing, the SC650/SC450 is ready to deliver an efficient and clean work space. Optimizing your office space is now easily achieved with the Samsung LED Business Monitor SC650/SC450.\n\nMaximise your space with easy wall mounting\nGive your monitor the best possible positioning with the VESA Wall Mount. Easy to mount and install, it is convenient, safe, compatible, and the perfect partner to your monitor. You will always have a great viewing angle and it also makes the most of your space with its slim design.\n\nExperience minimal design and maximum effect.\nMaximise your monitor experience with the help of a chic narrow bezel. With its narrow bezel width, users benefit from reduced distraction when looking at the monitor and therefore can enjoy greater levels of concentration. The extra screen space also makes it easier to set up a dual monitor workstation, which also adds to work productivity. But for those who just want a smart looking monitor, the narrow bezel adds a sophisticated look and feel to any desk.\n\nSee perfect colours from wherever you sit\nMaximise your viewing experience with Samsung’s superior AD-PLS technology (Plane to Line Switching). The SC650, which can cover an amazing 178̊ viewing angle both vertically and horizontally, boasts a crisp and detailed picture by maintaining true-to-life color, even when viewed from extreme angles, so the experience is always vivid and brilliant.\n\nSee your work from the best possible angle\nProvide employees with an optimal viewing experience in the office with the reasonably priced Samsung Business Monitor. While conventional monitors have a viewing angle of 170 degrees horizontally, the Samsung monitor has an extra wide viewing angle of 178 degrees. The additional 8 degrees is particularly useful when sharing on-screen information with one or more coworkers or presenting your ideas to clients. The Samsung Business Monitor has improved its vertical viewing angles by 18 degrees, making it the perfect display for giving presentations in front of a large audience or when viewing other content such as a video.\n\nHDMI Port\nBring all of your content onto your monitor using the HDMI Port. With a wide range of inputs, you can be assured of making a quick and easy connection to your monitor. \n\nPivot\nChange your monitor perspective using Samsung’s innovative Pivot feature. It allows you to rotate your screen up to 90 degrees to match your exact viewing needs.\n\nSwivel\nSamsung’s Swivel functionality ensures that the monitor can be easily and quickly re-adjusted, and is extremely useful when working in groups.\n\n\nTilt\nSet your monitor to the perfect angle with Samsung’s Tilt functionality. It ensures that your monitor is always providing the most comfortable experience.\n\nEco Certification – TCO Display certified\nMeeting the strict environmental requirements of the TCO Display standard, the Samsung monitors represent the cutting-edge of responsible design and manufacture, ensuring the health of both users and the planet. \n\nRecycled Plastics\nSamsung Business Monitors (SC650/SC450) embrace the green movement by using some recycled plastics during the manufacturing process.\n\nEco Certification – EPEAT\nUpgrade to the greener Samsung LED Business Monitor, which comes with the new Green Certificate from EPEAT. With reduced ‘soft power’ consumption, this eco-friendly monitor is perfect for business.\n\nEco Certification – Energy Star\nMinimise costs with Samsung’s LED Business Monitor, which has been accredited with the Energy Star rating. With less power consumption, this monitor is good for business and the environment.","https://images.icecat.biz/img/gallery/22106018_3635.jpg|https://images.icecat.biz/img/gallery/22106018_3618.jpg|https://images.icecat.biz/img/gallery/32127114_7466484700.jpg|https://images.icecat.biz/img/gallery/22106018_5952.jpg|https://images.icecat.biz/img/gallery/22106018_6569.jpg|https://images.icecat.biz/img/gallery/22106018_7593.jpg|https://images.icecat.biz/img/gallery/22106018_9566.jpg|https://images.icecat.biz/img/gallery/22106018_3910.jpg|https://images.icecat.biz/img/gallery/22106018_1509.jpg|https://images.icecat.biz/img/gallery/22106018_9336.jpg|https://images.icecat.biz/img/gallery/22106018_9873.jpg|https://images.icecat.biz/img/gallery/22106018_3550.jpg|https://images.icecat.biz/img/gallery/22106018_0833.jpg|https://images.icecat.biz/img/gallery/22106018_9222.jpg|https://images.icecat.biz/img/gallery/32127114_1922242636.jpg","900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600","||||||||||||||","","","","","","","","","","Display","Display diagonal: 59,9 cm (23.6"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: AD-PLS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,2715 x 0,2715 mm","Digital horizontal frequency: 30 - 81 kHz","Digital vertical frequency: 56 - 75 Hz","3D: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 2 W","Design","Product colour: Black","Heavy metals free: Hg (mercury)","Ports & interfaces","Built-in USB hub: Yes","Headphone out: No","USB hub version: 2.0","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","Audio input: No","Audio output: No","Card reader integrated: No","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","VESA mounting interfaces: 100 x 100 mm","Height adjustment: 13 cm","Pivot: Yes","Pivot angle: -1 - 95°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -3 - 25°","Power","Power consumption (typical): 26 W","Power consumption (standby): 0,3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 49,6 kWh","Packaging content","Cables included: USB, VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 554,6 mm","Depth (with stand): 224 mm","Height (with stand): 487,4 mm","Weight (with stand): 5,75 kg","Width (without stand): 554,6 mm","Depth (without stand): 55,5 mm","Height (without stand): 330,5 mm","Weight (without stand): 4 kg","Packaging data","Package width: 632 mm","Package depth: 406 mm","Package height: 185 mm","Package weight: 7,35 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","Built-in subwoofer: No","TV tuner integrated: No","Brightness: 250 cd/m²","Energy efficiency class (old): B"