"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","314283","","Canon","IP6000D","314283","","Inkjet Printers","234","","","Printer Canon IP-6000D inkjet","20221021101432","ICECAT","","97121","https://images.icecat.biz/img/norm/high/314283-1608.jpg","200x200","https://images.icecat.biz/img/norm/low/314283-1608.jpg","https://images.icecat.biz/img/gallery_mediums/img_314283_medium_1480935706_9565_26422.jpg","https://images.icecat.biz/thumbs/314283.jpg","","","Canon Printer IP-6000D inkjet inkjet printer Colour 4800 x 1200 DPI A4","Printer Canon IP-6000D inkjet","Canon Printer IP-6000D inkjet, Colour, 4800 x 1200 DPI, 6, A4, 11 ppm, LCD","Canon Printer IP-6000D inkjet. Colour, Number of print cartridges: 6. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm. Display: LCD","Offering extensive connectivity with outstanding photo quality, the Canon PIXMA iP6000D is a personal photo centre, enabling direct printing from memory cards, digital cameras and even camera phones.
\r\n \r\n \r\nFeatures
\r\nDirect memory card printing, PictBridge port & IrDA
\r\nLarge colour LCD viewer
\r\nSpectacular photo quality with 4800 x 1200dpi1, 6 inks and FINE
\r\nDual paper trays, integral duplex unit & CDR/DVD printing
\r\nFast borderless printing
\r\nEfficient Single Ink system
\r\n","https://images.icecat.biz/img/norm/high/314283-1608.jpg","200x200","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 6","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 11 ppm","Print resolution colour: 4800 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 9 ppm","Input & output capacity","Maximum input capacity: 300 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media size (tray 1): A4, B5, A5, Credit Card (54 x 86 mm), 4 x 6"", 5 x 7""","Performance","Sound power level (printing): 32 dB","Design","Market positioning: Home & office","Display: LCD","System requirements","Compatible operating systems: Windows XP, Windows 2000, Windows Me, Windows 98, \nMacintosh computer with Mac OS 9.x, Mac OS X v10.2.1","Weight & dimensions","Weight: 7 kg","Packaging data","Bundled software: Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord,\nEasy-PrintToolBox \nMac: Easy-PhotoPrint","Other features","Dimensions (WxDxH): 429 x 312 x 195 mm","Interface: USB","Media types supported: 64 - 105 g/m²","Standard input trays: Sheet feeder. Cassette","Ports & interfaces","I/O ports: Direct Print Port: Camera direct photo printing from PictBridge &\nBubble Jet Direct compliant digital cameras & camcorders\nMobile Phone: IrDA 1.2 (JPEG)"