"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78" "","","31125228","","Samsung","LH48DCEHLGC","31125228","8806088288031","Signage Displays","2672","","","DC48E-H","20240527123105","ICECAT","1","91435","https://images.icecat.biz/img/gallery/30942388_7722269460.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/30942388_7722269460.jpg","https://images.icecat.biz/img/gallery_mediums/30942388_7722269460.jpg","https://images.icecat.biz/img/gallery_thumbs/30942388_7722269460.jpg","","","Samsung DC48E-H Digital signage flat panel 121,9 cm (48"") LED 700 cd/m² Full HD Black 16/7","","Samsung DC48E-H, Digital signage flat panel, 121,9 cm (48""), LED, 1920 x 1080 pixels, 16/7","Samsung DC48E-H. Product design: Digital signage flat panel. Display diagonal: 121,9 cm (48""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black","","https://images.icecat.biz/img/gallery/30942388_7722269460.jpg|https://images.icecat.biz/img/gallery/30942388_5808982485.jpg|https://images.icecat.biz/img/gallery/30942388_5593281207.jpg|https://images.icecat.biz/img/gallery/30942388_1218341700.jpg|https://images.icecat.biz/img/gallery/31125228_4423674049.jpg","3000x2000|768x410|768x410|768x410|768x410","||||","","http://objects.icecat.biz/objects/mmo_31125228_1475157716_6304_8075.pdf|http://objects.icecat.biz/objects/31125228_3488976.jpeg","http://objects.icecat.biz/objects/mmo_31125228_1475157723_9626_25404.pdf","","","","","","Display","Display diagonal: 121,9 cm (48"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","LED backlighting type: Direct-LED BLU","Native aspect ratio: 16:9","Response time: 6 ms","Contrast ratio (typical): 5000:1","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 1.073 billion colours","Pixel pitch: 0,183 x 0,549 mm","Active display area (W x H): 1054,08 x 592,92 mm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","Ethernet LAN: Yes","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","Ethernet LAN (RJ-45) ports: 1","Composite video in: 1","Audio (L/R) in: 1","Audio (L/R) out: 1","RS-232 interface: Yes","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 400 x 400 mm","Bezel width (bottom): 1,5 cm","Bezel width (side): 9,5 mm","Bezel width (top): 9,5 mm","Performance","TV tuner integrated: No","Operating hours (hours/days): 16/7","Power","Power consumption (typical): 100 W","Power consumption (sleep): 0,5 W","Power consumption (max): 143 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Heat dissipation: 1663,8 BTU/h","Computer system","Computer system: No","Weight & dimensions","Width: 1075,1 mm","Depth: 49,9 mm","Height: 619,4 mm","Weight: 10,2 kg","Packaging data","Package width: 1185 mm","Package depth: 148 mm","Package height: 715 mm","Package weight: 13,8 kg","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: Serial","Warranty card: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Certificates","Certification: FCC (USA) Part 15, Subpart B Class A, CE (Europe) : EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003, VCCI (Japan) : VCCI V-3 /2010.04 Class A, KCC/EK (Korea) : Tunerless : KN22 / KN24, BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) CNS14972 (Digital), C-Tick (Australia) : AS/NZS CISPR22:2009, CCC(China) : GB9254-2008, GB17625.1-2012, GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97, EN55022:2006+A1:2007, EN55024 : 1998+A1:2001+A2:2003 \nCB (Europe) : IEC60950-1/EN60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore ) : PSB+IEC60950-1, NOM (Mexico ) : NOM-001-SCFI-1993, IRAM (Argentina ) : IRAM+IEC60950-1, SASO (Saudi Arabia ) : SASO+IEC60950-1, BIS(India) : IEC60950-1 / IS13252, NOM(Mexico) : Tunerless : NOM-019-SCFI-1998, KC(Korea) : K 60950-1, EAC(Russia) : EAC+IEC60950-1, INMETRO(Brazil) : INMETRO+IEC60950-1, BSMI(Taiwan) : BSMI+IEC60950-1, RCM(Australia) : IEC60950-1/AS/NZS 60950-1, CSA (Canada) : cUL, UL(USA) : cUL60950-1, TUV (Germany) : CE, NEMKO (Norway) : CE","Other features","Quick start guide: Yes","Dot clock scanning frequency: 148,5 MHz","Energy efficiency class (old): B"