"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147" "","","30897999","","QNAP","ES1640DC-E5-96G","30897999","","NAS & Storage Servers","932","","","ES1640dc","20240307153452","ICECAT","1","65985","https://images.icecat.biz/img/gallery/30897978_6808564414.jpg","760x475","https://images.icecat.biz/img/gallery_lows/30897978_6808564414.jpg","https://images.icecat.biz/img/gallery_mediums/30897978_6808564414.jpg","https://images.icecat.biz/img/gallery_thumbs/30897978_6808564414.jpg","http://objects.icecat.biz/objects/mmo_30897999_1474553005_1747_30951.pdf|http://objects.icecat.biz/objects/mmo_30897999_1474553010_8317_2128.pdf","","QNAP ES1640dc NAS Rack (3U) Ethernet LAN Black E5-2420V2","Intel Xeon E5-2620 v3(2,4GHz), 64GB DDR3 RDIMM, 16 x 3.5""/2.5"" (SAS 6Gbps) HDD/SSD, 4x 10GbE (RJ45), 1x GbE, 4x USB3.0, 3U","QNAP ES1640dc, NAS, Rack (3U), Intel® Xeon® E5 V2 Family, E5-2420V2, Black","QNAP ES1640dc. Supported storage drive types: HDD & SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5/3.5"". Processor family: Intel® Xeon® E5 V2 Family, Processor manufacturer: Intel, Processor model: E5-2420V2. Internal memory: 32 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: CIFS, SMB2, SMB3, NFS v3, NFS v4, FTP, FTPS, TFTP, HTTP, HTTPS, SSH, iSCSI, SNMP, SMTP, SMSC. Chassis type: Rack (3U), Cooling type: Active, Product colour: Black","The ES1640dc is whole-new product line developed by QNAP for mission-critical tasks and intensive virtualization applications. With Intel® Xeon® E5 processors, dual active controllers, ZFS, HPE Helion compatibility and fully supporting virtualization environments, the ES1640dc delivers “real business-class” cloud computing data storage. The ES1640dc features the brand-new QES operating system that allows almost limitless snapshots, block-level data deduplication, and thin provisioning with reclaim, assisting businesses in building the most cost-efficient VDI platform and storage for critical data. The ES1640dc provides the same user experience as the current QNAP NAS and QTS system, allowing business users to enjoy the easy learning curve and quickly deploy the system, and making it ideal for small and medium businesses with budget constraints or large-scale IT divisions coping with mission-critical tasks.\n\n- Dual active controllers, NVRAM cache, dual mini-SAS channel backup, 40GbE-ready, SAS 6Gb/s-enabled (Compatible with SAS 12Gb/s)\n- QES operating system which is based on FreeBSD and ZFS\n- Data deduplication and compression allows hosting over 200 VDI in one chassis\n- Near-limitless snapshots and SnapSync for efficient disaster recovery\n- NAS and iSCSI/IP-SAN storage supporting VMware®, Microsoft® Hyper-V, KVM and advanced virtualization features\n- Fully supports OpenStack® iSCSI Cinder driver, and compatible with HPE Helion\n- Scalable design, up to 1 PB total storage capacity\n- 5 year warranty - Global warranty inclusive","https://images.icecat.biz/img/gallery/30897978_6808564414.jpg|https://images.icecat.biz/img/gallery/30897978_4716830333.jpg|https://images.icecat.biz/img/gallery/30897978_0411441028.jpg|https://images.icecat.biz/img/gallery/30897978_7667119596.jpg|https://images.icecat.biz/img/gallery/30897978_5112357652.jpg|https://images.icecat.biz/img/gallery/30897978_4949121465.jpg|https://images.icecat.biz/img/gallery/30897999_7257270346.jpg","760x475|760x475|760x475|760x475|760x475|760x475|760x475","||||||","","","","","","","","","","Storage","Storage drives installed: No","Number of storage drives supported: 16","Installed storage drive type: No","Supported storage drive types: HDD & SSD","Storage drive interface: Serial Attached SCSI (SAS)","RAID support: Yes","Storage drive size: 2.5/3.5""","Maximum supported storage capacity: 128 TB","RAID levels: 0, 1, 5, 6, 10, 50, 60, JBOD","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2420V2","Processor frequency: 2,2 GHz","Processor boost frequency: 2,7 GHz","Processor cores: 6","Processor threads: 12","Processor cache: 15 MB","L3 cache: 15 MB","Bus type: QPI","CPU configuration (max): 2","ECC supported by processor: Yes","PCI Express slots version: 3.0","Physical Address Extension (PAE): 46 bit","Processor cache type: Smart Cache","Processor code: SR1AJ","Processor codename: Ivy Bridge EN","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor package size: 45 x 42.5 mm","Processor socket: LGA 1356 (Socket B2)","Scalability: 2S","Stepping: S1","System bus rate: 7,2 GT/s","Tcase: 76 °C","Thermal Design Power (TDP): 80 W","Maximum internal memory supported by processor: 384 GB","Memory bandwidth supported by processor (max): 38,4 GB/s","Conflict-Free processor: No","Memory","Internal memory: 32 GB","Internal memory type: DDR3","Memory slots: 6","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000,10000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS, SMB2, SMB3, NFS v3, NFS v4, FTP, FTPS, TFTP, HTTP, HTTPS, SSH, iSCSI, SNMP, SMTP, SMSC","Link aggregation: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Serial ports quantity: 2","External mini-SAS ports: 2","Design","Chassis type: Rack (3U)","Cooling type: Active","Product colour: Black","Number of fans: 3 fan(s)","Fan diameter: 6 cm","LED indicators: Yes","Performance","Type: NAS","Device class: Large Enterprise Business","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Buzzer: Yes","Multilingual support: Yes","Noise level: 66,1 dB","Web-based management: Yes","Share folder access right management: Yes","Security algorithms: 256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS","Access Control List (ACL): Yes","Reset button: Yes","On/off switch: Yes","Built-in FTP server: Yes","Browser supported: Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome","System log: Yes","Hot spare: Yes","S.M.A.R.T. support: Yes","Share folder: CIFS/SMB, NFS, FTP","Software","Operating system installed: QNAP Enterprise System","Operating system version: 1,1","Windows operating systems supported: Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows 8 Enterprise x64","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 770 W","Number of power supply units: 1","Redundant power supply (RPS) support: Yes","Power consumption (typical): 504,4 W","Power consumption (sleep): 314,86 W","AC input voltage: 100-240 V","Fan voltage: 12 V","Weight & dimensions","Width: 446,2 mm","Depth: 618 mm","Height: 132 mm","Weight: 26,8 kg","Package weight: 36,9 kg","Packaging content","Cables included: AC, LAN (RJ-45), Serial","Quick installation guide: Yes","Rack mount kit: Yes","Number of screws: 128","Processor special features","Embedded options available: No","Enhanced Intel SpeedStep Technology: Yes","Execute Disable Bit: Yes","Idle States: Yes","Intel 64: Yes","Intel Demand Based Switching: Yes","Intel Enhanced Halt State: Yes","Intel Flex Memory Access: No","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Intel Trusted Execution Technology: Yes","Intel TSX-NI: No","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel® OS Guard: Yes","Intel® Secure Key: Yes","Intel® Smart Cache: Yes","Intel® Turbo Boost Technology: 2.0","Maximum number of PCI Express lanes: 24","Number of QPI links: 1","Physical Address Extension (PAE): Yes","Thermal Monitoring Technologies: Yes","Memory channels supported by processor: Triple","Memory types supported by processor: DDR3-SDRAM","Other features","Power management: Yes","Processor ARK ID: 75784"