"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","2934957","","Samsung","EC-WB1000BPB/E3","2934957","","Digital Cameras","575","WB","","WB1000","20221021103210","ICECAT","","58234","https://images.icecat.biz/img/norm/high/2934957-8337.jpg","292x212","https://images.icecat.biz/img/norm/low/2934957-8337.jpg","https://images.icecat.biz/img/gallery_mediums/img_2934957_medium_1481021934_6224_12489.jpg","https://images.icecat.biz/thumbs/2934957.jpg","","","Samsung WB WB1000 1/2.33"" Compact camera 12,4 MP CCD 4000 x 3000 pixels Black","WB1000, black, 5x, 3""","Samsung WB WB1000, 12,4 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black","Samsung WB WB1000. Camera type: Compact camera, Megapixel: 12,4 MP, Image sensor size: 1/2.33"", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3""). Internal memory: 76 MB. PictBridge. Weight: 160 g. Product colour: Black","The WB1000's slim size and light weight is packed with versatility. Offering Full Manual mode, plus a wide range of automatic features such as Smart Auto, 720p HD Movie Recording, and the Perfect Portrait system. With its 24 mm Ultra Wide, 5X optical zoom Schneider lens and the groundbreaking 3.0"" intelligent AMOLED display, turning memories into instant masterpieces is a whole lot easier.\r\n\r\nYou're ready for the big screen.\r\nTurn your best shots into an ultimate slideshow. Just one HDMI cord is all it takes to connect your WB1000 to your HDTV, delivering crystal-clear, high definition digital images. Plus with Anynet+ technology built in, you can control all the action from the couch with just one remote.\r\n\r\nCapture more of your life.\r\nThe WB1000 comes with 12.2 mega pixels and the world-renowned Schneider-KREUZNACH HD Optics Lens for incredibly clear, rich and accurate colour reproduction. It combines a 24mm ultra wide angle lens with a 5x zoom, letting you can fit more in frame while delivering a deeper perspective.\r\n\r\nSeeing is believing.\r\nThe WB1000's sleek 3"" AMOLED display with hVGA resolution provides darker blacks and true bright colour thanks to the 10,000:1 contrast ratio. It also reduces the glare from direct sunlight, so you can easily view your images in any condition, while consuming less power then a LCD backlight display.\r\n\r\nTouch complete control.\r\nGreat shots have to be caught in a split second. With a whole new approach to manual control, the Smart Control Dial lets you set the aperture and shutter speed as quick as the world moves. Just the turn of a finger and you can finely tune the white balance and colour temperature for truer, richer colours. The spin dial also lets you quickly flip from Auto Focus to Manual Focus or directly to your photos. \r\n\r\nA true two in one camera.\r\nThe WB1000 has the ability to record your movies in HD-quality of 720p resolution at 30 ftps. The latest H.264 compression format enable more then 3x the recording time compared to the previous format, surpassing the capabilities of a digital camcorder.\r\n\r\nPerfect photos made easy.\r\nSamsung's innovative Smart Auto makes your photos come out perfect every time, no matter what the condition. The scene recognition technology automatically chooses from 11 settings like Portrait, Night, Backlight, Landscape and White, finding the right setting for the perfect image.\r\n\r\nTwice the technology for crisp, clear images.\r\nBlurry images can be cause by many factors, such as hand shaking, zooming, or insufficient light. Dual Image Stabilization correct your images by combining two forms of advanced technology; Optical Image Stabilization and Digital Image Stabilization. Together, the tiniest blurs are corrected, and your images come out clear with crisp detail.\r\n\r\nEasily sort through your photos.\r\nSamsung's Smart Album automatically organizes all your thousands of photos based on date, content, colours, themes, and file type. You can even browse through your photos by month or timeline, or by photo type such as portrait, couple, or group. Smart Album makes keeping track of your pictures easier and more convenient.\r\n\r\nPerfect Portrait system.\r\nWith our Perfect Portrait system, imperfections are automatically corrected. First Beauty Shot automatically retouches and identifies imperfections such as blemishes and dark circles. Smile and Blink detection detect eyes and smiles on your subjects. Plus, Self Portrait and Red-Eye Fix recognize and automatically fix and position faces in your camera frame.\r\n\r\nMini dashboard.\r\nThe WB1000's mini dashboard lets you check the battery life as well as how much space is left on your memory card. So when you're ready to shoot, you know the WB1000 is too.\r\n\r\nHigh sensitivity ISO 3200.\r\nWith a true ISO 3200 setting, the WB1000 effectively minimizes noise for crystal clear images, and perfectly focuses photos of fast moving images. Plus, the super speed sensitivity ISO 3200 gives you the ability to take amazingly detailed photos-even under low light conditions.\r\n\r\nFrame Guide.\r\nThe WB1000's Frame Guide allows you to set up the angle of the shot and compose the photo exactly the way you want it. Now you can set up your frame, and let someone else take the picture exactly as you want it.\r\n\r\nRecycle Bin.\r\nAfter deleting your photos, the WB100 leaves every shot in a temporary file called the Recycle Bin, allowing you to access images that were accidentally deleted.","https://images.icecat.biz/img/norm/high/2934957-8337.jpg|https://images.icecat.biz/img/gallery/img_2934957_high_1470970043_1436_10692.jpg|https://images.icecat.biz/img/gallery/img_2934957_high_1470970043_554_10692.jpg|https://images.icecat.biz/img/gallery/img_2934957_high_1470985460_3367_10692.jpg","292x212|500x429|500x429|550x279","|||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 12,4 MP","Sensor type: CCD","Maximum image resolution: 4000 x 3000 pixels","Image sensor size: 1/2.33""","Image stabilizer: Yes","Lens system","Optical zoom: 5x","Digital zoom: 5x","Focal length range: 4.3 - 21.5 mm","Focusing","Focus: TTL","Macro focusing range (tele): 0.5 - 0.8 m","Macro focusing range (wide): 0.05 - 0.4 m","Auto Mode focusing range (tele): 0.5 m","Auto Mode focusing range (wide): 0.05 m","Manual focusing range (tele): 0.5 m","Manual focusing range (wide): 0.05 m","Exposure","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light metering: Centre-weighted, Spot","ISO sensitivity: 3200","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction","Flash recharging time: 5 s","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Video formats supported: H.264","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: mmc, sd","Internal memory: 76 MB","Maximum memory card size: 8 GB","Display","Display: AMOLED","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 518400 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","DC-in jack: Yes","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Tungsten","Photo effects: Black&White, Negative film, Sepia","Camera playback: Movie, Single image, Slide show, Thumbnails","Image editing: Resizing, Rotating, Trimming","Album organization: Yes","Design","Product colour: Black","Battery","Power requirements: 4.4 V","Weight & dimensions","Width: 97 mm","Depth: 21 mm","Height: 61 mm","Weight: 160 g","Other features","Video capability: Yes","Dimensions (WxDxH): 97 x 21 x 61 mm","Power supply type: SLB-11A","Focal length (35mm film equivalent): 24 - 120 mm","Digital SLR: No","Weight & dimensions","Maximum dimensions (W x D x H): 97 x 21 x 61 mm"