"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115"
"","","26185645","","Canon","0592C028","26185645","8714574628004|8799146114574","Digital Cameras","575","EOS","","750D + 18-135mm IS STM","20240314174916","ICECAT","1","60445","https://images.icecat.biz/img/gallery/c76d9226da733c189b222c8d3251ddfe.jpg","2553x2005","https://images.icecat.biz/img/gallery_lows/c76d9226da733c189b222c8d3251ddfe.jpg","https://images.icecat.biz/img/gallery_mediums/c76d9226da733c189b222c8d3251ddfe.jpg","https://images.icecat.biz/img/gallery_thumbs/c76d9226da733c189b222c8d3251ddfe.jpg","","","Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black","22.3 x 14.9mm CMOS, 24.2 megapixels, 3:2, DIGIC 6, LCD, ISO 12800, Full HD Movie, USB, HDMI mini, SD/SDHC/SDXC, Black","Canon EOS 750D + 18-135mm IS STM, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black","Canon EOS 750D + 18-135mm IS STM. Camera type: SLR Camera Kit, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 12800. Focal length range: 18 - 135 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""), Touchscreen. PictBridge. Product colour: Black","Take your pictures to the next level with EOS 750D\n- Effortlessly take your pictures to the next level with the latest DSLR technology and Scene Intelligent Auto mode.\n- Effortlessly capture stunning detail in any situation\n- Record cinematic movies as easily as you shoot stills\n- Easily connect and share your images with the world\n\nTake your pictures to the next level with EOS 750D\nRange of shooting modes\nEffortlessly capture stunning images using the latest DSLR technology with Basic and Creative modes, which allow you to take as much or as little control as you like.\n\nMoveable screen for creative framing\nExplore creative shooting angles and enjoy simple and intuitive access to controls using the 3.0"" (7.7cm) Vari Angle LCD touch screen\n\nIntelligent Viewfinder\nEOS 750D features an Intelligent Viewfinder which gives a much enhanced shooting experience. As you look through the viewfinder you can more easily see the focus point and any active AF areas, also the shooting information is clearly displayed.\n\nEffortlessly capture stunning detail in any situation\nCapture vivid, detailed, high-resolution images with better dynamic range, lower noise and excellent control over depth of field thanks to a 24.2 Megapixel APS-C sensor.\n\n19 all cross-type AF points for accurate subject tracking\nKeep track of fast moving action thanks to a fast and accurate autofocus system comprising 19 cross-type AF points.\n\nFast processor for action\nA powerful DIGIC 6 processor delivers full resolution shooting at 5 fps – so you’ll never miss that decisive moment.\n\nGreat low light shots\nTake memorable low light pictures without using flash thanks to a large ISO sensitivity range of ISO 100-12800 (extendable to ISO 25600)\n\nRecord cinematic Full HD movies as easily as you shoot stills\nShoot superbly detailed Full HD movies with a cinematic feel thanks to DSLR control over depth of field. Record your movies in MP4 format for quicker online sharing and easier transfer to other devices.\n\nSmoother results\nEasily shoot cinematic Full HD movies with Hybrid CMOS AF III to track movement and focus smoothly between subjects.\n\nEmpower your creativity with easy shooting modes\nLet the camera do the work for you and capture creative photos with ease using a range of Scene Modes\n\nCreative movie modes\nExpand the range of shooting possibilities in movies with features like Miniature Effect in movie.","https://images.icecat.biz/img/gallery/c76d9226da733c189b222c8d3251ddfe.jpg|https://images.icecat.biz/img/gallery/26171112_5913.jpg|https://images.icecat.biz/img/gallery/26171112_1787.jpg|https://images.icecat.biz/img/gallery/26171112_9535.jpg|https://images.icecat.biz/img/gallery/26171112_3740.jpg|https://images.icecat.biz/img/gallery/26171112_4040.jpg|https://images.icecat.biz/img/gallery/26171112_1616.jpg","2553x2005|730x460|730x460|730x460|730x460|730x460|730x460","||||||","","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel: 24,2 MP","Sensor type: CMOS","Maximum image resolution: 6000 x 4000 pixels","Still image resolution(s): 3984x2656, 2976x1984, 1920x1280, 720x480, 5328x4000, 3552x2664, 2656x1992, 1696x1280, 640x480, 6000x3368, 3984x2240, 2976x1680, 1920x1080, 720x480, 4000x4000, 2656x2656, 1984x1984, 1280x1280, 480x480","Image stabilizer: Yes","Image formats supported: JPG","Image stabilizer location: Lens","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 24,7 MP","Image sensor size (W x H): 22,3 x 14,9 mm","Lens system","Focal length range: 18 - 135 mm","Minimum focal length (35mm film equiv): 29 mm","Maximum focal length (35mm film equiv): 216 mm","Minimum aperture number: 3,5","Maximum aperture number: 38","Lens structure (elements/groups): 16/12","Filter size: 6,7 cm","Number of diaphragm blades: 7","Lens mount interface: Canon EF, Canon EF-S","Focusing","Focus: TTL-CT-SIR","Closest focusing distance: 0,39 m","Auto Focus (AF) points: 19","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 12800","Light exposure modes: Auto, Manual","Light exposure correction: ±5EV (1/2; 1/3 EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Partial, Spot","ISO sensitivity: 100, 6400, 12800, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: High-speed synchronization","Flash exposure lock: Yes","Flash guide number: 12 m","External flash connector: Yes","Flash sync-speed: 1/200 s","Flash exposure correction: ±2EV (1/2, 1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Analog signal format system: NTSC, PAL","Video formats supported: MP4","Audio","Built-in microphone: Yes","Voice recording: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Field of view: 100%","Viewfinder","Magnification: 0,82x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","HDMI connector type: Mini","DC-in jack: Yes","Microphone in: Yes","Camera","White balance: ATW, Cloudy, Custom modes, Daylight, Flash, Fluorescent L, Shade, Tungsten","Scene modes: Food, Sports, Landscape","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Slide show","Dioptre correction: Yes","Diopter adjustment (D-D): -3 - 1","Languages support: Multi","Histogram: Yes","Live view: Yes","Orientation sensor: Yes","Camera file system: DPOF 1.1, Exif 2.3, RAW","Image processor: DIGIC 6","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product colour: Black","Material: Aluminium, Polycarbonate","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: LP-E17","Battery level indicator: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 85%","Weight & dimensions","Width: 131,9 mm","Depth: 77,8 mm","Height: 100,7 mm","Weight (including battery): 555 g","Lens diameter: 7,66 cm","Lens length: 9,6 cm","Lens weight: 480 g","Packaging content","Batteries included: Yes","Quick start guide: Yes","Bundled software: Digital Photo Professional, EOS Utility, Picture Style Editor","Other features","Power source type: Battery"