"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","23147040","","Plustek","0254","23147040","4042485286223","Scanners","197","OpticSlim","","1180","20240314195421","ICECAT","1","187982","https://images.icecat.biz/img/gallery/23147040_3487242855.jpg","1772x1036","https://images.icecat.biz/img/gallery_lows/23147040_3487242855.jpg","https://images.icecat.biz/img/gallery_mediums/23147040_3487242855.jpg","https://images.icecat.biz/img/gallery_thumbs/23147040_3487242855.jpg","http://objects.icecat.biz/objects/mmo_23147040_1505464034_6359_20590.pdf","","Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White","1200 dpi, CIS, LED, 297 mm x 431.8 mm, 24 Vdc/0.75 A, USB 2.0, 4.32 kg","Plustek OpticSlim 1180, 297 x 431,8 mm, 1200 x 1200 DPI, 300 x 300 DPI, 48 bit, 24 bit, 8 bit","Plustek OpticSlim 1180. Maximum scan size: 297 x 431,8 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 300 x 300 DPI. Scanner type: Flatbed scanner, Product colour: Silver, White. Sensor type: CIS, Daily duty cycle (max): 2500 pages, Light source: LED. Maximum ISO A-series paper size: A3, Scanning media types supported: Photo paper, Thick paper, Thin paper. Standard interfaces: USB 2.0","The Plustek OpticSlim 1180 is an A3, tabloid sized scanner, designed for high quality scanning of Art, photos, scrapbooks, genealogy research, newspaper, historical documents scrapbooks, documents, and other items up to 12 x 17” in size. OpticSlim 1180 includes four one-touch scan buttons to simplify and automate the most common scanning functions (i.e. scan, OCR, PDF and email). Bundled sSoftware includes image processing, document management, PDF creation, highly accurate optical character recognition (OCR) and TWAIN driver. These features make it the ideal scanner for scrapbooking, genealogy, photo organizers, photo scanning, map scanning, historical document scanning, graphic designers, publishing companies, libraries, schools, small office/home office (SOHO) users and for those who require high quality large format scanning at a reasonable price.\n\nLarge Format Scanning\nScanning of A3 tabloid size documents and graphics up to 1200 dpi make this scanner ideal for art, scrapbooking, photo scanning and genealogy!\n\nCompact design\nWith a sleek and compact design, the OpticSlim 1180 uses less desktop and storage space than other A3, tabloid scanners.\n\nEasy to use\nFour one-touch buttons for performing pre-set jobs enables users to quickly: scan, email, OCR, or create PDF files.\n\nLED Light Source\nThe OpticSlim 1180’s LED light source provides stable illumination that doesn’t change from scan to scan or over the life of the scanner. This results in higher quality images and no warm-up time is needed.\n\nEnvironmentally Responsible and Energy-Saving\nThe OpticSlim 1180 meets ENERGY STAR standards, and contributes to an environmentally-friendly and responsible work space.\n\nSoftware\nBundled with simple-to-use image processing and document management tools, fast and secure PDF conversion, image organizer with thumbnail viewer, and accurate OCR software.","https://images.icecat.biz/img/gallery/23147040_3487242855.jpg|https://images.icecat.biz/img/gallery/23147040_3112664740.jpg|https://images.icecat.biz/img/gallery/23147040_6051244939.jpg|https://images.icecat.biz/img/gallery/23147040_1419013703.jpg","1772x1036|1772x1352|1772x1521|1772x1179","|||","","","","","","","","","","Scanning","Maximum scan size: 297 x 431,8 mm","Optical scanning resolution: 1200 x 1200 DPI","Enhanced scan resolution: 300 x 300 DPI","Colour scanning: Yes","Input colour depth: 48 bit","Output colour depth: 24 bit","Output grayscale depth: 8 bit","Output monochrome depth: 1 bit","Flatbed scan speed (b/w, A3): 9 sec/page","Black/white scanning colour modes: Grayscale","Design","Scanner type: Flatbed scanner","Built-in display: No","Product colour: Silver, White","Performance","Sensor type: CIS","Daily duty cycle (max): 2500 pages","Light source: LED","Scan file formats: OCR, PDF","Scan drivers: TWAIN","Paper handling","Maximum ISO A-series paper size: A3","Scanning media types supported: Photo paper, Thick paper, Thin paper","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power supply type: DC","Input voltage: 24 V","Current: 0,75 A","System requirements","Minimum hard disk space: 2000 MB","Minimum RAM: 1024 MB","Minimum processor: Pentium IV 2.4 GHz","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur","Weight & dimensions","Width: 589 mm","Depth: 407 mm","Height: 68 mm","Weight: 4,32 kg","Technical details","Sustainability certificates: ENERGY STAR"