"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203","Spec 204","Spec 205","Spec 206","Spec 207","Spec 208","Spec 209","Spec 210","Spec 211","Spec 212","Spec 213","Spec 214","Spec 215"
"","","19631230","","HP","F0V53EA#ABH","19631230","","Laptops","151","ZBook","17","17","20240307153452","ICECAT","1","53172","https://images.icecat.biz/img/norm/high/19567904-2232.jpg","800x572","https://images.icecat.biz/img/norm/low/19567904-2232.jpg","https://images.icecat.biz/img/norm/medium/19567904-2232.jpg","https://images.icecat.biz/thumbs/19567904.jpg","","","HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43,9 cm (17.3"") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black","HP ZBook 17 Mobile Workstation","HP ZBook 17, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3""), 1920 x 1080 pixels, 4 GB, 750 GB","HP ZBook 17. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Product colour: Black","Creativity knows no limits. Showcase your best work in the office or on the go. With the new HP ZBook 17 workstation, take advantage of HP’s most powerful processing and graphics, consistent color throughout your workflow, simple scalability, and the blazing-fast connectivity your team needs to perform and collaborate at the speed of creativity.
Innovative, sleek design.
\n• Proudly display your work on a large, 43,9 cm (17.3"") diagonal screen housed in the durable chassis of the new HP ZBook 17. The new innovative design projects a professional image and remains easy enough to carry where work takes you.
\nPower to perform.
\n• With Thunderbolt™,1 professional NVIDIA Quadro 3D Graphics, and optional Quad Core CPUs,2 3 the new HP ZBook 17 takes power to a new standard.
\nConfidence in colors.
\n• Maintain accurate, predictable colors that are consistent across your entire digital workflow. What you see on your display is true to the finished product, thanks to the optional HP DreamColor display.2
\nWorkstation reliability.
\n• During the HP Total Test Process, mobile workstations experience 115,000 hours of performance trials, and with ISV-certifications, the HP ZBook 17 is reliable and ready for business.
\n1 Thunderbolt is new technology. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see https://thunderbolttechnology.net/products.
\n2 Sold separately or as an optional feature.
\n3 Maximum memory capacities assume Windows 64-bit operating systems or Linux. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
\n","https://images.icecat.biz/img/norm/high/19567904-2232.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592618_9035_26430.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592619_7363_26430.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592618_5811_26430.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592620_1308_26430.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592619_3601_26430.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592618_1197_26430.jpg|https://images.icecat.biz/img/gallery/img_19631228_high_1472592620_5351_26430.jpg","800x572|800x563|800x564|800x378|800x564|691x800|800x591|800x563","|||||||","","","","","","","","","","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 43,9 cm (17.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display number of colours: 16.78 million colours","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-4700MQ","Processor frequency: 2,4 GHz","Processor generation: 4th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3,4 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: PGA946","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-4700 Mobile series","Processor codename: Haswell","Bus type: DMI2","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 47 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 4x SO-DIMM","Storage","Total storage capacity: 750 GB","Storage media: HDD","Optical drive type: DVD-ROM","Number of hard drives installed: 1","Hard drive capacity: 750 GB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® Quadro® K3100M","On-board graphics card model: Intel® HD Graphics 4600","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card memory: 1,7 GB","On-board graphics card base frequency: 400 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x416","Number of discrete graphics cards supported: 1","Number of discrete graphics cards installed: 1","Audio","Audio system: DTS Studio Sound HD","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","WWAN: Not installed","Data network: Not supported","4G WiMAX: No","4G LTE: No","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Thunderbolt technology: Yes","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Thunderbolt ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Combo headphone/mic port: Yes","Docking connector: Yes","Jenis lubang pengisian: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Headphone connectivity: 3.5 mm","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel® QM87","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard layout: QWERTY","Island-style keyboard: Yes","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): No","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): No","Intel® Active Management Technology (Intel® AMT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 32 x 1.6 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR15H","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel TSX-NI version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 75117","Conflict-Free processor: Yes","Battery","Battery capacity: 75 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 8","Power","AC adapter power: 200 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 5,27 A","AC adapter output voltage: 19 V","Power auto-sensing: Yes","Security","Cable lock slot: Yes","Password protection: Yes","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -15 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Operating altitude: 0 - 3050 m","Non-operating altitude: 0 - 4570 m","Certificates","Wi-Fi certified: Yes","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 3,48 kg","Width: 416 mm","Depth: 272 mm","Height: 34 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","Disc types supported: CD, DVD","3D: No","Maximum internal memory (64-bit): 32 GB","TV tuner integrated: No","64-bit computing: Yes"