"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","19616001","","NETGEAR","WN203-200PES","19616001","0606449100785|606449100785","Wireless Access Points","909","","","ProSAFE WN203","20221021103210","ICECAT","1","172158","https://images.icecat.biz/img/norm/high/19616001-8101.jpg","1350x842","https://images.icecat.biz/img/norm/low/19616001-8101.jpg","https://images.icecat.biz/img/norm/medium/19616001-8101.jpg","https://images.icecat.biz/thumbs/19616001.jpg","","","NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE)","ProSAFE WN203 Access Point - 802.11b/g/n, PoE","NETGEAR ProSAFE WN203, 300 Mbit/s, 300 Mbit/s, 10,100,1000 Mbit/s, 300 Mbit/s, 2.4 GHz, 2,4 GHz","NETGEAR ProSAFE WN203. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: EAP, EAP-TLS, EAP-TTLS, PEAP, WEP, WPA-PSK, WPA2-PSK. Management protocols: Standalone, Web UI, SSL, SNMP v1, v2. Switch type: Managed. AC input voltage: 12 V, Input current: 1 A, Power consumption (typical): 4 W","The Easy, Affordable Answer for SMB Wireless.\n\nThe NETGEAR ProSAFE WN203 Wireless-N Access Point provides standalone configuration for easy setup for a reliable, high-performance and affordable 802.11n wireless solution perfect for small or medium businesses. Power over Ethernet enables flexible deployment and multiple SSID provide enhanced security.\n\nPerformance\n\n- Up to 15x the speed of 802.11g networks\n- Up to 10x the coverage of legacy 802.11g networks\n\nSecurity\n\n- Supports wireless security features (WPA, WPA2)\n- Enterprise-grade wireless security with 802.1x and Radius servers\n\nBusiness Value\n\n- External antenna connectors for added coverage with external antenna option\n- Multiple SSID for traffic segmentation\n- Layer 2 VLAN for better security\n- NETGEAR ProSAFE Lifetime Hardware Warranty\n\nEnterprise-grade wireless security with 802.1x and Radius servers\n\n- Power over Ethernet (PoE) support to eliminate external power adapters\n- Ease of AP placement for optimal locations (desktop, wall, or ceiling mount)\n- Mounting slots available for wall or ceiling placement","https://images.icecat.biz/img/norm/high/19616001-8101.jpg","1350x842","","","","","","","","","","","Features","2.4 GHz: Yes","Maximum data transfer rate: 300 Mbit/s","Wi-Fi data rate (max): 300 Mbit/s","Ethernet LAN data rates: 10,100,1000 Mbit/s","Throughput data rate: 300 Mbit/s","Frequency band: 2.4 GHz","Bandwidth: 2,4 GHz","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Number of users: 15 user(s)","VLAN support: Yes","Quality of Service (QoS) support: Yes","Security","Security algorithms: EAP, EAP-TLS, EAP-TTLS, PEAP, WEP, WPA-PSK, WPA2-PSK","MAC address filtering: Yes","Protocols","Management protocols: Standalone, Web UI, SSL, SNMP v1, v2","Management features","Web-based management: Yes","Switch type: Managed","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","DC-in jack: Yes","Power","Power over Ethernet (PoE): Yes","AC input voltage: 12 V","Input current: 1 A","Power consumption (typical): 4 W","Design","Product colour: White","LED indicators: Yes","Certification: UL/cUL, CE (EN60950-1)","Internal: No","Antenna","Fitur antena: Integrated antenna, Detachable antenna","Antenna gain level (max): 3 dBi","Weight & dimensions","Width: 173 mm","Depth: 133 mm","Height: 35 mm","Weight: 240 g","Packaging content","AC adapter included: Yes","Cables included: LAN (RJ-45)","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -20 - 70 °C","Storage relative humidity (H-H): 5 - 95%"