"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79"
"","","19421705","","Philips","40PFL5206H/12","19421705","8712581633158","TVs","1584","5000 series","","LED TV 40PFL5206H/12","20240308090754","ICECAT","1","150879","https://images.icecat.biz/img/norm/high/19421705-9002.jpg","1000x727","https://images.icecat.biz/img/norm/low/19421705-9002.jpg","https://images.icecat.biz/img/norm/medium/19421705-9002.jpg","https://images.icecat.biz/thumbs/19421705.jpg","","","Philips 5000 series 40PFL5206H/12 TV 101,6 cm (40"") Full HD Black 400 cd/m²","40"", 1920x1080p, 400 cd/m2, 2 ms, 500000:1, 2 x 8W, HDMI, Component, Scart, USB, CI+, VGA, DVB-T/C, 55 W","Philips 5000 series 40PFL5206H/12, 101,6 cm (40""), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black","Philips 5000 series 40PFL5206H/12. Display diagonal: 101,6 cm (40""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black","Relax and enjoy a great TV night with brilliant 100Hz PMR LED picture\n\nRelax and enjoy a great TV night in brilliant LED quality on the Philips 5000 Series 40PFL5206 LED TV. Powered by the Pixel Plus HD engine for clear, vivid Full HD pictures, and complimented by authentic sound.\n\nYour entertainment in brilliant detail\n- Full HD TV with Pixel Plus HD for better details and clarity\n- Brilliant LED images with incredible contrast\n- 100Hz Perfect Motion Rate (PMR) for superb motion sharpness\n\nAuthentic and clear sound experience\n- Hear every word with Clear Sound\n- Feel the atmosphere with 16W RMS and Incredible Surround\n\nComplete digital connectivity made simple\n- Seamless connectivity with 2 HDMI inputs and Easylink\n- Integrated MPEG-4 tuner for HD reception without set top box\n- Enjoy photo and music playback via USB\n\nSimple to set up, easy to use\n- Easy to set up with setting assistance","https://images.icecat.biz/img/norm/high/19421705-9002.jpg|https://images.icecat.biz/img/gallery/19421705_5261590434.jpg|https://images.icecat.biz/img/gallery/img_7967695_high_1482436583_9091_1390.jpg|https://images.icecat.biz/img/gallery/img_7967694_high_1493242203_8036_14014.jpg","1000x727|1804x1438|1772x1623|698x2400","|||","","","","","","","","","","Display","Display diagonal: 101,6 cm (40"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display brightness: 400 cd/m²","Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz","LED backlighting type: Edge-LED","Screen format adjustments: 4:3, 16:9, Auto, Zoom","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Response time: 2 ms","Native refresh rate: 60 Hz","Contrast ratio (dynamic): 500000:1","Display diagonal (metric): 102 cm","TV tuner","Tuner type: Analog & digital","Analog signal format system: NTSC, PAL, SECAM","Digital signal format system: DVB-C, DVB-T","Auto channel search: Yes","Smart TV","Internet TV: No","Audio","Number of speakers: 2","RMS rated power: 16 W","Network","Wi-Fi: No","Ethernet LAN: No","Design","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 400 x 400 mm","Performance","Teletext function: Yes","Teletext: 1000 pages","Video formats supported: MPEG2, MPEG4","Audio formats supported: MP3","Image formats supported: JPG","Ports & interfaces","HDMI ports quantity: 2","PC in (D-Sub): Yes","USB 2.0 ports quantity: 1","Common interface Plus (CI+): Yes","DVI port: No","Component video (YPbPr/YCbCr) in: 1","PC Audio in: Yes","Digital audio coaxial out: 1","Headphone outputs: 1","SCART ports quantity: 1","Card reader integrated: No","Consumer Electronics Control (CEC): Anynet+","Management features","Control type: Sensor","Electronic Programme Guide (EPG): Yes","On Screen Display (OSD): Yes","Firmware upgradeable: Yes","Power","Power consumption (typical): 55 W","Power consumption (standby): 0,15 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (with stand): 946 mm","Width (without stand): 946 mm","Depth (without stand): 39,9 mm","Height (without stand): 578 mm","Weight (without stand): 12,3 kg","Packaging data","Warranty card: Yes","Quick start guide: Yes","Manual: Yes","Packaging content","Desktop stand: Yes","Cables included: AC","Handheld remote control: Yes","Other features","Batteries included: Yes","Built-in speaker(s): Yes","Annual energy consumption: 80 kWh"