"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","17738977","","Samsung","LH65MEBPLGA/ZA","17738977","","Computer Monitors","222","","","ME65B","20230224140851","ICECAT","1","101607","https://images.icecat.biz/img/norm/high/17738977-4040.jpg","3000x2000","https://images.icecat.biz/img/norm/low/17738977-4040.jpg","https://images.icecat.biz/img/norm/medium/17738977-4040.jpg","https://images.icecat.biz/thumbs/17738977.jpg","","","Samsung ME65B LED display 165,1 cm (65"") 1920 x 1080 pixels Full HD Black","65"" LED, 1920 x 1080 Full HD, 450 cd/m², 100000:1, 5.5ms, D-SUB, DVI-D, Display Port, Component, Composite, HDMI, RS232C, RJ45","Samsung ME65B, 165,1 cm (65""), 1920 x 1080 pixels, Full HD, LED, 5,5 ms, Black","Samsung ME65B. Display diagonal: 165,1 cm (65""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5,5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black","Product Features\n\nSlim and Light LED Design\nThe slim and lightweight design of the ME-B Series provides increased energy savings of 35% or more over CCFL backlit displays. The stylishly thin chassis helps simplify installation, and narrow bezels help provide a more impactful message.\n\nEdge-Lit LED Screen\nThe edge-lit 65"" displays of the ME-B Series feature 1920 x 1080 resolution and 5,000:1 contrast ratio for sharp, detail-rich images and crisp, easily legible type.\n\nEmbedded Media Player with MagicInfo Lite\nThe ME-B Series offers an embedded media player (USB Plug and Play with MagicInfo Lite software). Users can play media without an additional player, and can easily display or schedule video clips, slide shows and image files.\n\nNeed more Information?\nRequest information about Samsung IT Business products, services and solutions. A Sales specialist will contact you with options to fit your needs.","https://images.icecat.biz/img/norm/high/17738977-4040.jpg|https://images.icecat.biz/img/gallery/17738977_3944.jpg|https://images.icecat.biz/img/gallery/17738977_5840.jpg|https://images.icecat.biz/img/gallery/17738977_2946.jpg|https://images.icecat.biz/img/gallery/17738977_2714.jpg|https://images.icecat.biz/img/gallery/17738977_4261.jpg|https://images.icecat.biz/img/gallery/17738977_3495.jpg|https://images.icecat.biz/img/gallery/17738977_9001.jpg|https://images.icecat.biz/img/gallery/17738977_8463.jpg|https://images.icecat.biz/img/gallery/17738977_2867.jpg|https://images.icecat.biz/img/gallery/17738977_2090.jpg|https://images.icecat.biz/img/gallery/17738977_2473.jpg|https://images.icecat.biz/img/gallery/17738977_4886.jpg|https://images.icecat.biz/img/gallery/17738977_6033.jpg|https://images.icecat.biz/img/gallery/17738977_6172.jpg","3000x2000|1800x1200|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000","||||||||||||||","","","","","","","","","Display","Display diagonal: 165,1 cm (65"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Contrast ratio (typical): 5000:1","Display number of colours: 1.073 billion colours","Backlight type: Edge LED","Display brightness (typical): 450 cd/m²","Response time: 5,5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 100000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,744 x 0,744 mm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 56 - 75 Hz","Viewable size, horizontal: 142,8 cm","Viewable size, vertical: 80,4 cm","3D: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 20 W","Design","Product colour: Black","Safety: CUL (USA+Canada): UL60950 TUV (Germany): EN60950CB (Europe): IEC60950 / EN60950EK (Korea): K60950 CCC (China): GB8898PSB (Singapore ): IEC60950 GOST (Russia ): IEC60950, EN55022 SIQ (Slovenia ) : IEC60950, EN55022 PCBC (Poland ) : IEC60950, EN55022 NOM (Mexico ) : NOM-001-SCFI-1993IRAM (Argentina ) : IRAMSASO (Saudi Arabia ) : IEC60950","Certification: FCC (USA) FCC 15, Subpart B ACE (Europe) EN55022, EN55024VCCI (Japan) V-3 KCC (Korea): KN22, KN24BSMI (Taiwan): CNS13438 C-Tick (Australia): AS / NZS3548 CCC (China): GB 9254-2008, GB 17625.1-2003","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 2","HDMI ports quantity: 1","DisplayPorts quantity: 1","Audio input: Yes","Audio output: Yes","Composite video in: 1","Component video (YPbPr/YCbCr) in: 1","RS-232 ports: 2","Network","Ethernet LAN: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: No","VESA mounting interfaces: 400 x 400 mm","Pivot: Yes","Plug and Play: Yes","Power","Power consumption (typical): 170 W","Power consumption (standby): 1 W","Power consumption (max): 290 W","Power consumption (off): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Packaging content","Cables included: AC, VGA","Handheld remote control: Yes","Quick start guide: Yes","Weight & dimensions","Width (without stand): 1480,5 mm","Depth (without stand): 33,5 mm","Height (without stand): 855,5 mm","Weight (without stand): 25,1 kg","Packaging data","Package width: 1641 mm","Package depth: 988 mm","Package height: 220 mm","Package weight: 32,2 kg","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Display: LED","TV tuner integrated: Yes","Ethernet LAN (RJ-45) ports: 1"