"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","15512437","","Epson","C11CC15001A1","15512437","","Large Format Printers","230","","","Epson SureColor SC-T3000 w/o stand","20240307153452","ICECAT","1","157495","https://images.icecat.biz/img/norm/high/15512437-5668.jpg","1247x500","https://images.icecat.biz/img/norm/low/15512437-5668.jpg","https://images.icecat.biz/img/norm/medium/15512437-5668.jpg","https://images.icecat.biz/thumbs/15512437.jpg","","","Epson SureColor SC-T3000 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN","24"", 2880 x 1440 dpi, Ethernet, USB, A1, 6.3 cm LCD, 50 dB, 128 MB","Epson SureColor SC-T3000, Inkjet, 2880 x 1440 DPI, HP-GL/2, HP-RTL, Cyan, Magenta, Matte black, Photo black, Yellow, A1 (594 x 841 mm), Plain paper","Epson SureColor SC-T3000. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Plain paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. USB connector: USB Type-A. Display: LCD, Maximum internal memory: 256 MB, Sound pressure level (printing): 50 dB. Power consumption (PowerSave): 3 W, Power consumption (standby): 0,4 W, Power consumption (typical): 54 W","This 24-inch large format 4-colour printer is ideal for applications where speed and economy are paramount, such as CAD, GIS, custom banners, presentations and indoor signage. It comes with a version of PRESTIGE software created for Epson. Creating posters is easy, even with no experience. This cost-effective package can reduce turnaround times and enhance marketing and promotional activities.\n\nDesigned to fit seamlessly into the office environment, the SC-T3000 features sleek styling, a small footprint, and is operated from the front to allow convenient placement against a wall.\n\nEfficient and economical\nThe SC-T3000 takes just 28 seconds to produce an A1 print in draft mode on plain paper, and offers optimised running costs with a choice of 700ml, 350ml and 110ml ink cartridge sizes.\n\nEasy to set-up and use\nStraightforward to install, it integrates into most production environments. This printer is also so easy to use that operators do not need special training. All controls are at the front. Media is fed in at the top, and the finished prints emerge at the front, stacking neatly into a basket. Tracking how much paper is left on a roll is simple thanks to media barcode printing.\n\nDurable, high-quality results\nEpson UltraChrome XD Ink has been specifically developed to produce high-quality, durable prints with deep blacks, a wide colour gamut and crisp, dense lines with a minimum width of 0.02mm. This pigment-based ink is smudge, crease and water resistent, so you can also create prints for short-term outdoor use.\n\nPRESTIGE for Epson software\nThe software provides a large selection of pre-defined layouts, including themed graphics for fashion, groceries, travel, toys and much more. It's ideal for weekly adverts and short-term promos.\n\nReduced bills and environmental impact\nHelping to reduce impact on the environment, the SC-T3000 uses water-based inks and is qualified by ENERGY STAR for its excellent power efficiency.\n\n- Efficient: 28 secs for A1 print on plain paper\n- Economical: Cartridge sizes from 110ml to 700ml\n- Easy to use: Operated from the front\n- Versatile, high-quality: Crisp fine lines, vibrant colors\n- PRESTIGE for Epson: Easily create POS posters","https://images.icecat.biz/img/norm/high/15512437-5668.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32801.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32802.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32803.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32805.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32806.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32807.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-32808.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-328011.jpg|https://images.icecat.biz/img/gallery/15512438-Epson-C11CC15001CS-329113.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-328014.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-328015.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-328016.jpg|https://images.icecat.biz/img/gallery/15417205-Epson-C11CC15001A0-328018.jpg|https://images.icecat.biz/img/gallery/15512441-Epson-C11CC17001A0-329714.jpg|https://images.icecat.biz/img/gallery/15512441-Epson-C11CC17001A0-329715.jpg|https://images.icecat.biz/img/gallery/15512441-Epson-C11CC17001A0-329716.jpg|https://images.icecat.biz/img/gallery/15512441-Epson-C11CC17001A0-329717.jpg|https://images.icecat.biz/img/gallery/15512437-Epson-C11CC15001A1-25101.jpg|https://images.icecat.biz/img/gallery/15512437-Epson-C11CC15001A1-251010.jpg|https://images.icecat.biz/img/gallery/15512437-Epson-C11CC15001A1-251011.jpg|https://images.icecat.biz/img/gallery/15512437-Epson-C11CC15001A1-251013.jpg|https://images.icecat.biz/img/gallery/15512437-Epson-C11CC15001A1-251018.jpg|https://images.icecat.biz/img/gallery/15512437-Epson-C11CC15001A1-251023.jpg","1247x500|400x243|400x243|400x243|400x243|400x243|400x243|400x266|400x266|400x243|400x280|400x240|400x240|321x400|400x300|400x280|400x300|400x239|249x310|400x266|400x266|400x243|400x240|400x239","|||||||||||||||||||||||","","","","","","","","","","Printing","Print technology: Inkjet","Colour: Yes","Maximum resolution: 2880 x 1440 DPI","Page description languages: HP-GL/2, HP-RTL","Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow","Paper handling","Maximum print size: A1 (594 x 841 mm)","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A1, A2, A3, A4","ISO B-series sizes (B0...B9): B2, B3, B4","Media thickness: 0.08 - 1.5 mm","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Performance","Built-in display: Yes","Display: LCD","Maximum internal memory: 256 MB","Sound pressure level (printing): 50 dB","Country of origin: Japan","Power","Power consumption (PowerSave): 3 W","Power consumption (standby): 0,4 W","Power consumption (typical): 54 W","Power consumption (off): 0,4 W","Packaging data","Package width: 787 mm","Package depth: 1125 mm","Package height: 825 mm","Package weight: 60,9 kg","Drivers included: Yes","Other features","Number of power supply units: 1","Logistics data","Quantity per pack: 1 pc(s)"