"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92" "","","14971091","","Sharp","PN-E471RP","14971091","","Computer Monitors","222","","","PN-E471RP","20240531093507","ICECAT","1","10469","https://images.icecat.biz/img/norm/high/14971091-9518.jpg","745x445","https://images.icecat.biz/img/norm/low/14971091-9518.jpg","https://images.icecat.biz/img/norm/medium/14971091-9518.jpg","https://images.icecat.biz/thumbs/14971091.jpg","","","Sharp PN-E471RP computer monitor 119,4 cm (47"") 1920 x 1080 pixels Full HD LED Black","PN-E471RP - 47"" LCD, 1920 x 1080, 700 cd/m2, 16:9, 1200:1, 9 ms","Sharp PN-E471RP, 119,4 cm (47""), 1920 x 1080 pixels, Full HD, LCD, 9 ms, Black","Sharp PN-E471RP. Display diagonal: 119,4 cm (47""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 9 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black","PN-E471RP, which features an integrated protective overlay for use in high traffic areas.\nThe 47"" Class (46-15/16"" Diagonal) PN-E471RP LCD monitor offers exceptionally high image quality and reliability for use in commercial display and digital signage applications. 24/7 certified, the thin bezel PN-E471R offers full 1920 x 1080 (1080p) resolution from analog RGB, digital RGB and HDTV video sources along with compatibility for use in both portrait and landscape modes. Fanless architecture helps ensure ultra-quiet reliable operation, and optional input/output expansion board and signage controller provide maximum flexibility. The PN-E471R LCD display professional monitor is fully compatible with SDSS™ Sharp Digital Signage Software and is backed by a 3-year on-site limited warranty (covering parts, labor and backlight).\n\n- 47"" Class (46-15/16"" Diagonal) Screen Size w/ Thin Bezel.\n- Full 1920 x 1080 Res. from Digital/Analog RGB & HD Video.\n- 700 cd/m2 Brightness; 1000:1 Contrast Ratio.\n- Optional Expansion Board and Signage Controller PC.\n- Built-in 10W per Channel Stereo Audio System.\n- Compatible for 24/7 use in Landscape and Portrait Modes.","https://images.icecat.biz/img/norm/high/14971091-9518.jpg|https://images.icecat.biz/img/gallery/14971091_3215.jpg|https://images.icecat.biz/img/gallery/14971091_1430.jpg","745x445|497x297|497x297","||","","","","","","","","","","Display","Display diagonal: 119,4 cm (47"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TN+Film","Contrast ratio (typical): 1200:1","Display number of colours: 1.073 billion colours","Display brightness (typical): 700 cd/m²","Response time: 9 ms","Supported graphics resolutions: 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080)","Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p","Aspect ratio: 16:9","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,542 x 0,542 mm","Viewable size, horizontal: 104 cm","Viewable size, vertical: 58,4 cm","Sync-on-green (SOG): Yes","Colour gamut standard: sRGB","3D: No","Separate H/V sync: Yes","Composite sync: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 20 W","Design","Product colour: Black","Ports & interfaces","HDMI: Yes","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 2","HDMI ports quantity: 1","Audio input: Yes","Headphone outputs: 1","HDCP: Yes","AC (power) in: Yes","Composite video in: 1","Component video (YPbPr/YCbCr) in: 1","S-Video inputs quantity: 1","RS-232 ports: 1","Card reader integrated: No","Network","Bluetooth: No","Ethernet LAN: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: No","VESA mounting interfaces: 200 x 200 mm","Picture-in-Picture: Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 260 W","Power consumption (standby): 2 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Packaging content","Handheld remote control: Yes","Manual: Yes","Weight & dimensions","Width (without stand): 1083 mm","Depth (without stand): 111 mm","Height (without stand): 628 mm","Weight (without stand): 25,5 kg","Bezel width (side): 1,95 cm","Bezel width (top): 1,95 cm","Bezel width (bottom): 1,95 cm","Packaging data","Package width: 1239,8 mm","Package depth: 287,3 mm","Package height: 789,7 mm","Package weight: 31 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","Built-in subwoofer: No","TV tuner integrated: No","Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM","Ethernet LAN (RJ-45) ports: 1"