"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","14709612","","Lenovo","3028LB2","14709612","","Computer Monitors","222","ThinkVision","","LT2323z","20240219190502","ICECAT","1","147478","https://images.icecat.biz/img/norm/high/14709612-9395.jpg","640x480","https://images.icecat.biz/img/norm/low/14709612-9395.jpg","https://images.icecat.biz/img/norm/medium/14709612-9395.jpg","https://images.icecat.biz/thumbs/14709612.jpg","","","Lenovo ThinkVision LT2323z LED display 58,4 cm (23"") 1360 x 768 pixels Black","LT2323z - 23"" LED, 1360x768, 250cd/m2, 1000:1, 6.16kg, Black","Lenovo ThinkVision LT2323z, 58,4 cm (23""), 1360 x 768 pixels, LED, LED, Black","Lenovo ThinkVision LT2323z. Display diagonal: 58,4 cm (23""), Display resolution: 1360 x 768 pixels, Display technology: LED. Display: LED. Native aspect ratio: 16:9. VESA mounting. Product colour: Black","Lenovo LT2323z Wide 23inch e-IPS Flat Panel Monitor\n\nSpotlight on Innovation World's 1st Microsoft Lync Certified VoIP monitor integrates communication and collaboration in an innovative design. Unlimited Success Experience boundless innovation with the integrated FHD camera, dual digital microphone array and speakers on the 23” IPS LED monitor. Value for Money Best value for money is neither just a tagline nor just a motto; the monitor's value comes from the best of features and certification for green leadership.World's 1st Microsoft Lync Certified VoIP monitor Integrated full HD camera and 2 digital microphones Camera lock button to easy enable/disable the camera and for security Integrated 3w x 2 digital speakers Ambient light sensor to automatically adjust the backlight Specific VoIP hardware design, including MIC mute, speaker mute, hook switch and volume +/- buttons Display resolution of 1920 x 1080 for full HD experience IPS screen for wide viewing angle Hardware split screen to enhance the productivity USB3.0 Hub – 3 USB3.0 + 2 USB2.0 ports VGA and DP connections Detachable tool-less stand Full ergo stand (Lift, Tilt Pivot, Swivel) Support Lenovo Tiny PC and third party thin client via optional L bracket The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified Energy Star 6.0 draft TCO Certified Edge 1.1 Industry first TUV Green Mark UL Environment Gold Available in Raven Black","https://images.icecat.biz/img/norm/high/14709612-9395.jpg","640x480","","","","","","","","","","","Display","Display diagonal: 58,4 cm (23"")","Display resolution: 1360 x 768 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","Panel type: IPS","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 640 x 350, 720 x 400, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)","Aspect ratio: 16:9","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Ports & interfaces","HDCP: No","AC (power) in: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: No","Plug and Play: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width (without stand): 545,3 mm","Depth (without stand): 56,4 mm","Height (without stand): 387,2 mm","Weight (without stand): 6,16 kg","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Depth (imperial): 5,64 cm (2.22"")","Height (imperial): 38,7 cm (15.2"")","Number of products included: 1 pc(s)","Placement supported: Horizontal","Screen saving functions: Yes","Width (imperial): 54,5 cm (21.5"")"