"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","14534399","","AVM","20002536","14534399","4023125025365","Wireless Routers","3982","","","FRITZ!Box 7360 International","20221021103210","ICECAT","1","216461","https://images.icecat.biz/img/gallery/14534399_3768.jpg","3000x2200","https://images.icecat.biz/img/gallery_lows/14534399_3768.jpg","https://images.icecat.biz/img/gallery_mediums/14534399_3768.jpg","https://images.icecat.biz/img/gallery_thumbs/14534399_3768.jpg","","","AVM FRITZ!Box 7360 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver","AVM FRITZ!Box 7360 International","AVM FRITZ!Box 7360 International, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Red, Silver","AVM FRITZ!Box 7360 International. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product colour: Red, Silver. Cables included: AC, LAN (RJ-45), Phone (RJ-11)","The FRITZ!Box 7360 is ideal for newcomers to home networking – and offers impressive speeds thanks to a VDSL/ADSL connection. High-speed WLAN, 4 Ethernet ports, DECT telephony and two USB ports make the FRITZ!Box 7360 the ideal communications nerve center for your home.\n\n- Fast Internet thanks to integrated VDSL/ADSL modem\n- Wireless network via WLAN N with up to 300 Mbit/s in the 2.4 GHz band\n- Telephone system (PBX) for Internet and analog fixed-line telephony with integrated answering machine and fax reception\n- Integrated DECT base station for connecting up to six cordless telephones\n- Two USB ports for storage media, printers and UMTS sticks\n- Integrated media server for music, images and video\n- NAS functionality (FTP, SMB, UPnP AV) and MyFRITZ!\n- Integrates iPhone and Android smartphones into the home network via WLAN and makes fixed-line and Internet telephony possible.","https://images.icecat.biz/img/gallery/14534399_3768.jpg|https://images.icecat.biz/img/gallery/14534399_6969.jpg|https://images.icecat.biz/img/gallery/14534399_1023.jpg|https://images.icecat.biz/img/gallery/14534399_1202.jpg|https://images.icecat.biz/img/gallery/14534399_3643.jpg","3000x2200|2063x948|280x300|3000x3000|3000x3000","||||","","","","","","","","","","WAN connection","Ethernet WAN: Yes","DSL WAN: Yes","3G/4G USB modem compatibility: Yes","Wireless LAN features","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 300 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Mobile network","3G: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 2","DC-in jack: Yes","Security","Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2","Firewall: Yes","Network address translation (NAT): Yes","Protocols","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product colour: Red, Silver","LED indicators: Yes","Packaging content","Cables included: AC, LAN (RJ-45), Phone (RJ-11)","AC adapter included: Yes","Manual: Yes","Antenna","Antenna design: Internal","Features","Intel inside: Yes","Power","Power consumption (typical): 8 W","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 226 mm","Depth: 47 mm","Height: 159 mm","Other features","Mobile network connection: Yes","WLAN data transfer rates supported: 300 Mbit/s","Bandwidth (first): 2,4 GHz","USB ports quantity: 2","USB version: 2.0","Supported protocols: IPv6"