"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","1349938","","Linksys","WRT54G-UK","1349938","","Wireless Routers","3982","","","Wireless Access Point Router w/ 4-Port Switch 802.11g","20240118173619","ICECAT","","139233","https://images.icecat.biz/img/norm/high/1349938-8230.jpg","300x276","https://images.icecat.biz/img/norm/low/1349938-8230.jpg","https://images.icecat.biz/img/gallery_mediums/img_1349938_medium_1480991172_6998_5955.jpg","https://images.icecat.biz/thumbs/1349938.jpg","","","Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g wireless router","Wireless Access Point Router w/ 4-Port Switch 802.11g","Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, 128-bit WEP, Ethernet, RIP-1, RIP-2, IEEE 802.11b, IEEE 802.11g","Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U. Security algorithms: 128-bit WEP. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: IEEE 802.11b, IEEE 802.11g. LED indicators: WLAN","Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times as fast as the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment. \r\nSince both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow. \r\n\r\nThe Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection, files, and other resources such as printers and hard disk storage space. \r\n\r\nTo protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions using 128-bit WEP encryption, and also supports industrial-strength Wi-Fi Protected Access™ (WPA) wireless security. The Router protects your PC from most known Internet attacks with a powerful Stateful Packet Inspection firewall. It can also serve as a DHCP Server, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. And even with all this power, set up is a snap with the web browser-based configuration utility. \r\n\r\nWith the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need! \r\n\r\nVerified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.","https://images.icecat.biz/img/norm/high/1349938-8230.jpg","300x276","","","","","","","","","","","Wireless LAN features","Channels quantity: 13 channels","Network","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U","Full duplex: Yes","Supports ISDN connection: No","Security","Security algorithms: 128-bit WEP","Filtering: Yes","MAC address filtering: Yes","Protocols","Switching protocols: Ethernet","Routing protocols: RIP-1, RIP-2","Data link protocols: IEEE 802.11b, IEEE 802.11g","Supported network protocols: TCP/IP, IPX/SPX, PPTP, NetBEUI/NetBIOS, IPSec","Design","LED indicators: WLAN","Features","Certification: FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 85%","System requirements","Minimum processor: 200 MHz","Minimum RAM: 64 MB","Weight & dimensions","Weight: 480 g","Other features","Compatible operating systems: Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP","Dimensions (WxDxH): 48 x 186 x 200 mm","Indoor range: 100 m","Power requirements: 12V DC, 1.0A","Outdoor range: 450 m","Networking features: Wlan","Maximum data transfer rate: 0,054 Gbit/s","Bandwidth: 2,4 GHz","xDSL connection: No","I/O ports: 5x10/ 100RJ- 45","Non-operating relative humidity (non-condensing): 5 - 90%"