"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","1349646","","Linksys","WRT54GL-UK","1349646","","Wireless Routers","3982","","","WRT54GL","20240307153452","ICECAT","1","147343","https://images.icecat.biz/img/gallery/543839_2885.jpg","372x372","https://images.icecat.biz/img/gallery_lows/543839_2885.jpg","https://images.icecat.biz/img/gallery_mediums/img_543839_medium_1480596586_511_26035.jpg","https://images.icecat.biz/img/gallery_thumbs/543839_2885.jpg","","","Linksys WRT54GL wireless router Fast Ethernet Black, Blue","10/100Mbps, 4x RJ-45, 802.11b/g","Linksys WRT54GL, 802.11g, Ethernet LAN, Black, Blue","Linksys WRT54GL. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WPA. Product colour: Black, Blue. Antenna design: External","The All-In-One Wireless-G Networking Solution!\nThe Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.\n\nOnce your computers are connected to the Router and the Internet, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And your computers can share all kinds of files -- music, digital pictures, and documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and easing backup to CD-R. Utilize extra free space on one computer when another's hard drive starts to fill up.\n\nThe new push button setup feature makes it easy to configure your wireless devices. Just push the button on the router and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. TKIP and AES protects your data and privacy with up to 128-bit industrial-strength encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Advanced configuration is a snap with the web browser-based interface.\n\nWith the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with flexibility, speed, security and simplicity!\n\nFeatures:\n- All-in-one Internet-sharing Router, 4-port Switch, and 54Mbps Wireless-G (802.11g) Access Point\n- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G and -B devices\n- Push button setup feature makes wireless configuration secure and simple\n- High security: TKIP and AES encryption, wireless MAC address filtering, powerful SPI firewall","https://images.icecat.biz/img/gallery/543839_2885.jpg|https://images.icecat.biz/img/gallery/543839_5013.jpg","372x372|372x372","|","","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Wi-Fi band: No","Top Wi-Fi standard: 802.11g","Wi-Fi standards: 802.11g, 802.11b","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Management features","Web-based management: Yes","Security","Security algorithms: TKIP, WPA","Stateful Packet Inspection (SPI): Yes","Filtering: Yes","MAC address filtering: Yes","Design","Product colour: Black, Blue","Antenna","Antenna design: External","Antennas quantity: 2","Weight & dimensions","Weight: 482 g","Other features","Mobile network connection: No","Supported data transfer rates: 10/100 Mbps","Security features: MAC address filtering","Networking features: LAN, WLAN","Maximum data transfer rate: 0,054 Gbit/s","Data transfer rate: 54 Mbit/s","Rack mounting: No","xDSL connection: No"