"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","1347572","","Lenovo","41N5738","1347572","","Internal Hard Drives","219","","","ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive","20240307153452","ICECAT","","10425","https://images.icecat.biz/img/norm/high/897825-8324.jpg","300x200","https://images.icecat.biz/img/norm/low/897825-8324.jpg","https://images.icecat.biz/img/gallery_mediums/img_897825_medium_1480981466_3601_5647.jpg","https://images.icecat.biz/thumbs/897825.jpg","","","Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive","ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive","Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive, 200 GB, 7200 RPM","Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive. Hard drive capacity: 200 GB, Hard drive speed: 7200 RPM","Your ThinkPad notebook has become a vital part of your success. As you add applications and data, you might need to add more storage capability to handle the load. Increase your hard drive capacity with a larger primary system hard drive. Alternatively, use this hard drive as a secondary hard drive with the optional 40Y8725 ThinkPad Serial ATA Hard Drive Bay Adapter for select systems and docking solutions. This new ThinkPad option is a hardware-based, full disk encrypted (FDE) hard drive that, coupled with the hard drive password, offers an advanced data protection solution to ThinkPad users. The full disk encryption helps to protect personal and company data stored on this hard drive from unauthorized access, whether a hard drive or system is stolen, re- tired, or sold.\r\n \r\nFeatures & Benefits: \r\n \r\n- SATA interface conforming to SATA/High Speed Serialized AT Attachment \r\n- Low power consumption \r\n- Quiet operation. fluid dynamic bearing motor \r\n- State-of-the-art cache and on-the-fly error-correction algorithms \r\n- Non-operating shock at 900 G; operating shock at 350 G \r\n- Combined with the user selectable hard drive password, the ThinkPad 200 GB FDE 7200 rpm Hard Drive delivers great security for all hard drive data \r\n- AES encryption on-board the drive that perpetually encrypts the stored data without any performance impact \r\n- Supported on all ThinkPad T61, R61, and X61 system and Tablet models","https://images.icecat.biz/img/norm/high/897825-8324.jpg","300x200","","","","","","","","","","","Features","Hard drive capacity: 200 GB","Hard drive speed: 7200 RPM","Interface: Serial ATA","Ukuran buffer drive penyimpanan: 8 MB","Access time: 15,2 ms","Rata-rata waktu pencarian: 11 ms","Other features","Dimensions (WxDxH): 70 x 100 x 9,5 mm","Internal: Yes","Compatible operating systems: Windows 2000, Windows XP, Windows Vista"