"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90"
"","","11883112","","Epson","C11CB82011BV","11883112","8715946507163","Printer Multifungsi","304","AcuLaser","","CX37DN","20221021101432","ICECAT","1","70276","https://images.icecat.biz/img/norm/high/11883112-3432.jpg","240x310","https://images.icecat.biz/img/norm/low/11883112-3432.jpg","https://images.icecat.biz/img/gallery_mediums/img_11883112_medium_1481706060_4213_13110.jpg","https://images.icecat.biz/thumbs/11883112.jpg","","","Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm","AcuLaser CX37DTN, 600 dpi, mono 16 sec/p, color 16 sec/p, 120000ppm, 215.9 mm x 500 mm, 800 MHz, 256 MB included, 768 MB maximum","Epson AcuLaser CX37DN, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, White","Epson AcuLaser CX37DN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White","Epson AcuLaser CX37DN\n\nCompact, durable colour 3- in- 1\nA high performance, network-ready business colour A4 multifunction device with duplex, designed for medium-to-large workgroups.\n\nThe Epson AcuLaser CX37DN offers one of best sets of specifications found in a multifunction colour laser catering for medium-to-large workgroups. It delivers outstanding cost per page, combined with a low initial investment. With regards to reliability, it is one of the best in its class and is so compact it can fit into any business environment.\n\nMultifunctional: The CX37DN allows medium-to-large workgroups to print in A4 double-sided, plus copy and scan in colour and mono.\n\nProductive: It also features an automatic document feeder as standard, while an optional additional paper tray allows workgroups to save time by quickly and easily increasing paper capacity.\n\nHigh-performance: Users benefit from a fast print and copy speed of up to 24ppm, as well as a maximum duty cycle of up to 120,000 pages per month, while professional-quality printing is easily achieved with AcuBrite toner technology.\n\nEasy integration: Featuring PCL6 and PS3 emulations, IPv6 and 802.1x support, plus gigabit Ethernet connectivity, the CX37DN is designed to fit into complex IT environments. Further increase performance by adding optional HDD and memory devices.\n\nLow TCO: Affordable hardware, combined with long-lasting toner supplies that allow users to optimise cost per page, means total cost of ownership is extremely low. It is ENERGY STAR-qualified for reduced power consumption and environmental impact.\n\n-Multifunctional: Print, copy and scan\n-Productive: ADF as standard, optional paper tray\n-Durable: Duty cycle of up to 120,000 pages\n-High-performance: Print speed of up to 24ppm\n-Networked: PDL, Gigabit Ethernet connectivity","https://images.icecat.biz/img/norm/high/11883112-3432.jpg|https://images.icecat.biz/img/gallery/11883112_4527.jpg|https://images.icecat.biz/img/gallery/11883112_2971.jpg","240x310|273x310|390x310","||","","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 16 ppm","Print speed (colour, normal quality, A4/US Letter): 16 ppm","Warm-up time: 37 s","Economical printing: Yes","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 600 DPI","Time to first copy (black, normal): 11 s","Time to first copy (colour, normal): 16 s","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed scanner","Maximum scan area: 215,9 x 500 mm","Scan to: File, Image","Image formats supported: JPG, PNG, TIF","Fax","Faxing: No","Features","Maximum duty cycle: 120000 pages per month","Digital sender: No","Page description languages: PCL 5c, PCL 6, PDF 1.7, PostScript 3","All-In-One-multitasking: Yes","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 850 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C6","Envelopes sizes: 10, DL","Photo paper sizes (imperial): 10x15""","Paper tray media weight: 60 - 210 g/m²","Ports & interfaces","Direct printing: No","Standard interfaces: USB 2.0","USB port: Yes","Optional connectivity: Ethernet","Network","Wi-Fi: No","Ethernet LAN: Yes","Network printing methods: SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping, SMTP, LLMNR, POP3","Performance","Internal memory: 256 MB","Maximum internal memory: 768 MB","Card reader integrated: No","Processor frequency: 800 MHz","Sound pressure level (printing): 53,5 dB","Sound power level (standby): 4,6 dB","Design","Product colour: White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display number of lines: 64 lines","Display number of characters: 128","Power","Power consumption (average operating): 500 W","Power consumption (PowerSave): 34 W","Power consumption (standby): 140 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Operating temperature (T-T): 10 - 30 °C","Storage relative humidity (H-H): 30 - 85%","Weight & dimensions","Width: 447 mm","Depth: 558 mm","Height: 490 mm","Weight: 27,7 kg","Packaging content","Drivers included: Yes"