"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","1178114","","Overland-Tandberg","7030","1178114","","Backup Storage Devices","215","","","Tandberg LTO-3 FH Internal Drive","20221021103210","ICECAT","1","27384","https://images.icecat.biz/img/norm/high/1178114-8204.jpg","300x247","https://images.icecat.biz/img/norm/low/1178114-8204.jpg","https://images.icecat.biz/img/gallery_mediums/img_1178114_medium_1480989330_2056_5647.jpg","https://images.icecat.biz/thumbs/1178114.jpg","","","Overland-Tandberg Tandberg LTO-3 FH Internal Drive Storage drive Tape Cartridge 400 GB","LTO-3 FH Internal Drive, 400-800GB, Black","Overland-Tandberg Tandberg LTO-3 FH Internal Drive, Storage drive, Tape Cartridge, Ultra-160 SCSI LVD, 2:1, LTO, 5.25""","Overland-Tandberg Tandberg LTO-3 FH Internal Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-160 SCSI LVD. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Power consumption (typical): 28 W, Power consumption (standby): 10 W. Data compression: SLDC, Drive device maximum speed: 5,44 m/s","LTO-3 FH\r\n-Enterprise features and performance in a small form factor.\r\n-Capacity: 400/800 GB (native/compressed).\r\n-Transfer rates of up to 432 GB/h*.\r\n-Low power consumption: 9 W (sleeping mode) and 13 W (operating mode).\r\n-Patented Smart Gripper technology securely locks the media lead-pin avoiding malfunctions when loading the tape into the drive.\r\n\r\nDesigned for the SMB sector, Tandberg\'s LTO-3 FH is the ideal synthesis of efficiency, modern innovation and maximum price/performance ratio. LTO\'s 6 generation roadmap, with 4 generations available today, makes it a clear choice for budget constrained small to medium businesses. Choose a technology with a future and guaranteed trouble-free data storage.\r\n\r\nQuality\r\nIn data storage systems high quality standards, high performance and downtime free operation must be guaranteed. The unique cooling airflow completely eliminates the need for a separate fan. This reduces the number of components that can fail. Also power requirements are reduced to a minimum. The drive incorporates enterprise level features such as intelligent head cleaning, sophisticated tape threading, and extensive media management.\r\n\r\nTurnkey Solution\r\nThe Tandberg LTO-3 FH ships with Symantec\'s Backup Exec QuickStart software, embedded media management for intelligent diagnostics and tape alerts, and comes with 3 years warranty and support.\r\n\r\nMedia Compatibility\r\nThe Tandberg LTO-3 FH is compatible with industry standard, multi-sourced LTO media. To achieve the best reliability, Tandberg LTO branded and qualified data cartridges are recommended. For more information on media compatibility, click here.\r\n\r\n*assumes 2:1 data compression.","https://images.icecat.biz/img/norm/high/1178114-8204.jpg","300x247","","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Interface: Ultra-160 SCSI LVD","Internal: Yes","Compression ratio: 2:1","Data storage type: LTO","Form factor: 5.25""","Logical recording format: LTO-3","Mean time between failures (MTBF): 250000 h","Certification: UL 1950, CSA C22.2 No.950, T","Storage","Native capacity: 400 GB","Compressed capacity: 800 GB","Drive device, buffer size: 128 MB","Data transmission","Sustained data transfer rate (compressed): 160 MB/s","Sustained data transfer rate (native): 80 MB/s","Power","Power consumption (typical): 28 W","Power consumption (standby): 10 W","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 2135 m","Other features","Data compression: SLDC","Drive device maximum speed: 5,44 m/s"