"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","9725222","","Tripp Lite","N820-05M-OM4","9725222","0037332165305|037332165305","InfiniBand & Fibre Optic Cables","953","","","N820-05M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M (16 ft.)","20240226120153","ICECAT","1","102575","https://images.icecat.biz/img/gallery/9725222_8704303915.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/9725222_8704303915.jpg","https://images.icecat.biz/img/gallery_mediums/9725222_8704303915.jpg","https://images.icecat.biz/img/gallery_thumbs/9725222_8704303915.jpg","http://objects.icecat.biz/objects/mmo_9725222_1708373775_3728_1737971.pdf","","Tripp Lite N820-05M-OM4 InfiniBand/fibre optic cable 5 m LC OFC Blue","10Gb/40Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC), Aqua, 5M (16.4 ft.)","Tripp Lite N820-05M-OM4, 5 m, OFC, LC, LC","Tripp Lite N820-05M-OM4. Cable length: 5 m, Cable type: OFC, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex","5 Meter ( 16ft ) LC/LC, OM4 Rated\n40/100gb Ethernet speed to 300 meters @850nm \nUse with VCSEL and LED laser light sources \nHigh-Speed, High-Bandwidth, Low-Cost \nBackward compatible with legacy LAN's \nIdeal for Fibre Channel (SAN) applications\nIEEE 802.3ae and TIA LOMMF compliant","https://images.icecat.biz/img/gallery/9725222_8704303915.jpg","1200x1200","","","","","","","","","","Designed for 40/100-Gig Ethernet applications...OM4 Rated|Backward compatible with existing 50/125 fiber|Max 40/100Gb distance of 300 meters @850nm|Low-Smoke, Zero Halogen (LSZH) Aqua jacket","Features","Cable length: 5 m","Cable type: OFC","Connector 1: LC","Connector 2: LC","Connector 1 gender: Male","Connector 2 gender: Male","Product color: Blue","Full duplex: Yes","Core diameter: 50 µm","Cladding diameter: 125 µm","Wavelengths supported: 850 nm","Data transfer rate: 100 Gbit/s","Country of origin: China","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332165302","Packaging data","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 15,2 mm","Package weight: 60 g","Logistics data","Master (outer) case width: 180,3 mm","Harmonized System (HS) code: 85447000","Master (outer) case length: 180,3 mm","Master (outer) case height: 104,1 mm","Master (outer) case weight: 640 g","Quantity per master (outer) case: 10 pc(s)"