"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","7934240","","NETGEAR","XAV2101-100PES","7934240","","Network Cards","182","","","XAV2101","20221021101432","ICECAT","1","100332","https://images.icecat.biz/img/norm/high/7934240-6895.jpg","336x400","https://images.icecat.biz/img/norm/low/7934240-6895.jpg","https://images.icecat.biz/img/gallery_mediums/img_7934240_medium_1481537120_8839_29362.jpg","https://images.icecat.biz/thumbs/7934240.jpg","","","NETGEAR XAV2101 Ethernet 200 Mbit/s","XAV2101-100PES, RJ-45, 200 Mbps","NETGEAR XAV2101, Wired, RJ-45, Ethernet, 200 Mbit/s, White","NETGEAR XAV2101. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product color: White","Powerline AV 200 nano adapter\r\nThe NETGEAR Powerline AV 200 Nano Adapter extends a high speed Internet connection to any power outlet. Perfect for connecting HDTV’s Blu-ray™ players, DVR’s, PC’s and game consoles to your home network and the Internet. Easy setup, just Plug-and-Play.\r\n- Extend your network - Extend your home network to any power outlet in your home\r\n- Compact design - Convenient nano-design blends in nicely with any surrounding\r\n- Plug-and-play - Sets up in minutes, no need to configure or install software\r\n- High-speed connections - Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming\r\n- Push-and-Secure - Secures the Powerline network connection with the touch of a button, no need to remember passwords\r\n- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance\r\n- NETGEAR Green features - Automatic Powerline shutdown when not in use and 80% recycled packaging","https://images.icecat.biz/img/norm/high/7934240-6895.jpg","336x400","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: RJ-45","Interface: Ethernet","Network","Maximum data transfer rate: 200 Mbit/s","Design","Internal: No","Product color: White","Plug and Play: Yes","Certification: RoHS","System requirements","Compatible operating systems: Windows 7, Vista, XP\nMac OS X","Mac operating systems supported: Yes","Weight & dimensions","Width: 55 mm","Depth: 34 mm","Height: 67 mm","Weight: 0,1 g","Packaging content","Manual: Yes","Other features","Compliance industry standards: IEEE 802.3","Dimensions (WxDxH): 55 x 34 x 67 mm","Supported data transfer rates: 10, 100 Mbps","Link/Act LED: Yes","Cable connection: RJ45","Cable length: 2 m","Weight (imperial): 0,0998 kg (0.22 lbs)","Dimensions (W x D x H) (imperial): 55,1 x 34 x 67,1 mm (2.17 x 1.34 x 2.64"")"