"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","79126909","","Epson","C11CJ56301A0","79126909","8715946687049","Large Format Printers","230","SureColor","","SC-T5405","20240310101044","ICECAT","1","95345","https://images.icecat.biz/img/gallery/79126909_0128511699.jpg","1500x1202","https://images.icecat.biz/img/gallery_lows/79126909_0128511699.jpg","https://images.icecat.biz/img/gallery_mediums/79126909_0128511699.jpg","https://images.icecat.biz/img/gallery_thumbs/79126909_0128511699.jpg","http://objects.icecat.biz/objects/mmo_79126909_1618556498_8986_12086.pdf","http://objects.icecat.biz/objects/mmo_79126909_1618555955_3934_33342.pdf","Epson SureColor SC-T5405 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN","Wireless, USB 3.0, Gigabit ethernet, Wi-Fi Direct, NVT, B5 - A0, 1385 x 750 x 1060 mm","Epson SureColor SC-T5405, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Pigment black, Pigment cyan, Pigment yellow, Pigment magenta, 700 ml, 22 pph","Epson SureColor SC-T5405. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll, Satin paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. USB connector: USB Type-A / USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TLS, SSL, IEE 802, SNMP, IPSec, IPv6. Product color: Black, Grey, White, Display: LCD, Display diagonal: 10,9 cm (4.3""). Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0,25 W","Flexible technical printer\nThe 36-inch technical printer for professionals looking for reliability and cost saving, with high-quality precision printing in-house.\n\nSureColor SC-T5405 - wireless printer (with stand)\nThe SC-T5405 large format printer is ideal for printing high-quality CAD designs, architectural or engineering technical drawings, general office documents, high-visibility posters for event organisers or point-of-purchase (POP) signage for retailers. Designed for those who need a professional-level, floor-standing, technical printer which boasts a low total cost of ownership.\n\nEnhanced productivity\nHigh capacity ink cartridges (110ml, 350ml and 700ml) and 4-colour pigment UltraChrome XD2 inks that are smudge and water resistant. Also, the SC-T5405 delivers deep blacks and crisp, dense lines — which is ideal for technical graphics.\n\nA bigger picture\nThe SC-T5405 offers cost and time saving benefits by enabling a document enlargement workflow. Simply connect your Epson inkjet multifunction printer to your LFP and select the size you desire (up to A0 / 36 inches). Change seamlessly between LFP roll and sheetfeed as this printer supports up to A0 cut sheets as well as rolls. Even occasional users can expect consistent print quality. Unique Nozzle Verification Technology (NVT) helps prevent misprints by constantly monitoring for any blockages.","https://images.icecat.biz/img/gallery/79126909_0128511699.jpg|https://images.icecat.biz/img/gallery/79126909_5838489057.jpg|https://images.icecat.biz/img/gallery/79126909_0724504617.jpg|https://images.icecat.biz/img/gallery/79126909_4840984820.jpg|https://images.icecat.biz/img/gallery/79126895_9200609729.jpg|https://images.icecat.biz/img/gallery/79126909_8954888243.jpg|https://images.icecat.biz/img/gallery/79126908_8222080011.jpg","1500x1202|800x500|800x500|800x500|800x500|800x500|800x500","||||||","","","","","http://objects.icecat.biz/objects/79126909_18936361.mp4","","","","Printing","Print technology: Inkjet","Color: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 4","Page description languages: ESC/P-R, HP-GL/2, HP-RTL","Printing colors: Pigment black, Pigment cyan, Pigment yellow, Pigment magenta","Print cartridge volume (metric): 700 ml","Print speed (normal quality, A1): 22 pph","Copying","Copying: No","Scanning","Scanning: No","Input & output capacity","Total number of input trays: 2","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Roll, Satin paper","Cut sheets: Yes","ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4","ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5","Media thickness: 0.05 - 0.3 mm","Maximum roll width: 91,4 cm","Print margin cut-sheet: 3 x 3 x 20 x 3","Borderless printing width: 11.81, 12.99, 15.98, 20.28, 10"" (25.4cm) Roll, 17"" (43.1cm) Roll, 24"" (60.9cm) Roll, 36"" (91.4cm) Roll","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Wi-Fi: Yes","USB connector: USB Type-A / USB Type-B","Ethernet LAN data rates: 10,100,1000 Mbit/s","Direct printing: Yes","Supported network protocols: TLS, SSL, IEE 802, SNMP, IPSec, IPv6","Mobile printing technologies: Apple AirPrint","Security algorithms: SSL/TLS, SNMP, IPSec","Performance","Product color: Black, Grey, White","Built-in display: Yes","Display: LCD","Color display: Yes","Display diagonal: 10,9 cm (4.3"")","Control type: Touch","Internal memory: 1024 MB","Maximum internal memory: 1000 MB","Sound pressure level (standby): 32 dB","Sound pressure level (printing): 50 dB","Country of origin: Indonesia","Power","Power consumption (standby): 13 W","Power consumption (typical): 38 W","Power consumption (off): 0,25 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","System requirements","Compatible operating systems: Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP","Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP","Mac operating systems supported: Mac OS X 10.6 Snow Leopard","Weight & dimensions","Width: 1385 mm","Depth: 750 mm","Height: 1060 mm","Weight: 76 kg","Packaging data","Package width: 850 mm","Package depth: 1550 mm","Package height: 1116 mm","Package weight: 112 kg","Drivers included: Yes","Manual: Yes","Other features","Line accuracy: +/- 0,1","Touchscreen: Yes","Compatible products: WorkForce DS-6500, WorkForce DS-60000","Logistics data","Quantity per pack: 1 pc(s)","Harmonized System (HS) code: 84433210","Printing","Print head nozzles: 800 nozzles black, 800 nozzles per colour","Other features","Minimum line width: 0,02 mm","Ink drop: 4"