"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","74023","","Fujitsu","LKN:NDL-138100-002","74023","","Laptops","151","","","Lifebook T3010D PM-1.4GHz","20201201162703","ICECAT","1","12148","https://images.icecat.biz/img/norm/high/74023.jpg","435x263","https://images.icecat.biz/img/norm/low/74023.jpg","https://images.icecat.biz/img/gallery_mediums/img_74023_medium_1480678269_3789_2323.jpg","https://images.icecat.biz/thumbs/74023.jpg","","","Fujitsu Lifebook T3010D PM-1.4GHz 30,7 cm (12.1"") 0,25 GB 80 GB","Lifebook T3010D PM-1.4GHz 256MB 80GB 12.1 WXP Audio on board Lan on board 56Kbps V90 V92 Modem","Fujitsu Lifebook T3010D PM-1.4GHz, 1,4 GHz, 30,7 cm (12.1""), 1024 x 768 pixels, 0,25 GB, 80 GB","Fujitsu Lifebook T3010D PM-1.4GHz. Processor frequency: 1,4 GHz. Display diagonal: 30,7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 80 GB. Weight: 1,88 kg","The Convertible\r\nYou are looking for an ultra-portable notebook with the latest technology but also want to profit from the pen functionality of a Tablet PC. Have a look on the LIFEBOOK T Series and you will be fascinated.\r\nThe LIFEBOOK T Series is a convertible notebook which offers you pen enabled design in all modes. And just flip over the screen and it converts into a Tablet PC. \r\nWith the latest Intel® Centrino™ Mobile Technology you have seamless connectivity, long battery life up to 3 hours and 30 minutes and great performance.The integrated bridge battery enables hot swop of the battery. \r\nThe LIFEBOOK T Series is more than only a notebook. While in “standard mode”, it is a fully featured powerful notebook, all you need to do is flip over the screen and it converts into a Tablet PC. Of course its active digitizer is also available while in notebook mode, so that you can profit from the pen-enabled\r\ndesign in all modes.\r\nIntel® Centrino™ Mobile Technology delivers high performance and long working away from any power source. It enables simple and wireless communication.\r\nMobility\r\n�� Just rotate the display 180 degrees and your notebook turns into a tablet PC: enjoy the advantages of pen functionality.\r\n�� Power-saving Intel® Pentium® M processor support for long independent working.\r\n�� The included bridge battery enables warm battery swap.\r\n�� Ideal connectivity through Wireless LAN.\r\n�� Slim, stylish and innovative design for every profile – in and out of the office.\r\nReliability\r\n�� Integration of Japan‘s innovation and Germany‘s quality standard .\r\n�� Best-in-class manufacturing winning the Industrial Excellent Award 2003 and he\r\nKen Sharma Award 2002.\r\n�� Highest quality design with innovative hinge technology.\r\n�� Mechanical and function stability through extensive quality tests.\r\n�� Your choice of supply concept for in-time and tailored delivery: value4you,\r\nmade4you.\r\n�� Global warranty, service and spare part supply according to your needs.\r\nSecurity.\r\n�� Easy and secure access and data protection for your business intelligence.\r\n�� Mobile security via built-in Security Panel.\r\n�� F-Secure virus scanner.\r\nErgonomics.\r\n�� Enjoy the viewing quality of brilliant 12.1-inch active digitizer TFT-display.\r\n�� Comfortable usage with the pen functionality in all modes with Microsoft indows XP Tablet PC Edition.\r\n�� Excellent resolution and video quality with integrated Intel 855GM chipset.\r\n�� Small and lightweight Port Replicator optional for easy connection to all your\r\nperipherals.","https://images.icecat.biz/img/norm/high/74023.jpg","435x263","","","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1,4 GHz","Memory","Internal memory: 0,25 GB","Storage","Total storage capacity: 80 GB","HDD speed: 5400 RPM","Graphics","Maximum graphics card memory: 0,032 GB","Audio","Audio system: ALC202 SoundBlasterTM Pro compatible speaker","Network","Networking features: Ethernet/Fast Ethernet","Performance","Motherboard chipset: Intel® 855GM","Software","Bundled software: Adobe Acrobat Reader V6.x\nNorton Ghost 2003\nEasy Guide on-line user documentation\nDriver and Utility CD including F-Secure virus scanner","Battery","Battery life (max): 4,5 h","Power","AC adapter input voltage: 100/240 V","AC adapter output current: 3,75 A","AC adapter output voltage: 16 V","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: CE (Emission/Immunity), CE! (wireless)\nTBR21 approval for V.92 modem (EU/EFTA),\nEnergy Star, Safety (CB), FCC","Weight & dimensions","Weight: 1,88 kg","Other features","Security features: Built-in Security Panel with PIN code\nUser and supervisor BIOS password\nSmartCard functionality integrated in PC Card controller\nPassword from resume\nKensington Lock support\nS.M.A.R.T hard drive with password\nBoot sector virus protection.","Battery type: Li-Ion battery, 6 cells, 10.8v, 3600mAh","Compatible operating systems: Microsoft Windows XP Tablet PC Edition\n(included on Recovery DVD)","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD rewrite speed: N","Ports & interfaces","I/O ports: 1 x infrared link (Fast IrDA 1.1 max 4 MB/s)\n2 x type II PC Card slot\n2 x USB (2.0)\n1 x LAN\n1 x modem\n1x VGA\n1 x headphone (line out)\n1 x microphone (line in),\n1 x power supply\n1 x docking connector for Port Replicator\nLegacy-free Port Replicator interfaces (optional):\nDC jack (DC IN), VGA, 2 x USB (2.0) (4 x USB including\nsystem ports), LAN (pass through)","Keyboard","Keyboard type: Windows keys (83 keys) 19 mm pitch, 3 mm keystroke."