"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112" "","","71801246","","Philips","223V5LSB/00","71801246","4053162660427|8712581689681|6095852445660","Computer Monitors","222","V Line","","LCD monitor with SmartControl Lite 223V5LSB/00","20240531093558","ICECAT","1","450365","https://images.icecat.biz/img/gallery/71801246_6676575514.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/71801246_6676575514.jpg","https://images.icecat.biz/img/gallery_mediums/71801246_6676575514.jpg","https://images.icecat.biz/img/gallery_thumbs/71801246_6676575514.jpg","","","Philips V Line 223V5LSB/00 LED display 54,6 cm (21.5"") 1920 x 1080 pixels Full HD Black","V Line LCD monitor with SmartControl Lite","Philips V Line 223V5LSB/00, 54,6 cm (21.5""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Philips V Line 223V5LSB/00. Display diagonal: 54,6 cm (21.5""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black","Enjoy vivid LED pictures on this Philips display. Equipped with SmartControl lite, it's a great choice!","https://images.icecat.biz/img/gallery/71801246_6676575514.jpg|https://images.icecat.biz/img/gallery/23287095_9568406714.jpg|https://images.icecat.biz/img/gallery/23287094_2929822142.jpg|https://images.icecat.biz/img/gallery/23287095_1789658615.jpg|https://images.icecat.biz/img/gallery/23287095_1351365310.jpg|https://images.icecat.biz/img/gallery/23287095_0613201074.jpg|https://images.icecat.biz/img/gallery/71801246_3695349005.jpg|https://images.icecat.biz/img/gallery/22202354_2884025277.jpg|https://images.icecat.biz/img/gallery/22202354_2396722965.jpg","1200x1200|1500x1500|2400x1402|4134x3132|4134x3132|5950x3967|4134x3362|4134x4459|4134x4459","||||||||","","http://objects.icecat.biz/objects/mmo_71801246_1655063565_1386_11115.pdf|http://objects.icecat.biz/objects/71801246_21589683.jpeg","http://objects.icecat.biz/objects/mmo_71801246_1615549352_6779_4883.pdf","","","","","SmartControl Lite|http://images.icecat.biz/img/bullets/71801246-5f06b8684a92a472086905.jpg|SmartControl Lite is the next generation 3D icon-based GUI monitor control software. This allows the user to fine-tune most parameters of the monitor like Colour, Brightness, screen calibration, Multimedia, ID management etc. with the mouse.\n\nSmartContrast|http://images.icecat.biz/img/bullets/71801246-61edb098bf7ff207371702.jpg|SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.\n\nMercury Free|http://images.icecat.biz/img/bullets/71801246-62095ea2a4f8a606158650.jpg|Philips monitors with LED backlighting are free from Mercury, one of the most toxic natural substances, which affects humans and animals. This reduces the environmental impact of the display throughout its lifecycle, from manufacturing to disposal.\n\n16:9 Full HD display|http://images.icecat.biz/img/bullets/71801246-622e498349c39596151298.jpg|Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colours, expect a true-to-life picture.","","Display","Display diagonal: 54,6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TFT","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colors: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 10000000:1","Dynamic contrast ratio marketing name: SmartContrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,248 x 0,248 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 47,7 cm","Viewable size, vertical: 26,8 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 76 Hz","Colour gamut standard: sRGB","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Component video sync: Separate sync, Sync-on-green (SOG)","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Home","Product color: Black","Detachable stand: Yes","Feet color: Black","Heavy metals free: Hg (mercury), Pb (lead)","Certification: BSMI, CE Mark, FCC Class B, GOST, PSB, SASO, SEMKO, TUV/ISO9241-307, cETLus, WEEE","Ports & interfaces","Built-in USB hub: No","HDMI: No","Headphone out: No","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","Audio input: No","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Number of OSD languages: 21","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Energy efficiency class (SDR): F","Energy consumption (SDR) per 1000 hours: 17 kWh","Power consumption (typical): 15,3 W","Power consumption (standby): 0,5 W","Power consumption (off): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 3658 m","Non-operating altitude: 0 - 12192 m","Packaging content","Stand included: Yes","Cables included: AC, VGA","Manual: Yes","Weight & dimensions","Width (with stand): 503 mm","Depth (with stand): 213 mm","Height (with stand): 376 mm","Weight (with stand): 2,61 kg","Width (without stand): 503 mm","Depth (without stand): 50 mm","Height (without stand): 316 mm","Weight (without stand): 2,35 kg","Packaging data","Package width: 555 mm","Package depth: 107 mm","Package height: 414 mm","Package weight: 3,87 kg","Package type: Box","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","European Product Registry for Energy Labelling (EPREL) code: 405286","Logistics data","Harmonized System (HS) code: 85285210","Other features","On/off switch: Yes","TV tuner integrated: No","Recyclable packaging material: 100%","Mean time between failures (MTBF): 30000 h","Recommended resolution: 1920 x 1080 @ 60 Hz"