"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","70200","","Canon","9060A003","70200","","Data Projectors","567","","","Multimedia Projector LV-S3","20221021101407","ICECAT","1","37498","https://images.icecat.biz/img/norm/high/70200-7729.jpg","200x115","https://images.icecat.biz/img/norm/low/70200-7729.jpg","https://images.icecat.biz/img/gallery_mediums/img_70200_medium_1480677684_6764_2323.jpg","https://images.icecat.biz/thumbs/70200.jpg","","","Canon Multimedia Projector LV-S3 data projector 1200 ANSI lumens SVGA (800x600)","LV-S3 1,200 ANSI lumens, SVGA resolution","Canon Multimedia Projector LV-S3, 1200 ANSI lumens, SVGA (800x600), 300:1, 85%, Lamp, 150 W","Canon Multimedia Projector LV-S3. Projector brightness: 1200 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 300:1. Light source type: Lamp, Lamp power: 150 W. Focus: Manual. Noise level: 32 dB, Dot clock scanning frequency: 100 MHz. Display diagonal: 1,27 cm (0.5"")","High quality, portable projection - for use on-the-road, in the home, everywhere.
\r\n- Lightweight, only 2.2 kg
\r\n- A5+ footprint
\r\n- 1,200 ANSI lumens
\r\n- High image quality
\r\n- Flexible image settings
\r\n- Advanced connectivity
\r\n- Silent mode (32 dB)
\r\n- Easy operation
\r\n- Customised logo display
\r\n \r\n","https://images.icecat.biz/img/norm/high/70200-7729.jpg","200x115","","","","","","","","","","Projector","Projector brightness: 1200 ANSI lumens","Projector native resolution: SVGA (800x600)","Contrast ratio (typical): 300:1","Uniformity: 85%","Light source","Light source type: Lamp","Lamp power: 150 W","Lens system","Focus: Manual","Features","Noise level: 32 dB","Dot clock scanning frequency: 100 MHz","Multimedia","Number of built-in speakers: 1","Display","Display diagonal: 1,27 cm (0.5"")","Power","Power consumption (typical): 244 W","Weight & dimensions","Weight: 2,2 kg","Other features","Light source: 150 W UHP lamp","Audio input: Stereo mini-jack","Audio output: Stereo mini-jack","Dimensions (WxDxH): 278 x 213 x 80 mm","Resolution: 800 x 600 pixels","Horizontal resolution: 500 lines","Video in: XGA(Comp.) / SVGA / VGA; HDTV 1080i/1035i/720p compatible","Digital keystone correction: Vertical ±20°","I/O ports: When using multimedia equipment with the LV-S3, whether a VCR, DVD player or High Definition TV, just connect and project. A high quality component video connection provides improved picture quality and supports a wide range of signals. There's also an optional SCART connector for high quality projection with many different devices, such as digital camcorders and game consoles."